-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-8200 MID-IR spectrometer developed by EOC, and it employs Pyroelectric linear array sensor, linear variable filter (LVF), custom-made ultra-low noise CCD signal processing circuit, results in reducing sensor noise, improving SNR (2 times higher SNR
- Spectral / Wavelength Range: 2,500 to 11,000 nm
- Resolution: 72 nm
- Operating Temperature: 14 to 113 F
- Operating Humidity: 0 to 90 %
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low
- Spectral Response Range: 850 to 1,070 nm
- Active Area Diameter or Length: 4 mm
- Rise Time: 5 ns
- Dark Current: 7 to 75 nA
-
Supplier: Teledyne DALSA
Description: imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation tolerance/hardness
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
-
Supplier: Hamamatsu Photonics Europe
Description: NMOS linear image sensors with high IR sensitivity The S8380-256Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image sensors. The peak sensitivity wavelength is in the near IR region
- Applications: Industrial
-
Supplier: Banner Engineering Corp.
Description: Overview Four high-intensity, visible wavelengths, plus IR High-power, solid-state LED array; continuous or strobed operation is selectable via sensor software (P4 models) or via hookup Optically isolated strobe signal Maintenance-free, rugged construction Built-in constant
- Active Area Diameter or Length: 2.7952771 to 3.3464585 inch
- Active Area Width: 2.7952771 to 8.661422 inch
- Lifetime: 10,000 to 20,000 hours
- Wavelength: 660 to 940 nm
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and spans the
-
Supplier: Renesas Electronics Corporation
Description: The ISL29101 is a low power ambient Light-to-Voltage optical sensor combining a photodiode array, a current amplifier and a micropower operational amplifier on a single monolithic IC. Similar to the human eye, the photodiode array has a peak response at 550nm and spans from
-
Supplier: Renesas Electronics Corporation
Description: The ISL29006, ISL29007, and ISL29008 are light-to-current silicon optical sensors combining a photodiode array and a current amplifier on a single monolithic IC. The photodiode's spectral sensitivity approximates the human eye response peaking at 550nm with virtually no infrared
Find Suppliers by Category Top
Featured Products Top
-
Precision NDIR Gas Filters along with a complete offering of Stock and Custom IR filters are offered by (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
proper choice of sampling technique. Using these Mid IR LEDs and matched mid IR photodiodes allowes the development of portable sensors with high reliability, adequate accuracy and low power consumption. These sensors can be used in different areas for material analysis (gases, liquids and solids). (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
can get more power out with the same or less power in. Electro Optical Components offers a variety of InfraRed (IR) Sources. See which one works for you. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Gas sensing spans various technologies. These include electrochemical, PID, and MOS sensors which each offer distinct advantages in terms of sensitivity, range, and application. Infrared (IR) sensors, for example, excel at detecting gases with specific absorption bands (i.e., CO2). Yet they (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
.5 micrometers, covering UV, visible, and IR wavelengths. The term total broadband radiation refers to the sum of radiation across this full spectral range. Measuring this radiation comprehensively requires sensors that respond effectively across multiple wavelength bands. Continue reading on our website (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
smartGAS Mikrosensorik GmbH makes the NDIR Precision and Long Life Sensor modules. With NDIR, when the gas concentration changes, detector signal does too. Higher the gas concentration, weaker the signal (gas is absorbing). A (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
Pyroelectric linear array infrared sensors made of La-modified PbTiO3 thin films and their applications
LINEAR ARRAY IR SENSOR WITH PYROELECTRIC THIN FILM .
-
Digital scan converter for nonstandard camera images
These cameras are generally based on IR linear array sensors and are used for day/night visio&'2.
-
RIM-116 Rolling Airframe Missile (RAM)/MK 31 RAM Guided Missile Weapon System (GMWS)/MK 15 MOD 31 SeaRAM GMWS
The output from the optical system is conically scanned over the 80-element linear IR sensor array to form a 2-D image.
-
Advanced unattended sensors and systems: state of the art and future challenges
The PIR profiler uses target motion past a vertical linear IR sensor array to evaluate target shape.
-
New Thermal Imager Using A Linear Pyroelectric Detector Array
Manning, Burgess, Watton, "A linear pyroelectric array IR sensor ", SPIE vol 590, Infrared technology and applications, 1985.
-
An Infrared Imager Using A Staring Array Of Uncooled Pyroelectric Detectors
Manning, P., Burgess, D., Watton, R., "A Linear Pyroelectric Array IR Sensors ", SPIE VOl.
-
Performance Of A Thermal Imager Employing A Hybrid Pyroelectric Detector Array With Mosfet Readout
Manning P, Burgess D and Watton R, "A Linear Pyroelectric Array IR Sensor ", SPIE Vol 590, Infrared Technology and Applictions, 2 -10, 1985.
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > THERMAL DETECTORS
P. A. Manning, D. E. Burgess, and R. Watton, “A Linear Pyroelectric Array IR Sensor ,” Proc SPIE590:2 (1985).
-
A low-cost thermal imaging sensor for networked applications
Manning P A, Burgess D E, Watton R, A linear pyroelectric array IR sensor , SPIE vol 590, 1985 .
-
Advancing toward far-infrared interferometry in space through coordinated international efforts
The far-IR light is focused on a far- IR , linear array sensor developed for FITE.
Indicates content that may require registration and/or purchase.