Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IntelLiDrives, Inc.
Description: Vertical Lift Stages MLVT Series offers precise vertical translation for payload elevation. Belt/Screw mechanism converts motor rotation into the vertical elevation of the platform. Precision bearings provide platform stiffness and stability while the screw mechanism assures
-
Supplier: IntelLiDrives, Inc.
Description: Vertical Lift Stages LSZ-8S offers precise vertical translation for payload elevation. A unique wedge with motorized screw linear actuator converts motor rotation into true vertical elevation of the platform. Precision bearings provide platform stiffness and stability while the screw
-
Supplier: IntelLiDrives, Inc.
Description: Vertical Lift Stages LSZ-12W offers precise vertical translation for payload elevation. A unique wedge with motorized screw linear actuator converts motor rotation into true vertical elevation of the platform. Precision bearings provide platform stiffness and stability while the screw
-
-
Supplier: IntelLiDrives, Inc.
Description: Vertical Lift Stages LSZ-25W offers precise vertical translation for payload elevation. A unique wedge with motorized screw linear actuator converts motor rotation into true vertical elevation of the platform. Precision bearings provide platform stiffness and stability while the screw
-
Supplier: Accuride International, Inc.
Description: supplied pre-mounted to a ¾"-thick plywood backboard. Hole and slot pattern allows flexibility in positioning TV mounting bracket and television. Auto-Reverse mechanism reverses lift movement when an obstruction is encountered. Remote controls provide continuous movement with one touch.
- Stroke or X-Axis Travel: 34 inch
- Carriage Load: 120 lbs
- Device Type: Ball Slide
- Features: Other
-
Supplier: SAE International
Description: worthwhile to control the maximum valve lift within few engine cycles rather than every cycle; therefore, instead of using the governing non-linear differential equations of the mechanism, a novel average model of the system is developed based on energy conservation equations. A
-
Supplier: Joyce/Dayton Corp.
Description: actuators are well suited for use in industrial environments where protection of the lifting screw mechanism and low maintenance is desired. Traveling nut (TN) integrated linear actuators are best suited for use in environments that are relatively clean and free of dust.
- Rated Speed: 5.7500000000000115 in/sec
- Motor Voltage: 12 to 460 volts
- Motor Type: AC, DC
- Material: Aluminum
-
Supplier: igus® inc.
Description: SHT lift table with quick-release mechanism offer a combination of precise positioning and rapid adjustment by hand. Aluminum version For fast format adjustments Brake by interlocking included Freely selectable stroke lengths Recommended only for horizontal applications Max. stat. axial load
- Stroke or X-Axis Travel: 29.527575 inch
- Orientation: Horizontal
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Ewellix
Description: it’s in position and optional dampening system to protect the column from shock loads The lifting columns of the CPSM series are an ideal mix of high-performance guide mechanisms and powerful linear movements. The robust, manually adjustable and practically backlash-free
- Stroke or X-Axis Travel: 27.55907 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 1,124 lbs
- Motor Type: AC Servo
-
Supplier: Joyce/Dayton Corp.
Description: These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is
- Rated Force: 40,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Mounting Type: Clevis or Eye, Flange, None
-
Supplier: Warner Linear
Description: K2RA rotary actuators are motor driven gear boxes and use the base drive design and components of the K2 linear actuator. K2RA models incorporate all of the features of the K2 model providing excellent weatherproofing for outdoor applications. The same long-life motors, hardened gears,
- Device Type: Rod Type
-
Supplier: Hilliard Corporation (The)
Description: horizontal and base mounting angle. The MK4800 is capable of producing a maximum 4,800 LBF of braking force with up to 210 VDC release voltage and 100 VDC holding voltage. Mounted on pins allowing for axial movement, it has an optional manual release mechanism for a momentarily brake release
- Length: 21.5 to 23 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: SAE International
Description: The effects of aerodynamic coefficients on handling response and flat ride were quantified. For handling response, the aerodynamic effect was quantified by analysis with linear representation and a two-wheel simulation model, using aerodynamic coefficients obtained from a full scale car wind
-
Supplier: Boston Gear
Description: performance. Sample Applications Machine tools Lift mechanisms X - Y axis tables Shakers Guide mechanisms
- Length: 12 to 72 inch
- Pressure Angle: 14.5°, 20°
- Material: Brass, Carbon / Alloy Steel, Nylon
- Design: English
-
Supplier: Newport MKS
Description: The 271 Lab Jack is uniquely designed to provide smooth, stable 44.5 mm height adjustment and a high 900 N load capacity. It features 1/4-20 threads on the top plate and M6 threads on the bottom plate, and can be slot mounted with either plate on the top. Innovative Stable Mechanism
- Stroke or X-Axis Travel: 1.75196945 inch
- Base Length: 4.37401811 inch
- Base Width: 6.4960665 inch
- Axis Configuration: Z Axis Only
Find Suppliers by Category Top
Featured Products Top
-
engine. This raises and holds the motor cover, generating a spacious area for the boat owner to safely maintain the boat motor systems. Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Product Overview The PGM.WH50DR configuration is evaluated for automotive seat front lift, with a 12 VDC reference and published linear travel speeds for seat-mechanism integration. Reference Configuration Specification: PGM.WH50DR (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Increasing Dependence on Precision Actuation Modern medical and dental devices rely heavily on controlled linear motion to perform critical functions. Applications include: Hospital beds and patient lifts (height adjustment, articulation (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
motors for simple continuous operation. The key features of the new Rack and Pinion with LJ Linear Heads include: 200 kg maximum transportable mass 700 mm maximum stroke length Compared to a self-built rack and pinion mechanism, the number of parts is (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
for limit switches or other stopping mechanisms, making them ideal for applications like beds, lift chairs, trim-tab actuators or electrical switching devices. Follow us on: (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
in the Marine Industry Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat), Rockford Ball Screw will respond with innovative solutions, quality products, and short lead times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
What are Linear Actuators and Their Applications?
A linear actuator is a device used to move or control the circular motion linear-direction using a centralized control signal. The control signal helps the motor to move forward and backward any mechanism in a straight line. The pull and push motion enables the device to perform multiple functions
More Information Top
-
Energy Resources and Systems
Linear Lift Mechanism or Oscillating Hydroplane Systems .........................................
-
AIAA Journal > Low Aspect Ratio Aerodynamics at Low Reynolds Numbers
This tran- sition, which occurs near AR = 1.25, provides an indication of the transition between nonlinear and linear lift generation mechanisms at high angles of attack near stall.
-
WYOMING ROAD CLOSURE GATE
… 84-m (29-ft)-high luminaire support pole structure with a mast arm and light standard, a four-bolt slip base breakaway base, a telescoping fiberglass-aluminum gate arm with an electric in-line linear actuator lift mechanism , and a gate arm …
-
Stochastic Structural Stability Theory applied to roll/streak formation
in boundary layer shear flow
These analyses revealed that the optimally growing three dimensional structure is associated with cross-stream/spanwise rolls and associated streamwise streaks and is related to the linear lift up mechanism .
-
Study of Forward Connecting Rod Combined Lifting Mechanism Based on Linear Transformation and Vector Algebra
Four-Bar Linkage Hinge, Lifting Mechanism , Linear Transformation, Mathematical Models, Vector Algebra .
-
An Explicit Analysis Method for Lifting Mechanisms
Explicit Method, Lifting Mechanism , Linear Transformation, Quasi-Static Assumption, Vector Operation .
-
The lift-up effect: the linear mechanism behind transition and
turbulence in shear flows
The increase of the turbulent kinetic energy can be more quantitatively ex- plained in terms of the linear lift -up mechanism and the related transient growth.
-
Mechanical Engineering and Green Manufacturing II
Keywords: linear transformation, lifting mechanism , vector algebra, mathematical models, four-bar linkage hinge .
-
Scaling laws and intermittency in homogeneous shear flow
The increase of the turbulent kinetic energy due to the streamwise vortices can be under- stood, basically, in terms of the linear lift -up mechanism and the related transient growth.
-
Küttner piston machine
A modern hubeinstellbares metering pump engine on the basis of the straight thrust rotating principle (image 2-22 a) has independently of the stroke adjustment an almost harmonious kinematics and a linear stroke verse tell mechanism .
Indicates content that may require registration and/or purchase.