Products/Services for Linear Oscillating Actuator

  • Air Cylinders-Image
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
    Cylinder Configuration
    Cylinder Action
    Body Material
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  • Valve Actuators-Image
    Valve Actuators - (917 companies)
    ...position by converting air pressure into linear or rotary motion. Image Credit: Nuclear Power Training. Similarly, electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply into linear or rotary motion. Actuator...
  • Piezoelectric Actuators-Image
    Piezoelectric Actuators - (61 companies)
    ...greatly depending on application. Piezoelectric stack actuators are manufactured by stacking up piezoelectric disks or plates, the axis of the stack being the axis of linear motion when a voltage is applied. Tube actuators are monolithic devices...
  • Damper Actuators-Image
    Damper Actuators - (51 companies)
    DC). Types for damper actuators include linear and digital. Certifications and Approvals. Damper actuators differ in terms of certifications and approvals. Choices include the CSA Mark and the UL Mark. Damper actuators that bear a CSA Mark have been...
  •  
    Linear Thrusters - (78 companies)
    ...for precision positioning applications. They may be used for lifting applications, or to apply thrust load. Linear thrusters are often confused with linear slides or linear actuators; however they are different products and should be treated...
  •  
    Electric Rotary Actuators - (212 companies)
    Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities. Electric rotary actuators drive components rotationally via electromagnetic power from a motor. They typically...
  •  
    Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)
    ...a disc or ellipse which turns about an angular shaft. Linear hydraulic valve actuators -- Linear actuators move linear valves such as gate, globe, diaphragm, and pinch valves by sliding a stem that controls the closure element. Valve Function...
  •  
    Linear Slides and Linear Stages - (491 companies)
    ...and a handwheel. Pneumatic and hydraulic drives can be used for fast actuation that does not require the accuracy and repeatability of a motor driven slide. Types. Linear slides with air bearings ride on a thin cushion of air and provide support in only one...
  •  
    Pneumatic Valve Actuators - (475 companies)
    Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion. There are two main forms: the piston actuators and diaphragm actuators. Piston actuators are used when the stroke of a diaphragm actuator would...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire