-
Supplier: TACO Communications Inc.
Description: These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower.
- Primary Frequency Range: 470 to 890 MHz
- Gain: 25 dB
- VSWR: 1.6 :1
- Pattern Type: Directional
-
Supplier: TACO Communications Inc.
Description: This rugged high gain parabolic antenna is constructed from welded steel rod for maximum rigidity and minimum wind loading. The narrow beam minimizes signal interference. The antenna can be mounted horizontally or vertically.
- Primary Frequency Range: 2,450 to 2,485 MHz
- Gain: 27 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: TACO Communications Inc.
Description: These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.
- Primary Frequency Range: 5,700 to 5,850 MHz
- Gain: 30 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
-
Supplier: TACO Communications Inc.
Description: This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high front-back ratio (28 dB).
- Primary Frequency Range: 3,400 to 3,600 MHz
- Gain: 23 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: KP Performance Antennas
Description: - 3.8 GHz spectrum Rugged and Weatherproof The 2-foot parabolic antenna features an industrial-grade powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 24 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: - 3.8 GHz spectrum. Rugged and Weatherproof The 1-foot parabolic antenna features an industrial-grade, powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 20 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 29.5 dB
- VSWR: 1.3 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Richardson RFPD
Description: The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature.
- Primary Frequency Range: 2,300 to 2,700 MHz
- Gain: 21.5 dB
- VSWR: 1.5 :1
- Technology Type: Dish / Reflector
-
Supplier: Smith-Victor Corporation
Description: reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
Find Suppliers by Category Top
More Information Top
-
High efficency integration of thermodynamic solar plant with natural gas combined cycle
The heat collector element is situated along the focal line of the linear parabolic reflector .
-
High Concentrator Photovoltaics
Different optical concentrators are currently being used (parabolic dishes, Fresnel lenses, linear parabolic reflectors , etc.), but most of the CPV systems use optical devices based on Fresnel lenses [7].
-
Energy
A parabolic trough consists of a linear parabolic reflector that concentrates light onto a receiver positioned along the reflector’s focal line (see Fig. 6.16b, c).
-
Energy
A parabolic trough consists of a linear parabolic reflector that concentrates light onto a receiver positioned along the reflector’s focal line (see Figs. 6.15b, c, and 6.16).
-
Global Warming
These plants make use of linear parabolic reflectors that concentrate the solar energy on lengths of tubing.
-
Challenges for future energy usage
In solar thermal power plants, sunlight is concentrated by linear parabolic reflectors that focus light onto a cylindrical receiver filled with a liquid (mostly oil and sometimes high- pressure water steam), parabolic reflectors with a Stirling engine at the focal point or…
-
Screening Potential Production Technologies for the Lower Fars Heavy Oil Asset in Kuwait
High temperature solar concentrators using linear parabolic reflectors can raise the temperature of liquid easily into the range needed (over 250°C).
-
Federal Signal Interior Lights
The unique linear parabolic reflector matched with linear xenon strobe tube distributes light 120° horizontally.
-
Measurement uncertainty in the profile detection on solar troughs
Our optical profilometer for solar reflecting surfaces was developed simulating profile detections on a linear parabolic reflector .
-
Digital imaging-based spectrophotometric techniques for soil pathogen monitoring and detection
Line lighting can be produced adopting, for example: i) fiber optics line lighting devices (e.g. Dolan Jenner, Fostec, etc.) long tungsten halogen lamps, together with linear parabolic reflector , linear elliptical reflector and cylinder lens and iii) flat and stable emission spectrum.
Indicates content that may require registration and/or purchase.