-
Supplier: TPA Motion
Description: make sure every component on the machine can withstand whatever the cleaning process dishes out. Special Preparation for Food or Pharmaceutical Plants Large scale operations rely on chemical treatments because autoclaving (often used on small devices) is not an option. Common chemical
- Material: Stainless Steel
- Features: Water Resistant (Sealed), Wipers / Scrapers
-
Supplier: Renesas Electronics Corporation
Description: of the wiper. When powered on, the ISL23418 wiper always commences atbrmid-scale (64-tap position).brbr The low voltage, low power consumption, and small package size of the ISL23418 make it an ideal choice for use in battery operated equipment. The ISL23418 has a VsubLOGIC/sub
- Operating Temperature: 125 C
- No. of Tap Positions: 128 #
- Current Rating: 0.0001 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23325 make it an ideal choice for use in battery operated
- Operating Temperature: 125 C
- No. of Tap Positions: 256 #
- Current Rating: 0.000003 amps
- Potentiometer Type: Digital Potentiometer
-
-
Supplier: Renesas Electronics Corporation
Description: controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition,
- Operating Temperature: 125 C
- No. of Tap Positions: 128 #
- Current Rating: 0.000018 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: of the wiper. When powered on, the ISL23415's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23415 make it an ideal choice for use in battery operated equipment. In addition, the ISL23415 has a
- Operating Temperature: 125 C
- No. of Tap Positions: 256 #
- Current Rating: 0.0000025 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Laurel Electronics LLC
Description: Features Reads process signals from ±200 mV to ±600V or ±2 mA to ±5A full scale Accuracy ±0.01% of reading ± 2 counts Absolute and ratiometric mode for bridges and potentiometers Error less than 0.01% of full scale for absolute ranges, less than 0.01% of reading for ratiometric
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
More Information Top
-
Design of custom potentiometers
The wiper potential (11) is plotted on loga- rithmic and linear scale .
-
Linear Position Sensors: Theory and Application
Some have a housing similar to a potentiometric linear position transducer, comprising a housing, rod, bushing, wiper , scale , detector, and electronics.
-
Polycarbonate Glazing - Accelerated Wiper Testing, Surface Characterization and Comparison with On-Road Fleet Data
The lab scale tester is capable of performing experiments with varying loads, linear velocity, solutions delivery and number of cycles to capture the working space of the large scale wiper operation.
-
ABSTRACTS—POSTER, VIDEO AND COMPUTER PRESENTATIONS. 10TH MEETING OF THE INTERNATIONAL VETERINARY RADIOLOGY ASSOCIATION PHILADELPHIA, PA, AUGUST 1–6, 1994
…10 MHz intr;lopr;&ve mechanml xitor x a m e r or a triplex ultracoundinache with a 7.5 M H r linear array tranducer of eacb … war enawed with grey- scale ultrasonography uting a ‘windsheld wiper ‘ twhque through the…
-
Evaluation of Hydraulic Pressure Drop using Manganin Wire and a Wiper-Cam-Operated Directional Valve
The flow direction con- trol unit is made up of: (a) a wiper cam, (b) a pneumatic control, (c) a spool valve, (d) a spring, and (e) a linear scale .
-
Sensors and Signal Conditioning 2nd Edition
Therefore, the relationship between the measured voltage and wiper displacement is linear only when k » 1; that is, we need Rm » Rj. .... the theoretical (ideal) response is v0 = Vra, there is no error at the ends of the scale .
-
On the transition from boundary lubrication to hydrodynamic lubrication in soft
contacts
In figure 40 we show the same as in figure 37 but on a linear scale . .... similar to the results obtained by Koenen et al [35, 36] for rubber wiper blades (see figure…
-
An analogue computer for use in the design of servo systems
…arc of rotation covered by the winding is not a round figure; the scale is 0-1 .... The voltage present at the wiper is added to that at the wiper of a small linear potentiometer, which is also fitted in the fre- quency-function unit and which gives the analogue of the angle tfjq.
-
Modification and testing of a pneumatic dispensing device for controlled delivery of injectable materials
The wiper rod of the potentiometer is screwed into a tapped hole in the center of the .... The linear potentiometer tracks the piston motion with an incremental sensitivity of 60.00005 inches and a linearity of 61% (full scale ) according to manufacturer specifications.
-
A Two-step Heuristic to Build Flight and Maintenance Planning in a Rolling-horizon
[3] Abara J., “Applying integer linear programmingto the fleet assignment problem” Interfaces, Vol.19, pp.20- 28 .... [4] Subramanian R., Scheff R.P., Quilinian J.D., Wiper D.S., Marsten R.E., “Coldstart: fleet assignment at Delta Airlines” Interfaces, Vol … Nemhauser G.L., Sigismondi G., “The fleet assign- ment problem : Solving a large scale problem” Math- ematical Programming…
Indicates content that may require registration and/or purchase.