Products & Services

See also: Categories | More Information
  • Description: C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation. Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or 5 years. Superior dust protection is available

    • Guide Width or Diameter: 0.4724412 to 0.787402 inch
    • Guide Length: 3.149608 to 59.842552 inch
    • Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
    • Additional Material Specifications: Corrosion Resistant

  • Description: C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation. Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or 5 years. Superior dust protection is available

    • Guide Width or Diameter: 0.4724412 to 0.787402 inch
    • Guide Length: 3.149608 to 59.842552 inch
    • Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
    • Additional Material Specifications: Corrosion Resistant

  • Supplier: PHD, Inc.

    Description: pressure/high temperature washdown and clean-in-place (CIP) environments. Three models are available: Base Model Designed for applications in high pressure and high temperature washdown environments 300 grade stainless steel body and rod with aluminum head and motor mount Your Motor, Your Way

    • Stroke or X-Axis Travel: 19.68 to 29.53 inch
    • Rated Speed: 2.4 to 78.7 in/sec
    • Rated Force: 74.184 to 991.368 lbs
    • Drive Type: Ball Screw, Lead Screw/ACME Screw

  • Supplier: PHD, Inc.

    Description: Your Way - a configurable system that allows the customer to easily power the unit with the motor and controls of their choice. Motors are mountable in an inline or foldback configuration Advantages: High performance design while providing user the choice of motor brand and type desired.

    • Stroke or X-Axis Travel: 15.74804 to 39.3701 inch
    • Rated Speed: 0.590551181102362 to 78.740157480315 in/sec
    • Lead: 0.05905511811023634 to 0.7874015748031497 inches per
    • Material: Aluminum

  • Description: FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal? A hydraulic

    • Orientation / Direction: External / Piston Seal, Internal / Rod Seal
    • Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
    • Features: Hydraulic / Pneumatic Seal
    • Action: Single Acting

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: Issue with 2007 Honda Civic windshield wipers
    You might be interested in: Machine Way Wipers , Emergency Stop Switches, Linear Position Sensors .
  • Transit Scratchitti Removal by Controlled Fire Polishing
    The aforementioned process is performed with a long and narrow linear heat source in a way like a wiper to clean the scratchitti in an efficient manner.
  • Practice knowledge vibration measuring technique
    A point moves in the parallel projection onto a straight line perpendicularly for projection direction on the wiper blade linearly there and here.
  • Implementation of Low-Cost Technologies in Sustaining Production
    Automatic initial pierce height User-friendly MultiCam Controller Material Database MACHINE FEATURES Modular X-axis beams are made from heavy tubing with machined bearing references Ground roller ways with integrated rack and wipers Gantry has top mounted linear bearings and robust back …
  • Cooperation in the school development
    … of Evaluation data on innovation processes is overestimated still massively, and it will often overlook that the players such data use less directly, instrumentally and linearly , but rather deal reflexiv … … crystallize out entangled use paths (cf. Radtke 2006; strain 2003; wiper 2003).
  • Analysis and Control of Nonlinear Systems
    θ∗ w,F (τ(t)), em,F (t) = θm,F (t) − θ∗ m,F (τ(t)), the PID (11.16) being modi- fied in the same way , the reader may easily check that … … 17), the same stable time-invariant linear system. … poor in case of an emergency such as the locking of the leading wiper , where we require …
  • Linear Position Sensors: Theory and Application
    For example, a resistive type of linear position sensor operates in much the same way as one constructed to measure an angular measurand. … or rotary) sensor requires the addition of a rotating shaft to hold the wipers , and the resistive …
  • Arduino Internals
    The adjustment circuit is a 10Kȍ linear potentiometer connected as a voltage divider. The CW indication shows which way the wiper moves when the potentiometer’s shaft is rotated clockwise.
  • On the synchronization of a pair of independent windshield wipers
    , the PID (16) being modified in the same way , the reader may easily check that the corresponding error system is still (17), the same stable time-invariant linear system. … poor in case of an emergency such as the locking of the leading wiper , where we require …
  • Estimate of LMFBR steam generator system reliability and availability
    1966, p. 409 ( w i t h reference t o Way - Wiper and Dillon-Burris). J.F. Jaeger: A comparison between PANDYNE, a n-on- linear d i g i t a …