Products & Services

See also: Categories | More Information
  • Description: protection 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Tool life for tool insertion and removal Front stationary steady rest shaft support Lifetime application service with every

    • Power: 29.48484846786204 HP
    • AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
    • Applications / Material Abraded: Automotive, Metals / Metalworking

  • Description: SPECIFICATIONS For diameters from 63.5 mm (2.500 in) and above. FEATURES & BENEFITS Integral air gage available for in-process measurement and optimum control of thebore diameter. Precision multi-stone honing tools ideal for diesel cylinder liners, automotive and light truck

    • Outer Diameter (OD): 2.50000135 inch
    • Form: Honing Stick
    • Applications & Coarseness: Internal / Bores

  • Description: to 0.5%. Oil is decanted to an integrated tank, and up to 22 pounds of solids are collected in an easy to clean, self-draining liner. Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Polishing, Lapping and Honing Purification of Rinse Waters Recycling

    • Removal Rate: 160 GPH
    • Capacity: 3.7 gallons
    • Technology: Centrifuge
    • Function: Oil Filtering / Removal

  • Description: to 0.5%. Oil is decanted to an integrated tank, and up to 22 pounds of solids are collected in an easy to clean, self-draining liner. Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Polishing, Lapping and Honing Purification of Rinse Waters Recycling

  • Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,

    • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
    • Capabilities - Recoating: Abrasives / Superabrasives, Ceramic Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only

  • Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
    • Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire