Products/Services for Liquid Chlorine Check Valves

  • Check Valves-Image
    Check Valves - (1957 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Fluid flow in the desired direction opens...
    Valve Type
    Severe Service Rated
    Back Flow Preventer Assembly
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    ...and liquid media. This type of valve can be used for challenging chemicals such as dry chlorine, hydrofluoric acid or hydrochloric acid, and oxygen. Slurry transport is not highly recommended because the slurry tends to solidify in the cavities around...
  • Globe Valves-Image
    Globe Valves - (800 companies)
    ...and liquid systems. Globe valves are not specified for high purity or slurry systems. The valve has inherent cavities that easily promote contamination and allow slurry material to become entrapped, disabling the valve operation. Globe Valve...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2273 companies)
    ...drive, or fluid drive. Contains inlet and outlet check valves. Wide range of liquids including liquids containing solids and corrosive liquids. Handles a wide range of liquids, including liquids containing solids; pump is sealless, and can run dry...
  • Industrial Valves-Image
    Industrial Valves - (3060 companies)
    Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
  •  
    Ejectors and Eductors - (37 companies)
    Ejectors and eductors have numerous uses in the plant such as lifting, pumping, mixing and agitation of liquids, granular solids and slurries. Eductors are used to lift, pump, mix, and agitate liquids, granular solids, and slurries...
  •  
    Metering Pumps - (467 companies)
    ...stages: the intake stroke and the output stroke. During the intake stroke, liquid is pulled into the pump cavity past the inlet check valve. During the output stroke, the inlet valve closes, the outlet valve opens, and the fluid is forced out...
  •  
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
  •  
    Control Valves - (1650 companies)
    ...a control valve it is important to consider the type of media the valve will contact. Media types include gases, liquids, and liquids with suspended solids. The material temperature is also important to consider. For corrosive or otherwise harsh chemicals...
  •  
    Hydraulic Valves - (686 companies)
    ...of Hydraulic Valves. Hydraulic valves can be almost any valve, i.e., check valve, drain valve, control valve, and many more, as long as the valve restricts hydraulic fluid they can be classified as hydraulic valves. For a full description on types...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire