-
Supplier: Restek
Description: one-year warranty, the Restek® leak detector is the industry standard for performance and affordability in handheld leak detectors. Leak Detector Specifications Detectable Gases: Helium, nitrogen, argon, carbon dioxide, hydrogen Battery: Rechargeable
- Operating Temperature: 32 to 120 F
- Operating Humidity: 0 to 97 %
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: UHP Liquid Chemical Delivery Systems with Nitrogen Blanketing and Secondary Containment for Hazardous Industrial Chemical Processing UHP Liquid Chemical Delivery Systems with Nitrogen Blanketing and Secondary Containment represent the gold standard for safety and purity
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (CDM) and chemical delivery system (CDS) chemical
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) Fluid Chemical Delivery Module And Chemical Delivery
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) Fluid Chemical Delivery Module And Chemical Delivery System Chemical automatic
- Body Material: Stainless Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: Integrated Board All-imported miniature proportional valves and flow/pressure sensors Automatic temperature compensation ensures accurate flow and pressure control to 0.01Psi 2. Industry-Leading detector design All detectors are high-precision electronic flow/pressure control Fit and
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Process Technology
Description: available, consult factory. Solution leak detection - capacitive-style leak detector. Solution temperature sensor subassembly: fluoropolymer sheathed “J” type thermocouple in a flared “T” fitting. Temperature regulating system with: Distributive zero-crossing SSR powered by open
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: ATV Technologie GmbH
Description: processing < 20°C/sec. Oxygen < 1,0ppm with purified N2 HELIUM leak rate 5 x 10¯9 mbarl/sec. 100 step recipe Common Applications SRO-714/716 IGBT/DBC Power Semiconductors Sensors/IR Bolometer Detector MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing
- Temperature Range: 450 F
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
up 20,000 psi using nitrogen and 80,000 psi using liquids. » CONTACT E-LABS « Helium leak detection ensures safety, maintains product quality, minimizes environmental impact, and optimizes operational efficiency across various industrial sectors. (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
up 20,000 psi using nitrogen and 80,000 psi using liquids. » CONTACT E-LABS « Helium leak detection ensures safety, maintains product quality, minimizes environmental impact, and optimizes operational efficiency across various industrial sectors. (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Liquid Chemical Delivery Module (CDM) for Semiconductor Fabrication and Ultra-High Purity (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
to leak. The maintenance team replaced the rotating components of the seal, yet it still continued to leak. Plant Manager Alan Wagoner estimated the cost of product loss to be $600.00 per week. An additional cost of operating the MD seals was that they required a nitrogen purge line. Wagoner says (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
embedded into the PLC logic. Jewellok-engineered systems feature automated leak detection and emergency shut-off protocols that can isolate a section of the manifold in milliseconds. Furthermore, the PLC manages Nitrogen (N2) blanketing for volatile solvents, maintaining an inert environment to prevent (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
the case of volatile solvents, the CDS integrates Nitrogen (N2) blanketing to maintain an inert atmosphere within storage tanks, significantly reducing the risk of combustion or oxidation. The “intelligence” of a custom Jewellok CDS lies in its automated safety infrastructure (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
protects system from thermal volume increases Design Features: Large inlet improves response Inlet screen protects bladder with minimal flow obstruction Dual seal channels protect against air and system leaks (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Used for blocking pipeline but may allow some seepage unless customized for pipeline testing Inflated with air, water, nitrogen or other liquid Available with or without a flow-thru by (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Thermal Shroud: An internal shell, typically made of copper or aluminum, that surrounds the test article. Liquid nitrogen (LN2) or (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Industrial vacuum leaky search with intelligent Gas‐Leckdetektoren: not only a mass spectrometer. Industrial Vacuum Leak Detection with Intelligent gas Leak of...
With a first quite important step that lies already 20 years, the helium leaky detectors of liquid nitrogen in the cold trap could come off when the countercurrent method was introduced.
-
CR4 - Thread: Acceptable Leakage Rate For Nitrogen Helium Leak Test
You might be interested in: Leak Testing Equipment, Liquid Leak Detectors , Nitrogen Lasers .
-
Technical specification for vacuum systems
Following welding and inspection, vacuum assemblies shall be leak tested using a mass spectrometer helium leak detector fitted with a liquid nitrogen cold trap.
-
Visible And Infrared Linear Detector Arrays For The Airborne Visible/Infrared Imaging Spectrometer (AVIRIS)
The subassembly is then retested at liquid nitrogen (LN2) temperature for proper detector leakage performance and set aside for final assembly into the focal plane.
Indicates content that may require registration and/or purchase.