-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 0.22046226200000002 tons
- Weight: 0.5292 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 1.322773572 tons
- Weight: 1.8081 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 0.6062712205 tons
- Weight: 1.764 lbs
- Rating: Load Rated
- Features: Other
-
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 2.755778275 tons
- Weight: 1.9845 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .50 in, a shank diameter of .25 in & the length to the hole center is 3.00 in
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of .88 in, a shank diameter of .44 in & the length to the hole center is 6.00 in
- Features: Other
-
Supplier: Hale Engineering Company, Inc.
Description: off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top mounted 12” duct collar -Eye
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: -Eye bolts for hanging, unit weight @ 90 lbs
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: open area -Top mounted 12” duct collar (or (2) duct collars) -Eye bolts for hanging, unit weight @ 90 lbs
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L-shape to more complex (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Sheet Metal Forming: Fundamentals
French hook A load - centering eye bolt that al- lows the eye to pivot 180°, but the base is not made to swivel.
-
ZSMFF2012P233
French hook A load - centering eye bolt that allows the eye to pivot 180°, but the base is not made to swivel.
-
Methodology for the accuracy improvement of FEM beam type T-junctions of buses and coaches structures
Finally for the C4 load case, an eye bolt mounted on the center bolt of the load case application device was used, along with a pulley system in order to obtain an axial force.
-
Shock absorption capability of woven SMA skin
A load cell with an eye - bolt was hung at the center of the lower face of a thick aluminum plate that connected the two linear shafts.
Indicates content that may require registration and/or purchase.