-
Supplier: H.O. Penn Machinery Company, Inc.
Description: efficient control of each track, with fast acceleration and infinitely variable speeds. The operator can command smooth machine turns and counter-rotation. Load-Sensing Hydraulics The 973D features a load sensing hydraulic system that automatically adjusts to operating
- Operating Weight: 61,857 lbs
- Travel Speed: 6.800000000000001 miles/hr
- Type: Track Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: moving Main Pumps The hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high hydraulic system efficiency and excellent productivity with little hydraulic loss. • Large, heavy-duty
- Operating Weight: 156,819 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operations. Hydraulic Cross Sensing System The hydraulic cross sensing system utilizes each of two hydraulic pumps to 100 percent of engine power, under all operating conditions. This improves productivity with faster implement speeds and quicker, stronger pivot turns. Auxiliary
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: transducer to measure load, use computer control &display load, 2.Main specifications: Max. Test load: 300KN Load range: 6KN-300KN Relative error of indicate value of load : ±1% Max. Ram stroke: 250mm Max. Tensile space: 800mm(including piston stroke) Max.
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Powered by a 6-cylinder Doosan
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: Cosen Saws, USA
Description: system • Independent wire brush system Control & Automation • Last cut function • LED digital blade speed monitor • Automatic shutoff sensor for out of stock • Precision feed pressure control valve • Saw blade height selector Material Feeding & Clamping • 3 sets of full stroke
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Vektek, LLC
Description: Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload TuffGrip™ Return Position Sensors monitor supports to prevent
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: load/unload. TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated system. Air Pressure Relief Vent keeps unit sealed and free of foreign materia . Air connection through the fixture via grooved mounting screw or through NPT ports on sensor housing.
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: AFC-HOLCROFT
Description: duty furnace support and guide wheels - Multiple drive systems are available including electrical-mechanical with variable speed and a hydraulic multi-cylinder system - Automatic cylinder type upward opening door(s) - Roof mounted air-cooled radial fan - Automatic loading /
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: durability. Supported Undercarriage Supported undercarriage options reduce stress loads and impact forces on undercarriage assemblies and contribute to longer system life. Hydraulics Load Sensing Hydraulic system improves skidding performance and efficiency. Load
- Horsepower: 166 HP
- Operating Weight: 38,000 lbs
- Travel Speed: 9 miles/hr
- Features: Other
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 93.33333333333333 C
- Features: Alarm / Status Monitoring, Auxiliary I/O, Self-Configuration / Auto-tuning, Self-Diagnostics
- Operating Mode: Analog Feedback, Current (Torque) Mode, Digital Position Feedback, Encoder Following / Slave, Voltage (BEMF / Open Loop) Mode
-
Description: expanded undercarriage, offers optimum performance in all kinds of digging, lifting and loading applications. With its high swing torque, the DX700LC provides excellent cycles times resulting in superior productivity. The 6-cylinder common rail diesel engine features a high-pressure fuel
- Horsepower: 463 HP
- Operating Weight: 158,953 lbs
- Travel Speed: 2.9000000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: Caterpillar Oil & Gas
Description: engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance. Full Range of
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: tools for the engine including hydraulic tightening tools and nozzle tester – Set of tools for turbocharger – Inside micrometer for cylinder liners – Ruler for cylinder liner Spare Parts – Set of engine spare parts for unrestricted operation – Set of spare flexible pipe
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: connections Tools – Set of tools for the engine including hydraulic tightening tools and nozzle tester – Set of tools for turbocharger – Inside micrometer for cylinder liners – Ruler for cylinder liner Spare Parts – Set of engine spare parts for unrestricted operation – Set of
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: engine and generator on the base frame – Set of bonded rubber rails for resilient mounting of the base frame – Set of flexible pipe connections Tools – Set of tools for the engine including hydraulic tightening tools and nozzle tester – Set of tools for turbocharger – Inside micrometer for
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Machines
Description: The new 313F L GC excavator is built for those who need dependable performance at a low cost per hour. The machine features an efficient C3.4B engine that’s light on fuel – with no need for diesel exhaust fluid to meet today’s emission standards. It also has a simple hydraulic system you can
- Horsepower: 70 HP
- Operating Weight: 29,200 to 29,300 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33
-
Supplier: UL Standards & Engagement
Description: or NFPA 31, Standard for Installation of Oil-Burning Equipment. Work top tanks are limited to Combustible Class III liquids, such as heavy fuel oils, new/used lube oils, hydraulic/transmission oils, or similar working fluids. Covered options may include racks, shelves and/or tank support
Find Suppliers by Category Top
Featured Products Top
-
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc. -
Data sheet RFC4800 Trailer for Oversized Loads - Wheel Positioning RFC 4800 Series of angle sensors monitor the (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
flap engagement forces Cranes and Lifting Equipment: Load pins can replace shear pins in lifting equipment and help monitor the weight being lifted, ensuring safe operation. Hydraulic Systems: Used in hydraulic cylinders or load-bearing joints (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
domains, ensuring precise weight readings in industrial weighing systems, providing critical data for material testing to determine tensile, compressive, and shear properties, and enabling real-time force monitoring in robotics, automated machinery, and safety testing. Additionally, load cells are vital (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
. Applications: These rod ends and ball joint rod ends are extensively used in hydraulic cylinders, steering linkages, suspension systems, agricultural machinery, construction equipment, mining machinery, material handling systems (read more)
Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bin Tilters (BT) Bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic tilting machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
Towards the development of integrated monitoring system for retreat mining operations
These are load rate monitoring of the hydraulic cylinders of mobile roof support (MRS) and re mote monitoring of roof movements.
-
Case Studies of Rock Reinforcement Components and Systems Testing
… or displacement rate Borehole formation Rock type and properties Borehole diameter or bit size Specimen and test configuration Anchor length and free length Date of installation Date of testing Equipment used Hydraulic cylinder and pump Monitoring devices Load and displacement Data recording …
-
Journal of Aircraft > Design of a carbon-fiber reinforced wing for the Alpha-Jet major panel tests
The experimental setup included a loading frame with a 1000 kN electronically monitored hydraulic cylinder for ten- sion and compression loading .
-
ZIMUB2013P085
The load is applied by a hydraulic cylinder and monitored by a pressure gage.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7850/1/H_E_Coules_Thesis_2012.pdf
The compressive force is monitored using a load washer between the hydraulic cylinder and the roller head.
-
Inspection of Metals - Understanding the Basics
The load is applied by a hydraulic cylinder and monitored by a pressure gage.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5609/1/Pre-Weld_Rolling-2011.pdf
The compressive force is monitored using a load washer between the hydraulic cylinder and the roller head.
-
Testing of the cannon caliber rapid fire railgun
The single-shot solid armature projectiles are loaded manually using a hydraulic cylinder to accurately monitor insertion force.
-
Recent Advances in Experimental Mechanics
A strain gage-based load cell (not shown in Figure 2) was mounted between the hydraulic cylinder and specimen grips to monitor applied loading throughout each test.
-
Detailed design of fretting fatigue apparatus and tests on 7050-T7451 Al alloy
The normal load, which is applied by hydraulic cylinders , is static and monitored by two load washers mounted with the drawbars.
Indicates content that may require registration and/or purchase.