-
Supplier: Timken Company (The)
Description: shaft or the housing can be the input member. Rollers wedge against precisely formed interior ramps to positively transmit torque. Transition from overrun to lock normally occurs with the minimal lost motion (backlash) Drawn cup roller clutches are offered as clutch-only unit or
- Bore: 0.1574804 to 1.181103 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Southland Equipment Service
Description: Store 30 or 55-gal. drum in either the horizontal or vertical position. Automatic closing models feature sequential door closure mechanism protected with a fusible link activated device. Units with rollers facilitate movement of heavy drums. Optional Ramp with tread design fits
- Height: 65 inch
- Width: 34 inch
- Depth: 34 inch
-
Supplier: Southland Equipment Service
Description: Store 30 or 55-gal. drum in either the horizontal or vertical position. Automatic closing models feature sequential door closure mechanism protected with a fusible link activated device. Units with rollers facilitate movement of heavy drums. Optional Ramp with tread design fits
- Height: 50 inch
- Width: 30 inch
- Depth: 48 inch
-
-
Supplier: Southland Equipment Service
Description: Store 30 or 55-gal. drum in either the horizontal or vertical position. Automatic closing models feature sequential door closure mechanism protected with a fusible link activated device. Units with rollers facilitate movement of heavy drums. Optional Ramp with tread design fits
- Height: 65 inch
- Width: 34 inch
- Depth: 34 inch
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) applies to airline trailer equipment with four wheel running gear pulled and steered through an integral tow bar, for use on airport ramps and other airport areas for transporting baggage, freight, and other materials. This ARP can apply to any
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: TFS Series Cam Clutch is a sprag type clutch designed for press fit installation. Sprag type designs typically have a higher torque capacity than a similarly sized ramp & roller type clutch. TFS has two vertical keyways on the outer race to assist with locating. Outside dimensions are
- Torque Rating: 13.3 Ft-lbs
- Bore Diameter: 0.472 inch
- Diameter: 1.378 inch
- Length: 0.512 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: TFS Series Cam Clutch is a sprag type clutch designed for press fit installation. Sprag type designs typically have a higher torque capacity than a similarly sized ramp & roller type clutch. TFS has two vertical keyways on the outer race to assist with locating. Outside dimensions are
- Torque Rating: 2,894.2 Ft-lbs
- Bore Diameter: 3.15 inch
- Diameter: 6.693 inch
- Length: 2.283 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: TFS Series Cam Clutch is a sprag type clutch designed for press fit installation. Sprag type designs typically have a higher torque capacity than a similarly sized ramp & roller type clutch. TFS has two vertical keyways on the outer race to assist with locating. Outside dimensions are
- Torque Rating: 829 Ft-lbs
- Bore Diameter: 1.969 inch
- Diameter: 4.331 inch
- Length: 1.575 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: TFS Series Cam Clutch is a sprag type clutch designed for press fit installation. Sprag type designs typically have a higher torque capacity than a similarly sized ramp & roller type clutch. TFS has two vertical keyways on the outer race to assist with locating. Outside dimensions are
- Torque Rating: 94.4 Ft-lbs
- Bore Diameter: 0.984 inch
- Diameter: 2.441 inch
- Length: 0.945 inch
-
Supplier: Beckhoff Automation LLC
Description: EP7414-0071 takes over the complete control of a roller motor irrespective of the manufacturer of the conveyor or the motor. Maximum rated current, acceleration or deceleration ramps and various other parameters can be configured, allowing a wide range of customization for different
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: EP7412-0071 takes over the complete control of a roller motor irrespective of the manufacturer of the conveyor or the motor. Maximum rated current, acceleration or deceleration ramps and various other parameters can be configured, allowing a wide range of customization for different
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: EP7414-9071 takes over the complete control of a roller motor irrespective of the manufacturer of the conveyor or the motor. Maximum rated current, acceleration or deceleration ramps and various other parameters can be configured, allowing a wide range of customization for different
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: EP7412-9071 takes over the complete control of a roller motor irrespective of the manufacturer of the conveyor or the motor. Maximum rated current, acceleration or deceleration ramps and various other parameters can be configured, allowing a wide range of customization for different
- Data Acquisition: I/O Module
-
Supplier: Power Test, Inc.
Description: dynamometer also allows for above ground installation by using the optional loading ramp and tie down kit. This provides a valuable option for those who are leasing a building or may relocate the eddy current dyno in the future. Specifications Max. Vehicle Wt.: 30,000 lbs/axle
-
Supplier: Watson Marlow Pumps Group
Description: dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Brushless DC motor, 2650:1 turndown,
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) Dispenses 500ml to within +/-0.5% in 3.0 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) Dispenses 500ml to within +/-0.5% in 3.0 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
- Maximum Discharge Flow: 4.752 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
- Pump Housing Material: Plastic
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Dispenses 500ml to within +/-0.5% in 2.7 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances
- Dispense Rate: 18 L/min
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
-
Supplier: Harper International Corporation
Description: minimum 48k total Belt transport for matted or felted product formats Driven pass-back rollers for slip prevention at low loading Internals with a high degree of corrosion resistance for alternative precursor use Three discreet airflow directions Production Lines When you have reached
- Atmosphere: Air / Oxidizing
-
Supplier: Harper International Corporation
Description: minimum 48k total Belt transport for matted or felted product formats Driven pass-back rollers for slip prevention at low loading Internals with a high degree of corrosion resistance for alternative precursor use Three discreet airflow directions Production Lines When you have reached
- Atmosphere: Air / Oxidizing
Find Suppliers by Category Top
Featured Products Top
-
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
New Solutions And Improvements To Pipelaying Developed During Construction Of Very Deep Water Sealines Within Transmediterranean Project
tical and lateral loads on the ramp rollers ; they by constant pull.
-
A Navigation And Positioning System For A Pipelaying Ship
tensioners TNS and the pipe ramp rollers are out- fitted with load cells which measure the forces on the pipe {Fpm} EFL: .
-
DoD official: Spare parts procurement remains fraught with waste
As an example, the official cited an incident in 2011 in which the US Army was found to be buying a small 'ramp gate roller assembly' for cargo loading ramps from Boeing for USD1,679 each despite the DLA having already purchased …
-
International Air and Space Symposium (Evolution of Flight) > Military Airlift - Catching the Next Wave
- Articulated cargo ramp - Powered roller tines - Load -by-wire containers - “Smart” floor - No MHE required in forward areas .
-
Applied Hydraulic Transients
These relationships were derived from data for waves generated by loaded trays sliding down an inclined roller ramp into a 45-m-long, 1-m wide labora- tory flume.
-
7,500 kg trailer for mobile radar
The loading ramps and platform are fitted with roller tracks for loading and unloading equipment containers.
-
ChMZAP-2303V 20 tonne heavy load trailer
Standard equipment includes loading ramps , guide bars and guide rollers for the tractor winch cable.
Indicates content that may require registration and/or purchase.