Products/Services for Lobster Rubber Bands

  • Elastomers and Rubber Compounds-Image
    Elastomers and Rubber Compounds - (540 companies)
    How to Select Elastomers and Rubber Materials Elastomers and rubber materials are natural or synthetic polymers with a high degree of flexibility and viscoelasticity (elasticity). Elastomers are usually thermosets that require vulcanization...
  • Banding and Strapping-Image
    Banding and Strapping - (252 companies)
    Association of Railroads (AAR) and the American Society for Testing Materials (ASTM). A-A-131 - RUBBER BANDS. A-A-2027 - STRAPPING, NONMETALLIC (NYLON, FLAT AND CONNECTORS. A-A-2111 - SEALS, STRAPPING (HEAVY DUTY, STEEL, FLAT). A-A-687 - STRAPPING...
  • Band Heaters-Image
    Band Heaters - (150 companies)
    Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via...
  • Rubber Tubing-Image
    Rubber Tubing - (219 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  • Rubber Adhesives and Sealants-Image
    Rubber Adhesives and Sealants - (182 companies)
    Types of Rubber Adhesives and Sealants. Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces. Natural rubber is based on polyisoprene. Synthetic...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
  •  
    Banding and Strapping Tools - (112 companies)
    Banding and strapping tools are handheld devices that are used to hold an otherwise loose load firmly together. Banding tools are used to tightly band the outside of a collection of objects while strapping tools are designed to apply strapping...
  •  
    Plastic and Rubber Balls - (64 companies)
    How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic...
  •  
    Rubber Bonding Services - (31 companies)
    Rubber bonding services produce rubber-to-metal, rubber-to-rubber, and elastomer-to-metal bonded components using cold bonding, hot bonding, laminating, taping, molding, and adhesive technologies. Rubber bonding services produce rubber-to-metal...
  •  
    Rubber Sheets and Films - (64 companies)
    Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications. Rubber sheets and films are articles of rubber...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire