-
Supplier: ANVS, Inc.
Description: Designed to deliver an 18 degree IR beam at distances up to 1,200 feet
- Wavelength: 880 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Features: Other
-
Supplier: Security Camera Warehouse
Description: 147 pcs. 850nm IR LEDs Up to 450ft outdoor IR distance 25 degree light angle with uniform distribution 24V AC (0.8A max)
-
Supplier: ANVS, Inc.
Description: Illumination distance: 264' angular coverage: 20°
- Wavelength: 880 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Features: Other
-
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ Long Range models, please see our EZ-PRO™ Long Range Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics
- Operating Distance: 66 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ Long Range models, please see our EZ-PRO™ Long Range Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter
- Operating Distance: 66 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: IC Realtime, LLC
Description: This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60
- Horizontal Resolution: 480 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.2834658 inch
- Length: 3.7795296 inch
-
Supplier: Larson Electronics LLC
Description: completely invisible to the naked eye and require the use of night vision equipment. The LEDLB-100-IR LED light bar from Magnalight produces a far reaching infrared spot beam with 18,000 lumens of IR light. 100 Edison Edixeon® three watt infrared LEDs producing 180 lumens each are
-
Supplier: IC Realtime, LLC
Description: ICR200 - Black case ICR200W - White case The ICR 200 is an indoor/outdoor vandal proof IR dome camera. Its small size allows for an easy fit for all installs. It also features a flat glass front and blue long range LEDs. The flat glass does not allow any IR reflection to
- Horizontal Resolution: 600 lines
- Width / Diameter: 2.76 inch
- Height: 3.7007894 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Larson Electronics LLC
Description: COMPLIANT This LED emitter light contains 24 3-watt high powered LEDs providing 72 watts of LED light power. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 42 Volts. This 24 LED emitter light also produces an infrared light beam (non-visible) in the 850nm or 940nm
-
Supplier: Larson Electronics LLC
Description: compact, high powered LED emitter light produces 2 distinct light output types. The top two LEDs are based on a 3 watt IR packages, which are available in either 850nm or 940nm. The range of the IR lighting, with appropriate night vision equipment will exceed 1000 feet. The
-
Supplier: Larson Electronics LLC
Description: transformers or inverters are impractical. LEDLB-80E-IR 35° Flood Beam (Opt) LEDLB-80E-IR 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating
-
Supplier: Tri-Tronics Company, Inc.
Description: (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory Locations Hysteresis: Software
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 60µs (High Speed Mode) 125µs (Standard Mode) 450µs (Long Range/High Rez Mode) Repeatability: 20μs (High Speed Mode) 25μs (Standard Mode) 50μs (Long Range/High Rez Mode) Push Button Control: AUTOSET Manual Adjustments Set status of options: 10) Lock, 5–1) Five Memory
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: ProPhotonix, Ltd.
Description: bright spots from very short to very long working distances. These units are ideal for OEMs, system integrators and end users who require extremely compact and long lasting illumination sources for their high performance applications. The illuminators are available in a wide
- Wavelength: 470 to 870 nm
- Light Source: LED
- Illumination Type: Spot
- Illuminator Features: Strobe
-
Supplier: ProPhotonix, Ltd.
Description: optics to create an extremely bright and uniform output for short and medium working distances. These units are ideal for OEMs, system integrators and end users who require extremely compact and long lasting illumination sources for their high performance applications. The illuminators
- Active Area Diameter or Length: 1.7716545 inch
- Wavelength: 470 to 740 nm
- Color Temperature: 6,700 K
- Light Source: LED
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. Like Ushio’s Sōlarc®
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: ProPhotonix, Ltd.
Description: ideal for OEMs, system integrators and end users who require extremely compact and long lasting illumination sources for their high performance applications. The illuminators are available in a wide range of wavelengths as well as white. They can be operated in continuous (CW)
- Wavelength: 470 to 740 nm
- Color Temperature: 6,700 K
- Light Source: LED
- Illumination Type: Line
-
Supplier: Metaphase Technologies, Inc.
Description: Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability
- Active Area Diameter or Length: 20 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability
- Active Area Diameter or Length: 15 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability
- Active Area Diameter or Length: 10 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: distances Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control
- Active Area Diameter or Length: 5 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Ushio America, Inc.
Description: series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight battery operated light source with very high output efficacy that is ideal for hand-held industrial applications. This mercury-free, long-life UDC3
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: BlueSens Gas Sensor GmbH
Description: cell. The O2 detector offers a measuring range of 0-100 % Vol. for oxygen, long-term stability and has a very high resolution of 50 ppm. The device can also analyze anaerobic processes with high precision. The modern BlueInOne Cell incorporates all measuring components in one compact
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Advance Security Products
Description: less lines of resolution for much better viewing in the dark. This camera is also 850nm and 940nm IR compatible. Very few cameras are 940nm compatible. The 940nm infrared illuminators are virtually invisible to the human eye. This camera is offered in a multitude of lenses. It can also
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
interchangeable lenses from wide angle to microscopic with the freely configurable and motorised adjustable filter aperture wheel makes the ImageIR® 12300 the ideal tool for a wide range of measurement tasks in industry, research and development. Due to a frame rate of up to 140 Hz, both, dynamic (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
infrared bandpass and dual bandpass filter technology brings new levels of performance with higher transmissions, steeper slopes, and flatter pass bands than traditional evaporated coatings. Alluxa’s new class of Infrared (IR) bandpass and dual band filters bring the precision of (read more)
Browse Datasheets for Alluxa, Inc. -
optimized FOV/iFOV range guarantees perfect image fields for any scenario, while ultra-short integration times freeze even the fastest movements, delivering crystal-clear thermal images right to the wing tips. The ImageIR® 9300 Z is the ideal solution for demanding thermographic applications (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
different gases Emits directional radiation - More efficient use of the optical power Robust - Reliable, long-term stable measurement SMD housing - Easy assembly, low profile package, Overall height < 2 mm Low power consumption - Use in portable devices (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature (read more)
Browse Diode Lasers Datasheets for World Star Tech -
FL5000 MSIR Flame Detector The MSA General Monitors® FL5000 is an advanced multi-spectrum infrared (MSIR) flame detector that provides superior false alarm discrimination over long distances. The FL (read more)
Browse Flame Detectors Datasheets for MSA Safety -
NEW! Hammond's 1589 series of rackmounting PDUs has been expanded to include options with both front- and rear-facing outlets. These 4 new SKUs have 6 front-facing outlets, 6 rear-facing outlets, and choice of on/off switch or illuminated power indicator and 6ft or 15ft long power cord (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
. From different actuator styles and colors, to unique terminations and sealing options, we provide a range of modifications to ensure that our switches align perfectly with your project requirements. Illuminated and non-illuminated options are also available. (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2–14 μm range and low chromatic aberration are required. Avantier manufactures custom and stock germanium (read more)
Browse Optical Windows Datasheets for Avantier Inc.
More Information Top
-
Shopping In Binoculars - Big Bruin
…8X magnification lenses for mid-long range viewing, head or helmet mounts to allow the unit to be worn as a mono-goggle, various different gear mounts for tactical or hunting use and high powered additional IR illuminators for long range use.
-
P3 Mobile Remote Sensing System™ (MRSS)
When a sensor is activated, the companion MRT provides a contact closure that can be used to trigger an IR illuminator , a long - range radio link, a video camera, or other devices that can be activated with a relay contact closure.
-
LPL-30/Z long-range laser pointer
The LPL-30/Z from Elbit Systems - ITL (formerly ITL Optronics until 2010) is a long range , IR laser pointer and illuminator , known to IHS Jane's since 1998.
-
ITL Optronics LPL-30/Z long-range laser pointer
The LPL-30/Z is a long range , IR laser pointer and illuminator , designed to allow field commanders and soldiers equipped with NVGs to designate targets at night.
-
A100 night-vision monocular
A built-in IR Illuminator is standard, while for long - range observation, an objective lens change can add a ×3 magnification with a 13° field-of-view.
-
Light Sword family of laser illuminators/pointers
The Light Sword family of long - range IR Continuous-Wave (CW) laser illuminators and pointers (designators) from Thermal Beacon of Israel have been known to IHS Jane's since 2009.
-
Thermal Beacon Light Sword WM/WMRC laser illuminator/pointer
The Light Sword Weapon Mounted (WM ) and Light Sword Weapon Mounted Remote Contro (WMRCl) are part of a family of long - range IR Continuous-Wave (CW) laser illuminators and pointers (designators) from Thermal Beacon of Israel .
-
Electronic Technology Handbook > OPTOELECTRONIC COMPONENTS AND COMMUNICATION
The CO 2 laser is also used for long - range free-space communications and as an IR illuminator for directing laser-guided bombs and missiles.
-
Waterway wide area tactical coverage and homing (WaterWATCH) program overview
IR illumination produced good results in the BW mode for near field situations, but testing indicated that the range and FOV of common IR illuminators is a significant limitation for waterfront applications where long - range /wide- FOV monitoring is required.
-
Barrett M107 12.7 mm sniper rifle
Optics were criticised for insufficient magnification for long - range shooting, the lack of organic laser rangefinder and IR illuminator , as well as the lack of a night vision device useful out to the maximum effective range.
Indicates content that may require registration and/or purchase.