-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features High power 4 HP (maximum motor HP) 6,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase
- Current: 15 amps
- Mounting: Handheld / None
- Power: 4.02 HP
- Rotary Speed: 6500 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features High power 4 HP (maximum motor HP) 8,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase
- Current: 15 amps
- Mounting: Handheld / None
- Power: 4.02 HP
- Rotary Speed: 8500 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features High power 4.7 HP (maximum motor HP) 8,500 rpm motor provides overload protection provides higher operating speeds under load Dust Ejection System™ protects the motor from damaging particles entering air intake that would otherwise abrade the
- Current: 15 amps
- Mounting: Handheld / None
- Power: 4.62 HP
- Rotary Speed: 8500 rpm
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features High power 4.7 HP (maximum motor HP) 6,500 rpm motor provides overload protection provides higher operating speeds under load Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake
- Current: 15 amps
- Mounting: Handheld / None
- Power: 4.62 HP
- Rotary Speed: 6500 rpm
-
Supplier: Makita USA, Inc.
Description: Soft Start - 8,000 RPM for Faster Material Removal Powerful 15.0 AMP motor delivers 8,000 RPM for fast material removal Soft start feature for smooth start-ups "Tool-less" wheel guard adjustment for easy clamping Rotatable rear handle can be
- Current: 15 amps
- Mounting: Handheld / None
- Rotary Speed: 8000 rpm
- Type: Angle Grinder
-
Supplier: Bluetools
Description: Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side
-
Supplier: Bluetools
Description: Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7714 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side
-
Supplier: Bluetools
Description: Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715N Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side
-
Supplier: Makita USA, Inc.
Description: comfort One-touch sliding chuck for quick bit changes Accepts SDS-PLUS bits INCLUDES: (1) 4-1/2" 7.5 AMP Angle Grinder (9557NB)
- Power: Power Tools, Electrical Tools
-
Supplier: Makita USA, Inc.
Description: . Reciprocating Saw provides 0-2,900 SPM with "tool-less" blade changes & shoe adjustments and weighs only 7.9 lbs. Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in.lbs. of Max Torque and weighs only 3.3 lbs. 4-1/2" Cut-Off/Angle Grinder
Find Suppliers by Category Top
Featured Products Top
-
coffee beans and tough grinding tasks without stalling. Planetary gearbox with 6:1 ratio delivers durable, low-noise operation and consistent 1200 RPM output speed (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
household coffee grinders, combining high torque (50 mN·m) and high speed (16900 RPM) with 88 W power output. Its compact design fits space (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Model:PU5421230 / Voltage:230V Torque:50 mN.m Power:88 W Speed:16900 RPM Long life High Speed Low Vibration (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
are two specific types of BLDC motors: 1. Fixed RPM – This has a consistent rotational frequency for each speed setting and are used primarily for equipment which will be utilized outdoors and where speed control isn’t a requirement. Brushless motors can run in open and closed loop control. 2 (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Product Description: The E5350 DC Motor is a high-performance, energy-efficient motor engineered specifically for coffee machines, including grinders, espresso pumps, and automatic brewing systems. Its compact design, reliable torque output (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
low kerf loss .045 RightCut Type 27 has new iron-, sulfur-, and chlorine-free bond and new hubbed wheels for boosted performance: up to 30% longer life and faster cut rate, and making them ideal for nuclear industry Used on portable, guarded right angle grinders (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
The YHD-E5345 gear motor is designed for applications that require stable torque output, compact power transmission, and reliable long-term performance. Equipped with a planetary gearbox, the motor delivers efficient torque multiplication while maintaining smooth and low-noise operation (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Power and Precision for Coffee Grinding The PU5421230 AC Universal Motor is engineered to deliver high torque, speed, and reliability for coffee grinder applications. Operating at (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. High-Quality Materials: Precious metal steel shaft and pure copper wire provide durability, low wear, and efficient power delivery (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The new stainless steel AC right-angle gearmotors are ideal for machines and systems that are subject to intensive cleaning and daily washdowns. Regardless of whether the gearmotors are used for material handling, intralogistics, packaging, or clean room applications, their hygienic (read more)
Browse Gearmotors Datasheets for Bodine Electric Company
More Information Top
-
Improving the finishing practice for rolled products subjected to high-temperature thermomechanical treatment
In connection with this, we select a low speed for the grinding disk on each grinder (40-50 rpm ), while the blade supporting the disk is set at the maximum possible angle -- 5 ~.
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Great Plains A010020028 - Klutch Low-Noise Angle Grinder/Cutoff Tool - 4 Inch The Klutch Low -Noise Angle Grinder /Cutoff Tool is engineered to deliver maximum quality, durability and performance. … lightweight composite housing for exceptional comfort and control, and a power/speed regulator for RPM adjustment, all contributing …
-
Angle Grinders - Finishing Tools - Grainger Industrial Supply
7 In. or 9 In., No Load RPM 6000, 15 Amps, Spindle Thread Size 5/8 In.-11, Switch Type Trigger, Tool Length … … Length 10 ft., 2, Features Tool-Free Guard Change, Epoxy Coated Field and Armature, Low Profile Gear Case, Automatic … Angle Grinder , Voltage 120, Wheel Dia.
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Bore Diameter in. 7/8, Rated RPM 3,400, Wheel Diameter in. 5 3/4, Bolt Hole Shape Round, Arbor Size in. 7/8 … … 1/4-3/4, Volts 120 AC, Motor 3/8 HP, 4.3A, Assembly Required Yes, Product Type Grinder , Mount Type Bench, Watts … 3400 RPM, 3/8 HP direct drive motor provides enough power for daily heavy-duty grinding Durable, long-lasting cast aluminum chassis Variable motor grind angle to enable multiple adjustments Safety shield … … when the motor and wheel are lowered Standard chain vise attachment …
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Great Plains A010020028 Klutch Low-Noise Angle Grinder/Cutoff Tool - 4 Inch The Klutch Low -Noise Angle Grinder /Cutoff Tool is engineered to deliver maximum quality, durability and performance. … lightweight composite housing for exceptional comfort and control, and a power/speed regulator for RPM adjustment, all contributing …
-
Clearance Items Finishing Tools - Power Tools - Grainger Industrial Supply
4-1/2 In., No Load RPM 11,000, 10 Amps, Spindle Thread Size 5/8 In.-11, Switch Type Paddle, Tool Length … … off Yes, Handle Design Side, Cord Length 8 ft., 2, Features Dust Ejection System(TM), Low Profile, 1-Piece Brush … Angle Grinder , Voltage 120, Wheel Dia.
-
DEWALT products - Grainger Industrial Supply
7 In. or 9 In., No Load RPM 6000, 15 Amps, Spindle Thread Size 5/8 In.-11, Switch Type Trigger, Tool Length … … Length 10 ft., 2, Features Tool-Free Guard Change, Epoxy Coated Field and Armature, Low Profile Gear Case, Automatic … Angle Grinder , Voltage 120, Wheel Dia.
-
DEWALT products - Grainger Industrial Supply
7 In. or 9 In., No Load RPM 6000, 15 Amps, Spindle Thread Size 5/8 In.-11, Switch Type Trigger, Tool Length … … Length 10 ft., 2, Features Tool-Free Guard Change, Epoxy Coated Field and Armature, Low Profile Gear Case, Automatic … Angle Grinder , Voltage 120, Wheel Dia.
-
$200-$300 Finishing Tools - Power Tools - Grainger Industrial Supply
7 In. or 9 In., No Load RPM 6000, 15 Amps, Spindle Thread Size 5/8 In.-11, Switch Type Trigger, Tool Length … … Length 10 ft., 2, Features Tool-Free Guard Change, Epoxy Coated Field and Armature, Low Profile Gear Case, Automatic … Angle Grinder , Voltage 120, Wheel Dia.
-
Shopping In Bits & Accessories - Big Bruin
Model: WSG15-70 INOX 21VJ78 Angle Grinder , Voltage 120, Wheel Dia. 5 In., No Load Rpm 2500 To 7900, 12.5 Amps, Spindle Thread Size 5/8 In.-11, Switch Type Trigger, Tool … … Lock-off No, Handle Design Side, Cord Length 13 Ft., Features Turnable, Full Metal Gear Head, Low Vibrations, Includes Wheel Guard …
Indicates content that may require registration and/or purchase.