-
Supplier: U.S. Plastic Corporation
Description: welded with plastic welder. Can be cut with a carbide tipped saw blade and drilled with regular metal bits. Not UV stabilized but does meet FDA standards. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is
- Features: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: Natural (Stress Relieved) Low density polyethylene (LDPE) is an integral part of Quadrant’s polyolefin product line. LDPE is more flexible than HDPE , which makes it a good choice for prosthetic devices, most of which are either drape formed or vacuum formed. Die Pads Hinges Impact
- Overall Thickness: 0.0625 to 1 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified
- Industry: Building / Construction, General Industrial, Marine
- Features: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE), Thermoplastic
- Filler: Unfilled
-
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified
- Industry: Building / Construction, General Industrial, Marine
- Features: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE), Thermoplastic
- Filler: Unfilled
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified
- Industry: Building / Construction, General Industrial, Marine
- Features: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE), Thermoplastic
- Filler: Unfilled
-
Supplier: Advanced Poly-Packaging, Inc.
Description: LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly’s most popular film. Extruded in-house at Advanced Poly’s production facility in Akron, Ohio, this film can
- Tensile Strength (Break): 34 psi
- Elongation: 1,330 %
- Features: Film / Sheet, Other
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Total Plastics, Inc.
Description: Natural Low Density Polyethylene (LDPE) is a corrosion resistant extruded material that sustains low moisture permeability. It also has a relatively low working temperature, soft surface and low tensile strength. LDPE is more flexible than HDPE . Orthotic and
- Chemical System: Polyethylene (PE)
-
Supplier: Teknor Apex Company
Description: product should be stored in dry place. CHARACTERISTICS * Easy processing * Good dispersion * Higher jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Uses Film Sheet Forms Pellets Processing Method Blown Film Sheet
- Melt Flow Index (MFI): 15 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Teknor Apex Company
Description: Middle East Asia Pacific Latin America Additive Processing Aid (3%) Features Low to No Odor Uses Profiles Sheet Forms Pellets Processing Method Injection Molding Profile Extrusion Sheet Extrusion
- Melt Flow Index (MFI): 3 to 6 g / 10 minutes
- Type: Extrusion Grade Resin, Molding Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: NADCO Tapes & Labels, Inc.
Description: PVC Industrial Foam is engineered to provide a cost-effective solution to your most demanding sealing and cushioning requirements. This closed cell polyvinyl chloride foam can be produced with or without adhesive.
- Bulk Density: 7 lbs/ft³
- Tensile Strength: 30 psi
- Elongation: 190 %
- Use Temperature: 68 to 176 F
-
Supplier: Interstate Plastics, Inc.
Description: High density polyethelyne sheet exhibits the properties of high impact strength, abrasion resistance, and low coefficient of friction. The material is also moisture, stain and odor resistant, and is fda approved to be used in the food processing industry. The material's
- Overall Thickness: 0.06 to 2 inch
- Tensile Strength (Break): 4,600 psi
- Elongation: 55 %
- Features: Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: Modified polyethylene has more support that regular low density polyethylene while retaining the same soft comfortable feel. This feature often allows for the use of a thinner sheet to reduce bulk and weight while still maintaining the desired support. Modified polyethylene
- Overall Thickness: 0.125 to 0.25 inch
- Features: Film / Sheet
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Polyethylene (PE), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: High density polyethelyne sheet exhibits the properties of high impact strength, abrasion resistance, and low coefficient of friction. The material is also moisture, stain and odor resistant, and is fda approved to be used in the food processing industry. The material's
- Overall Thickness: 0.125 to 1 inch
- Tensile Strength (Break): 4,600 psi
- Elongation: 55 %
- Features: Film / Sheet
-
Supplier: Advanced Poly-Packaging, Inc.
Description: HIGH DENSITY HDPE is stiff, strong film, higher haze levels, and natural high slip surface. Applies to non scratch products such as silverware, lenses, or non-coated plastic, FDA, and medical. D5-FILM30-1-Natural is a coextruded film with an HDPE (High-Density Polyethylene)
- Tensile Strength (Break): 3,700 psi
- Tensile Modulus: 102 ksi
- Features: Film / Sheet, Other
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified
- Industry: Building / Construction, General Industrial, Marine
- Features: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE), Thermoplastic
- Filler: Unfilled
-
Supplier: Total Plastics, Inc.
Description: 1/8" to 1" Natural: 48" x 96" sheets with gauge sizes ranging from 1/16" to 4" Natural: 48" x 120" sheets with gauge sizes ranging from 1/8" to 2" Natural: 60" x 120" sheets with gauge sizes ranging from 1/8" to 1"
- Form / Shape: Extruded Profile
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® LFSupplier: DuPont Electronics & Imaging
Description: Coverlay and Polyimide thickness: 12, 25, 50, 75 and 125um Adhesive thickness: 12, 25, 50 and 75um Certified to IPC 4203A/1 DuPont™ Pyralux® LF Sheet Adhesive DuPont™ Pyralux® LF sheet adhesive is a proprietary B-staged modified acrylic adhesive coated on release paper. Sheet
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Specialty / Other, Tested to IPC
-
Supplier: General Plastics Manufacturing Co.
Description: FR-7100 can be used with multiple densities. There can be high and low densities in one layup, making it an ideal material for composite layups. In addition, this product is available in sheet stock and there is no mold-release in GP's sheet stock manufacturing process. Marine
- Shear Strength: 640 to 654 lbs/in
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: Leader Global Technologies
Description: (ml/hr) .23 ASTM F152 Tensile Strength (psi) 2000 DIN 3535 Gas Permeability (cc/min) <.01 Density 2.2 g/cc Applications: Specially designed for use in low bolt loaded constructions: Therefore extremely suitable for glass, ceramics, and plastic lined or distorted flanges and even
- Maximum Operating Pressure: 800 psi
- Operating Temperature: -350 to 500 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: MarShield
Description: polyethylene comes in a standard sheet size of 48” x 96” x 1” thick. You can easily cut this polymer material using standard woodworking tools. Features Available in 5% boron content (by weight) or low density polyethylene with no boron content Standard sheet size of 48”
- Overall Thickness: 1 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 2,407 psi
-
Supplier: Total Plastics, Inc.
Description: High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x 8ft up to 5ft x 12ft panels. Coosa’s highly-economical, super-lightweight glass-reinforced panel
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 to 60 inch
- Overall Length: 96 to 144 inch
- Overall Width / O.D.: 48 to 60 inch
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: engineering plastics. It is chemically inert and has a low dielectric constant (2.1) over a wide temperature and frequency range. This material does not ignite and can prevent the spread of flames. It has excellent weather resistance, low friction coefficient, and can be used
- Overall Thickness: 0.001181103 to 0.005905515 inch
- Tensile Strength (Break): 2,842.722051401061 psi
- Elongation: 200 %
- Use Temperature: 392 F
-
Supplier: Saint-Gobain Tape Solutions
Description: profile can be designed to meet customer’s needs. Soft, Low force to compress, from low density (~130 kg/m³) Water and air sealing properties with skin layer and cell structure. Elastometric properties, low compression set at high temperature. Pressure-sensitive adhesive
- Features: Film / Sheet
- Industry: General Industrial
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our polytetrafluoroethylene film has a neat appearance and a smooth cut surface. It can operate stably within the range of -180°C to 260°C during use, and features excellent chemical resistance, low friction coefficient and insulation performance. Its thickness, density, tensile
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Advanced Poly-Packaging, Inc.
Description: WHITE/GRAY MAILER FILM meets USPS material requirements. Applies to United States Postal Service Mail Pouches. Used on automatic bagging equipment. D5-FILM80-2-White/Grey is a Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene) blended coextruded film. The
- Tensile Strength (Break): 3,500 psi
- Elongation: 1,200 %
- Features: Butyl Rubber, Film / Sheet, Other, Specialty / Other
- Chemical System: Polyethylene (PE), Thermoplastic
-
Supplier: DeWAL
Description: DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400 to +500°F, low coefficient of friction and an available thickness
- Overall Thickness: 0.01 to 0.1 inch
- Use Temperature: -400 to 500 F
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Advanced Poly-Packaging, Inc.
Description: application, this film offers outstanding strength with test results far exceeding typical low-density blends. In many cases, the results are double the elongation and dart impact of comparable film and film thicknesses. This offers customer the ability of down-gauging while achieving
- Tensile Strength (Break): 34 psi
- Elongation: 1,330 %
- Features: Film / Sheet, Other
-
Description: applications due to its outstanding physical properties and high coverage factor resulting from its low density. ETFE-E2 film is UL listed under file number QMFZ2.E311412 Low Surface-Energy Applications Saint-Gobain's ETFE-E2 film offers a low surface energy, making it an
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Pexco
Description: compounds. Produces stress-free billets, sheets, and cylinders with uniform density and superior mechanical properties for machining into finished components. Overmolding/Insert Molding Multi-material components combining metal inserts or plastic substrates with overmolded
- Industry: Aerospace, Automotive, Electrical / Electronics, Food and Beverage, Marine, Medical, Military / Law Enforcement
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Tool / Mold Making
- Molding Type: Compression Molding, Thermoplastic Injection Molding
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Clark Foam Products Corp.
Description: Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades from 15PPI through
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Filtration, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Polyether, Thermoset / Crosslinked
Find Suppliers by Category Top
Featured Products Top
-
-toxicity. A co-extruded product, PE-LINED EVA is made of a low density polyethylene liner with an EVA outer cover. It is manufactured in a patented process (Patent No. 4061461) to ensure the highest bond quality possible. For working temperatures up to 180°F and greater stress resistance (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
standards, risking system reliability and passenger safety. Dechengwang solves these issues with aerospace-certified fluoropolymers featuring low smoke density, low toxicity, and controlled heat release meeting Airbus requirements. Key (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
include: Lower cost: Plastic materials have low cost and less energy consumption during processing, making them suitable for large-scale production and reducing overall costs Lightweight: The plastic has a low density, making the product lightweight and easy to carry (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
snugly or simply keep them separated from each other within their crates. From high-density, rigid foam for heavy or extremely metallic structures to low-density flexible foams used for munitions and electronics, General Plastics can custom formulate your dunnage packages (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
dialogue shaping the next-generation of polymer materials for the aerospace electrical systems. As power density increases and environments become more extreme, material limitations are being exposed. (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
Chemical-Resistant Polyolefins Polyolefins are thermoplastics, with polypropylene (PP) and high-density polyethylene (HDPE) the two types most commonly used for chemical applications. These two polyolefins: Can easily be shaped (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
? They’re all examples of custom rigid molded parts. From ongoing cast part programs to high-volume runs for a discrete application, we’ve been providing customers with a fast-cycle, low-cost, highly detailed alternative to machined parts. Molded parts, also known as (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
Knurled for ease of application, CD Series Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density Polyethylene Color: Red Applicable Specs: NAS-814, NAS-832, MIL-C-52078, MIL-C-5501/11 (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
larger production volumes. The cost of the tool is surprisingly low for cast molding. Depending on the volume, the casting tool can be made out of aluminum, filled epoxy, silicon, or even high-density foam. In comparison, metallic tools (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC
More Information Top
-
Thermal Modelling and Experimental Validation of a Walk-in Type Solar Tunnel Dryer for Drying Fenugreek Leaves (Methi) in Indian Climate
The tunnel is covered with a UV-stabilized low - density plastic sheet .
-
The conformation, cytology and synaptology of the opossum inferior olivary nucleus
Projection drawings of frontal sections were trans- posed onto low density polyethylene plastic sheets (thickness 0.08 -c- 5%).
-
Whole System Carbon Exchange of Small Stands of Pinus Ponderosa Growing at Different CO{sub 2} concentrations in open top chambers
1 low density polypropylene plastic sheet with a 30 cm diameter hole in the center covered with a .
-
A method of dosimetry for synchrotron microbeam radiation therapy using radiochromic films of different sensitivity
Scattered photons and characteristic radiation from tungsten may be generated inside the collimator as the incident x-ray beam is collimated by 175 μm thick planes of high-Z tungsten, spatially separated by 25 μm thick sheets of low density plastic .
-
Water sources and controls on water‐loss rates of epigeous ectomycorrhizal fungal sporocarps during summer drought
In order to insert intact sporocarps, the center of the lid was cut out, and replaced with a flexible plastic low - density polyethylene sheet , with a centralopeningfittedwithanelasticpullcordthatcouldbegently tightened around the base of a sporocarp.
-
Combustion Characteristics of Municipal Solid Waste Bales
Bales are usually wrapped with plastic sheets made up of low density polyethylene sheets (LDPE) with UV stabilizer that easily catches fire [10].
-
Dynamics of chemical changes through production of various composts/vermicompost such as farm manure and sugar industry wastes
The covering of plastic sheet having raw material low density polyethylene (LDPE) and ethylene-vinylacetate (EVA) containing 80–170 lm thickness of each soil pits have raised the internal temperature that leads towards the sanitation of substrate matrix.
-
Radiation‐grafted polymers for biomaterial applications. I. 2‐hydroxyethyl methacrylate: Ethyl methacrylate grafting onto low density polyethylene films
Low density polyethylene sheets (Cadillac Plastics Corp.) were pressed against highly polished chrome plates at 130"C, 0.7 MPa, for 3 min, and rapidly quenched by immersion in an ice water bath.
-
Abstracts of papers presented at an international workshop on management of soilborne pathogens sponsored by the United States-Israel binational agricultural r...
The treatments were carded out for 12, 27 and 47 days by covering the soil with three different plastic mulches: low density polyethylene sheet (LDPE), black gas virtually impermeable film (VIF), or black coextruded ethylenevinyl acetate-black PE film (COE).
-
Foamed Plastics
G., et al. (to General Tire & Rubber), "Method of Producing Low Density Rigid Sheets of Synthetic Plastic ,,,US 3'463,687 (Aug. 26, 1969) .
Indicates content that may require registration and/or purchase.