-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® FL-75 flowmeters combine shatter resistant, non-glass construction and laboratory precision accuracy at an economical price.
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 0.5 to 200 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: Designed for direct read flow rates, the FLD Series rotameter is a precision instrument embodying the inherent simplicity, versatility and economy of the classical rotameter. It is particularly suitable for metering carrier gases in chromatography, indicating and controlling
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: Malema Sensors
Description: Malema's 6000 series glass tube rotameters are designed according to VDI/VDE 3513 standards. Series 6000 glass tube rotameters are designed according to VDI/VDE 3513 standards. Its clear borosilicate tapered glass tube with scales help flow reading with great accuracy and ease.
- Pipe Diameter: 0.5 to 3 inch
- Gas Volumetric Flow Rate: 0.04 to 700 SCFM
- Liquid Volumetric Flow Rate: 0.0044 to 176.11470156 GPM
- Features: Differential Pressure Meter, Rotameter
-
-
Supplier: King Engineering Corporation
Description: liquid in the tank. As the rotameter controls a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is directly proportional to liquid depth. This device requires a source of compressed air (typically
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-1200 flowmeters provide a low-cost means of flow rate indication. They are designed for applications where precise accuracy requirements for metering are not imperative. These meters are ideal for fflow measurement applications of: purge service, sealed oil systems, bearing
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.34 to 15 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 200 psi
-
Supplier: Malema Sensors
Description: Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional plastic liner to handle tough and corrosive process fluids. Features Linear scales High
- Operating Temperature: -58 to 176 F
- Media Temperature: -58 to 572 F
- Media Temperature Range: -58 to 572 F
- Liquid Volumetric Flow Rate: 0.011 to 792.51615702 GPM
-
Supplier: King Engineering Corporation
Description: liquid in the tank. As the rotameter controls a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is directly proportional to liquid depth. This device requires a source of compressed air (typically
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The 150 mm High/Low Alarm Flow Meter with Optical Sensor Switch is a noninvasive means for detection of a HI or LOW flow. This sensor is ideal for signaling an alarm, cutoff valve, or other device when the float passes the detector (alarm, valve, etc. not included). The
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00173019 to 2.4695814 SCFM
- Operating Temperature: 32 to 158 F
- Operating Pressure: 200 psi
-
Supplier: Brooks Instrument
Description: include needle valve, flow controllers and alarms Available with 4-20 mA flow signal transmitter, and/or reed switch alarm signals or inductive alarms for high/low-flow conditions Benefits Engineered for repeatable accuracy in low-flow rate applications with
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Brooks Instrument
Description: The 2001 Series flow meters provide a means of indication at the lowest cost for non-corrosive flow applications. The tapered metering tube is integrally machined in the acrylic body while a standard direct reading scale engraved on the body affords maximum simplicity of installation
- Gas Volumetric Flow Rate: 0.0333333333333333 to 0.833333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
Supplier: Brooks Instrument
Description: tubes are compatible with most gases and fluids Float materials include black glass, 316 stainless steel, sapphire, Carboloy®, tantalum Magnification ensures scales are easy to read Sho-Rate™ 1350 / 1355 / 1358 features include: Three accuracy levels: 3% (low-flow Model 1355), 5%
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications High-strength steel construction
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Clark Solutions
Description: GR Series Glass Tube Variable Area Flowmeter, industrial flowmeter, liquid flow meters, 51 CCM to 66 LPM , water 21 CCM to 2 LPM, Series GR variable area type glass tube flowmeters are ideal for measuring low flow rates of liquids and gases. Standard unit
- Gas Volumetric Flow Rate: 0.001801048002975 to 2.33050847457627 SCFM
- Operating Temperature: 0 to 200 F
- Operating Pressure: 200 psi
- Media Temperature: 200 F
-
Supplier: Clark Solutions
Description: position, indicates the flow rate on a scale. This indicator assembly is equipped with a scale calibrated to the operating conditions in the system and additionally may contain alarm contacts or an analog output. Model DS20 is used for measuring and monitoring the flow of low
- Gas Volumetric Flow Rate: 0.00235404896421846 to 4.70809792843691 SCFM
- Operating Temperature: -80 to 200 F
- Operating Pressure: 40 to 160 psi
- Media Temperature: 392 F
-
Supplier: Orange Research, Inc.
Description: Fixed-Orifice Flowmeters Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.133333333333333 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Orange Research, Inc.
Description: PVC Filter & Flow Monitor Instruments Measure filter or flow performance with our unique instruments with PVC wetted parts. Save thousands of dollars with low-cost solutions. Whether you need local indication, a switch, or a transmitter for remote use, we have those solutions.
- Media Temperature Range: 32 to 120 F
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 200 psi
- Operating Temperature: 32 to 120 F
-
Supplier: Orange Research, Inc.
Description: Variable-Area Flowmeters Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 1 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: ERDCO Engineering Corporation
Description: Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: Clark Solutions
Description: The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated
- Gas Volumetric Flow Rate: 0.00235404896421846 to 4.70809792843691 SCFM
- Operating Temperature: 32 to 131 F
- Operating Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: ERDCO Engineering Corporation
Description: circuitry. These devices are magnetically coupled with the flow sensor. This results in complete isolation from the fluid stream.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 400 psi
- Media Temperature: -10 to 400 F
-
Supplier: Aalborg Instruments
Description: Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 250 F
- Operating Pressure: 0 to 200 psi
- Media Temperature: 32 to 250 F
-
Supplier: Aalborg Instruments
Description: Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 0.00511995 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 0 to 200 psi
-
Supplier: Clark Solutions
Description: The flow meter DS10 operates according to the proven variable area principle. The flowing media moves a float upwards against gravity in a conical measuring tube.The height of the float indicates the flow rate and maybe read off a burnt-in scale on the measuring tube. Optional
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0011 to 0.704 GPM
- Operating Pressure: 0 to 145.0377 psi
- Media Temperature: 212 F
-
Supplier: Gemu Valves
Description: unions. O-ring seals at the faces of the tube ensure reliable sealing between metering tube and union and provide stress-free sealing. The floats are available in stainless steel 1.4571, PP or PVDF (depending on flow medium and measuring range). The scale on the metering tube can be suited to
- Pipe Diameter: 0.393701 to 0.9842525 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 0.00011 to 7.04 GPM
- Operating Pressure: 11.603016 to 217.55655 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: and operation is a must. The KDV features a tempered glass measuring tube which is inert to most chemicals. This tube is suitable for measurement of both liquids and gases. Liquid flow ranges are available from 0.01 to 0.1 GPH through 265 to 2645 GPH water. Gas flow
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: Aalborg Instruments
Description: Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 31.7796610169492 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 0 to 150 psi
Find Suppliers by Category Top
Featured Products Top
-
The QVT allows for precise and accurate air flow measurement of differential pressure from 9 in WC down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
ideal for controlled dosing in industrial processes. » Excellent low-flow accuracy (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
to be able to respond to real-time demands. If the coolant temp is rising, flow needs to increase accurately to dissipate the heat into the system cooling loops. If the coolant temp is low, flow needs to decrease accurately to improve system efficiency. Monitoring flow rates at cooling path (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
Tough Ultra Mag Flowmeter Designed For Liquids, Slurries and Sludge With its rugged NSF-approved epoxy liner that also provides outstanding electrical insulating properties, the Ultra Mag® Flowmeter from McCrometer combines superior flow measurement accuracy in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Engineers concerned about the impact of a required system shutdown and costly cut-and-splice operations associated with installing full-bore liquid flow meters will find a free online Flow Meter Evaluation shows how the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
An offshore operator in South East Asia wanted to increase the reliability of its produced water injection flow measurement on their main line to increase enhanced oil recovery (EOR) performance on the asset. In addition the customer, recognizing an opportunity to improve efficiency, also wanted (read more)
Browse Flow Meters Datasheets for Panametrics -
The CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. Positioned as an alternative to impact meters and belt scales, the CentriFlow BWS capitalizes on the extreme accuracy of the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& Ability to handle low flow rates: The small rotameters can measure liquid flow rates down to 0.65 mL/min and gas flow rates down to 47 mL/min.
-
Recent Advances in Spray Combustion: Spray Combustion Measurements and Model Simulation > Coaxial Airblast Atomizers with Swirling Air Stream
Thus, the estimated values of the liquid flow rate after integration of the measured liquid flux radial profiles at z/DL = 26 was around 50% lower than the liquid flow rate measured by the rotameter ,but the difference decreased with the increase of …
-
Effect of a variation in perforation size on performance of sieve tray absorbers
The liquid flow , measured by low range and high range rotameters , had a maximum estimated errors of +- 2%.
-
Journal of Propulsion and Power > Characteristics of sprays produced by coaxial airblast atomizers
Integration of the measured radial profiles of liquid flux resulted in liquid flow rates lower than the value measured by the rotameter by around 50% at an axial distance of 120 mm from the nozzle exit.
-
Rotameters
The differential pressure in the liquid or gas (caused by the orifice plate) creates a relatively low flow through the rotameter that can be a measure of flow through the main pipeline.
-
LIGAMENT-CONTROLLED EFFERVESCENT ATOMIZATION
The liquid mass flow rates for the low -viscosity tluids were monitored using a Matheson 604 rotameter with a stainless steel tloat. while flow rates for the higher-viscosity tluids were measured using a Matheson 605 rotameter with a stainless steel float.
-
ZASMHBA0001189
Measurement of low liquid flows , such as in nitrogen-methanol systems, is best done with the rotameter system.
-
Tubular heat exchangers for helium refrigeration plant
Schematic diagram of the test bed: 1) heat exchanger; 2, 3) device with thermocouples in low -and high-pressure air flow ; 4) liquid differential pressure gages; 5) counter; 6) rotameter ; 7) diaphragm; 8) thermocouples; 9) pressure gages; 10) filter; 11) throttle valve …
-
Two-Phase flow instrumentation for nuclear accidents simulation
In Fig. 26 the estimated mass flow rates of air and water are compared with the values measured by the rotameters : the air mass flow rate is estimated with … … of 2%, while a lower accuracy characterizes the liquid flow rate prediction (the …
-
Design scope of the Z Plant Metal Control Facility, Project CGC-944
Instrument air flow i n the individual dip %ubes w i l l be regu- lated by a valve at the ' rotameter , High and low liquid level alarms ~211be incoqorated i n the liquid level.instrumentation, The lar level alarm i …
Indicates content that may require registration and/or purchase.