-
Supplier: Integrated Device Technology
Description: The 501A is the most cost effective way to generate a high quality, high frequency clock output from a lower frequency crystal or clock input. It is designed to replace crystal oscillators in most electronic systems. Using Phase-Locked Loop ( PLL ) techniques, the device
- TJ: -40 to 85 C
- Pin Count: 8 #
- Supply Voltage: 3.3 V
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the device performs any-to-any frequency conversion. From any input clock
- Device Type: Clock Generator
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the device performs any-to-any frequency conversion. From any input clock
- Device Type: Clock Generator
- Features: Other
-
-
Supplier: Integrated Device Technology
Description: The 501 Loco™ is the most cost effective way to generate a high-quality, high-frequency clock output from a lower frequency crystal or clock input. The name LOCO stands for Low Cost Oscillator, as it is designed to replace crystal oscillators in most electronic
- TJ: -40 to 85 C
- Pin Count: 8 #
- Supply Voltage: 3.3 V, 5 V
- Package Type: TSSOP
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BiCMOS, HIGH FREQUENCY, ULTRA LOW NOISE, CLOCK BUFFER / MULTIPLIER / DIVIDER MONOLITHIC SILICON
-
Supplier: Integrated Device Technology
Description: The 8752 is a low voltage, low skew LVCMOS clock generator. With output frequencies up to 240MHz, the 8752 is targeted for high performance clock applcations. Along with a fully integrated PLL , the 8752 contains frequency configurable outputs and an external
- TJ: 0 to 70 C
- Pin Count: 32 #
- Supply Voltage: 2.5 V, 3.3 V
- Device Type: Buffer
-
Supplier: Integrated Device Technology
Description: The 87972I is a low skew, LVCMOS / LVTTL Clock Generator. The 87972I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87972I is a highly flexible device. Using the crystal oscillator input, it can be used to generate clocks for a system. All of these
- TJ: -40 to 85 C
- Pin Count: 52 #
- Supply Voltage: 3.3 V
- Device Type: Buffer
-
Supplier: Microchip Technology, Inc.
Description: The ZL30254 is a high-performance, cost efficient, precision clock multiplier optimized for Ethernet applications that demand low-jitter clock generation. The ZL30254 accepts two input reference clocks both 8kHz or 25MHz and performs clock multiplication
- Device Type: Clock Generator
- Features: Other
-
Supplier: Silicon Labs
Description: frequency synthesis. The device provides virtually any frequency translation combination across this operating range. The Si5328 input clock frequency and clock multiplication ratio are programmable through an I2C or SPI interface. The Si5328 is based on Silicon
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.008 to 808 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811778-87973DYILF Packaging: Tray Type: Clock Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 125MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 125 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, TTL
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736713-91857AGLF Packaging: Tube Type: Clock Driver Mounting Style: SMD Frequency - Max: 230MHz Input: LVCMOS Output: SSTL-2 PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits
- Supply Voltage: 2.3 to 2.7 volts
- Output Frequency: 230 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 814424-LMX2492RTWR Packaging: Reel Type: Frequency Synthesizer (RF) Mounting Style: SMD Frequency - Max: 14GHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Supplier
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 14,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721915-8402AYLF Packaging: Tray Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 350MHz Input: Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories:
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 350 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS, TTL
-
Supplier: Cirrus Logic, Inc.
Description: low-jitter 6 – 75 MHz output clock from a jittery or intermittent 50 Hz to 30 MHz clock source Clock generation/frequency synthesis Generates a low-jitter 6 – 75 MHz clock relative to 8 – 75 MHz reference clock Highly accurate PLL
- Supply Voltage: 3.3 volts
- Output Frequency: 6 to 75 MHz
- Device Type: Clock Generator
- Bus Interface: I2C, SPI
-
Supplier: Rochester Electronics
Description: SI5392 - 12-Channel, Any-Frequency, Any-Output Jitter Attenuator/Clock Multiplier with Ultra-Low Jitter
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The Si5325/26 development board supports simplified evaluation of the Si5326 jitter attenuating clock and Si5325 low-jitter clock multiplier devices.
- Category: Development Board
-
Supplier: RS Components, Ltd.
Description: housed in a 64-Pin QFN package (9x9mm) - Each DSPLL generates any output frequency from any input frequency. - Input frequency range:. - Differential: 8 kHz to 750MHz. - LVCMOS: 8 kHz to 250MHz. - Output frequency range:. - Differential: up to 712.5MHz. - LVCMOS: up to
- Input Frequency Range: 750 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM ZL30244 HERE The ZL30244 is a flexible, high-performance, clock multiplier/generator. From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 1,035 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Cost Frequency Multiplier, SOIC-8 Narrow Body, 2500-REEL Product overview: P2084AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Frequency: 312 MHz
- Operating Temperature: 0 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The Si5386A is an ultra-low phase noise jitter attenuating clock multiplier optimized for wireless applications which demand the highest level of integration and phase noise performance with ultra-small form factor and power consumption. The Si5386A accepts 4 clock inputs
- Frequency Range: 0.000000001 to 2.94912 GHz
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD9228 is a quad, 12-bit, 40/65 MSPS analog-to-digital con-verter (ADC) with an on-chip sample-and-hold circuit designed for low cost, low power, small size, and ease of use. The product operates at a conversion rate of up to 65 MSPS and is optimized for outstanding dynamic
-
Supplier: Richardson RFPD
Description: multiplies the sample rate clock for the appropriate LVDS serial data rate. A data clock output (DCO) for capturing data on the output and a frame clock output (FCO) for signaling a new output byte are provided. Individual-channel power-down is supported and typically consumes
- Category: Development Board
-
Supplier: Renesas Electronics Corporation
Description: RC oscillator, voltage level translator, and four output power MOS switches. The oscillator, when unloaded, oscillates at a nominal frequency of 10kHz for an input supply voltage of 5.0V. This frequency can be lowered by the addition of an external capacitor to the “OSC” terminal, or
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 12 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ACCES I/O Products, Inc.
Description: input expansion card use, as described previously, or as separate digital outputs. COUNTER/TIMER The card contains a type 8254 Counter/Timer which has three 16-bit programmable counters. Counter/ Timer 0 is enabled by a digital input and uses either an internal 100 KHz clock or an external
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: ValueTronics International, Inc.
Description: logical pattern of channels 1, 2, and 3 (AUX1 on TDS520A/524A) plus clock edge on channel 4 (AUX2 on TDS520A/524A). Triggerable on positive or negative clock edge. SETUP AND HOLD: Trigger on violations of both setup time and hold time between clock and data which are on separate
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Advanced Micro Devices, Inc.
Description: unmatched multitasking and pure core performance with "Bulldozer" architecture New 32 nanometer die shrink designed to reduce leakage for improved efficiency, increased clock rate headroom and improved thermals Can deliver cores and performance you need without raising the power requirements
Find Suppliers by Category Top
Featured Products Top
-
stability. This component features a low power consumption of 0.5 µA and maintains a stability of ±5ppm across a temperature range of -40°C to +85°C. Features: Frequency: 32.768 kHz Built in TCXO sensor (read more)
Browse IC Clocks Datasheets for ECS Inc. International -
212.5 MHz frequency for LVDS (Low Voltage Differential Signaling) oscillators are crucial for specific high-speed, high-precision applications. Learn how Aker’s LVDS oscillators perform at a faster rate and exhibit low jitter to maintain efficient system performance. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock. It is designed around Analog Devices’ AD9545 and HMC7044 and greatly simplifies clock distribution (read more)
Browse Motor Controllers Datasheets for DigiKey -
frequency in fast mode of 400 kHz, the built-in word address register is incremented automatically after each written or read data byte. Beyond standard RTC-functions like year, month, day, weekday, hours, minutes, seconds information, the RV-3129-C3 offers highly versatile Alarm and Timer-Interrupt function, programmable Clock-Output and Low-Voltage Detector. (read more)
Browse IC Timers Datasheets for Micro Crystal AG -
As High-Speed Current Steering Logic (HCSL) clock drivers are being adopted by next-generation advanced interfaces, there is an emphasis for Low-Power HCSL (LPHCSL) oscillators to provide a power-saving alternative with high stability. Learn (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The ECS-2520MVLC low-current oscillator with a stability rating of ±50 ppm over -40°C to +85°C. It is compatible with a 1.8V, 2.5V or 3.3V power supply, and is available in a variety of output frequencies suitable for a wide array of clocking applications. The lowest current (read more)
Browse Oscillators Datasheets for ECS Inc. International -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Background: One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
package, the series helps engineers address board-space constraints while meeting demanding reference-clock requirements. Both series offer LVDS and LVPECL differential output options. The S1A 2.0 × 1.6 mm LVPECL version achieves phase jitter as low as 27 (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
A PLL clock frequency multiplier using dynamic current matching adaptive charge-pump and VCO frequency reuse
Abstract: A 3.5 times PLL clock frequency multiplier for low voltage different signal (LVDS) driver is presented.
-
A PLL frequency multiplier for LVDS transmitter
The results show that the PLL clock frequency multiplier has lower noise and short capture time, and performs 3.5 times frequency relation between input clock and output clock.
-
A low-area, low-power programmable frequency multiplier for DLL based clock synthesizers
Abstract—A simple low-area and low -power clock frequency multiplier is proposed for Delay Locked Loop (DLL) based clock synthesizers.
-
An 800-MHz embedded DRAM with a concurrent refresh mode
A command multiplier em- ploys low frequency phased clock signals to generate the clock, commands, and addresses at rates up to 4 .
-
A 2.5GHz 5.4mW 1-to-2048 digital clock multiplier using a scrambling TDC
A scrambling TDC is proposed to mitigate dithering jitter accumulation in clock multipliers with low reference frequencies .
-
LPC2880/LPC2888 User manual
For lower power operation, choose the settings that give the lowest frequency of the multiplier output clock (in the range of 275 and 550 MHz).
-
Clock generation & distribution for a 45nm, 8-core Xeon® Processor with 24MB cache
For a target PLL frequency, the cascaded PLL selects the highest frequency reference clock and the lowest multiplier to minimize the PLL lock time.
-
A 5.1 ns, 5000 gate, CMOS PLD with selectable frequency multiplication and in-system programmability
By providing an on-chip frequency multiplier , a lower fre- quency system clock can be utilized while maintaining a high internal clock rate.
-
Input coupling and guided-wave distribution schemes for board-level intra-chip guided-wave optical clock distribution network using volume grating coupler tech...
The use of simple local clock multipliers to multiply lower - frequency global clock signals to higher-frequency local clock signals [I] results in the amplification of any jitter at the multiplier input [2].
-
A Low-Power Digital DLL-Based Clock Generator in Open-Loop Mode
Index Terms—DLL dithering, DLL-based clock generator, fre- quency multiplier , low power, multiphase clock generator.
Indicates content that may require registration and/or purchase.