-
Supplier: ValueTronics International, Inc.
Description: industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: Frequency Range Min: 10.0 MHz
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Generator Type: Function, Signal, Sweep
- Device Type: Generator
-
Supplier: NTi Audio AG
Description: surround-sound test sequences for the verification and adjustment of professional digital environments including Dolby Digital, Dolby E and DTS installations. The internal low-jitter clock generator can be synchronized to AES3, DARS, Word Clock and Video signals. Measurement of
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: InspectorTools
Description: two ultrasonic bands; 16 kHz-24 kHz (low) and 34 kHz-42 kHz (high). Additionally it has the capability to function like a stethoscope, using an industry-exclusive acoustic band, 0-10kHz. When combined with the ultrasonic sound generator, the SoundBlaster® (Included), the Tru
-
-
Supplier: NTi Audio AG
Description: Signals MR2 and MR-PRO Sine Minirator generates pure sine waveforms at user-selectable frequencies and amplitudes. The frequency steps interval can be set to as low as 0.1Hz. Selectable frequencies from 10 Hz to 20 kHz Level range from -80 to +18 dBu Sweep The start/stop
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: Electric Generators Direct
Description: Maintains Footprint Of Other Brands •Reduces sounds levels and allows for easy installation 1131cc Generac ISM Heavy-Duty Diesel Engine •Full pressure lubrication & Low oil pressure shutdown Low RPM Speed Control •Allows the generator to operate at a constant speed of
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI V-Twin Engine w/ Cast Iron Cylinder Wall •Largest engine in air-cooled RV power generation •Full pressure lubrication & Low oil pressure shutdown Solid-State,
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life •Full pressure lubrication & Low oil pressure shutdown Solid-State,
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life •Full pressure lubrication & Low oil pressure shutdown Solid-State,
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Bacharach, Inc.
Description: Detects leaks of any gas type, but can also be used for thermal expansion valves and steam traps Optional noise-cancelling headphones and SoundBlaster® for utmost confidence when finding leaks Visual and audible indicators include an LED scale and a headphone jack The Tru Pointe® Ultra is a
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Cirrus Logic, Inc.
Description: enhancement DSP is included with multiple preset algorithms. Virtual surround sound widens the stereo speaker audio image, HD Bass enhances low frequencies, and ReTune™ flattens the frequency response of the speaker or microphone path. A configurable DSP includes additional
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Cirrus Logic, Inc.
Description: enhancement DSP is included with multiple preset algorithms. Virtual surround sound widens the stereo speaker audio image, HD Bass enhances low frequencies, and ReTune™ flattens the frequency response of the speaker or microphone path. A configurable DSP includes additional
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Cirrus Logic, Inc.
Description: stereo, single-ended analogue inputs Digital microphone interface Integrated low noise MICBIAS Integrated LDO to generate MICVDD supply Programmable ALC / Limiter and Noise Gate Programmable Audio Enhancement DSP with Presets Virtual Surround Sound ReTune™ frequency
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Westerbeke Corporation
Description: The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO® series gasoline generators have cut carbon monoxide emissions by
- Wattage: 5,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO® series gasoline generators have cut carbon monoxide emissions by
- Wattage: 4,200 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO® series gasoline generators have cut carbon monoxide emissions by
- Wattage: 5,400 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO® series gasoline generators have cut carbon monoxide emissions by
- Wattage: 6,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Vestas Wind Systems A/S
Description: operating temperature range -20˚C to 40˚C SOUND POWER Maximum 105 dB* * Noise modes available ROTOR Rotor diameter 100 m Swept area 7,854 m² Air brake full blade feathering with 3 pitch cylinders ELECTRICAL Frequency 50/60 Hz Generator type 4-pole (50 Hz)/6-pole (60 Hz) doubly
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 1,800,000.0000000033 to 2,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Busch Vacuum Solutions
Description: vapor handling capabilities – the basic condition for drying processes. Long service intervals and significant energy savings can be achieved through intelligent management of three frequency converter modes: “normal”, “boost” for an unrivalled pumping speed, and “idle” for unbeatable
- Ultimate Operating Vacuum: 0.06750573798771 torr
- Pumping Speed: 10.584 to 24.696 CFM
- Operating Temperature: 40 to 100 F
- Motor Power: 1.00516528867711 HP
-
Supplier: Nordex AG
Description: 141 metres. Stable sound power levels Despite the substantial increase in output, sound power levels have remained stable at 105 dB(A). What is more, Nordex offers numerous noise-optimised operating systems for particularly noise-critical locations. Thank to the improved sector-cut-out
- AC Prime Power Rating (Watts): 3,599,999.999999999 watts
- Output Options: AC Single Phase Power
- Orientation: Horizontal Axis
- Features: Wind Turbines
-
Supplier: InspectorTools
Description: two ultrasonic bands; 16 kHz-24 kHz (low) and 34 kHz-42 kHz (high). Additionally it has the capability to function like a stethoscope, using an industry-exclusive acoustic band, 0-10kHz. When combined with the ultrasonic sound generator, the SoundBlaster® (Not Included), the Tru
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics An explosive combination of patented technology, the Impulse® 115P is an excellent choice for clubs, touring bands, professional sound companies and houses of worship. This impressive powered subwoofer utilizes a 15 inch Low Rider® high power woofer with Kevlar®
-
Supplier: InspectorTools
Description: connected to the cable with test leads or optional clamp Active Mode Depth measurement up to 16’ (4.9m) Semi-automatic gain control – fast signal location and control 33 kHz active frequency – best frequency for general locating Precise pinpointing of buried services and exceptionally
-
Supplier: Isotech, Inc.
Description: Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Busch Vacuum Solutions
Description: of the Mink MV series. The optimized sound insulation of the Mink MV is manufactured according to the latest developments in acoustic design. The low sound levels generated allow operation in the immediate vicinity of workstations. The sophisticated design of Busch claw vacuum
- Ultimate Operating Vacuum: 30 torr
- Pumping Speed: 23.5 to 47 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2.8 HP
-
Description: with the same performance characteristics. Quiet: Modern sound engineering: only half as loud (78 db(A) versus 84 db(A)) Economical: Cuts costs for: shipping (low weight), packaging (smaller), electrical installation (smaller cross sections and smaller circuit protection devices),
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Leybold USA Inc.
Description: sizes. Frequency converter drive (optional): Black box FC drive enables Speed control Monitoring (RS485 interface) Constant pumping speed independent of mains frequency Soft start w/o inrush current Even lower noise and vibration levels than a 1-phase motor 1-phase power supply 180 …
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: sizes. Frequency converter drive (optional): Black box FC drive enables Speed control Monitoring (RS485 interface) Constant pumping speed independent of mains frequency Soft start w/o inrush current Even lower noise and vibration levels than a 1-phase motor 1-phase power supply 180 …
- Mechanical: Rotary Vane
-
Supplier: Microchip Technology, Inc.
Description: device clock RTC with Gregorian calendar mode, waveform generation in low-power modes RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency variations 32-bit low-power Real-time Timer (RTT) High-precision 4/8/12 MHz internal RC oscillator with 4 MHz
- Clock Speed: 300 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 512 KB
- Number of Timers: 12
-
Supplier: TMP Pro Distribution
Description: feedback and PWM modulation circuits enable fast recovery on peak transients, accurate reproduction of low-level detail, and precise tracking of low-frequencies at high power levels for maximum subwoofer output. Power Rating: 215W/Channel @ 8 Ohms Stereo 350W/Channel @ 4 Ohms Stereo
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: feedback and PWM modulation circuits enable fast recovery on peak transients, accurate reproduction of low-level detail, and precise tracking of low-frequencies at high power levels for maximum subwoofer output. Power Rating: 440W/Channel @ 8 Ohms Stereo 775W/Channel @ 4 Ohms Stereo
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: feedback and PWM modulation circuits enable fast recovery on peak transients, accurate reproduction of low-level detail, and precise tracking of low-frequencies at high power levels for maximum subwoofer output. Power Rating: 375W/Channel @ 8 Ohms Stereo 650W/Channel @ 4 Ohms Stereo
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Excellent Electrical Conductivity: Low contact resistance and low voltage drop effectively reduce power energy loss, ensure efficient and stable transmission of excitation current, and guarantee the full-load operation efficiency of the generator set. Superior Wear (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
43 GHz, the CAMS9K40G combines wide frequency coverage, -120 dBm to +17 dBm output power, and low phase noise in a space-saving benchtop platform. Built-in AM, FM, PM, and pulse modulation make it suitable for receiver sensitivity testing, radar signal simulation, component characterization, and (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Vibrational movement of a pair of piezoelectric oscillators along a string
The electrodes of both piezoelements were connected par allel to a low frequency sound generator , which ensured their synchronous excitation at the same fre quency.
-
Resistance change of thin metal layers through charging
Therefore, the AC voltage through a small tone frequency generator in voltage divider circuit was generated, by the through quite low Heiz- and anode voltage was reached such a small vibration amplitude Nichtlinearifat didn't play any daB that Oberwellen had caused.
-
Directed energy technologies; weaponization and barrier applications
Infrasound - very low frequency sound generators could be tuned to incapacitate humans, causing disorientation, nausea, .
-
http://www.enggjournals.com/ijet/docs/IJET13-05-06-118.pdf
Acoustic Energy Harvesting Using Piezoelectric Generator for Low Frequency Sound Waves Energy Conversion .
-
IJET Volume 5 Issue 6
Acoustic Energy Harvesting Using Piezoelectric Generator for Low Frequency Sound Waves Energy Conversion .
-
IJET Abstract
Acoustic Energy Harvesting Using Piezoelectric Generator for Low Frequency Sound Waves Energy Conversion .
-
Lightweight low-frequency woofer for active sound control in payload fairings
A typical low - frequency audio sound generator (i.e. loudspeaker) consists of two key components: an actuator and a .
-
Acoustic signaling in fish
The perspectivity of using generators of such low frequency sounds for control of fish behavior (Atlantic cod, Salmo salar, king salmon Oncorhynchus tshawytscha, rainbow trout O. mykiss, and eel Anguilla anguilla) was demonstrated not only during tests in aquariums and basins, but …
-
PIV Measurements of the Steady Flow on Air-modulated Speaker--《Engineering & Test》2009年03期
WU Jian-Xing BAI Chun-Hua MA Yu-Xiang (National Key Lab of Explosion Science and Technology, Beijing Institute of Technology, Beijing 100081};Development of a pneumatic valve for low frequency , high intensity sound generator [J];Applied Acoustics;2006-01 .
-
THE INFLUENCCE OF SOUND UPON THE LIGHT AND COLOUR SENSIBILITY OF THE EYE
As such served the sound from B generator of low frequency , the tone of which was equal to 2100 cycles per second, the intensity of the sound being about 100 decibells.
Indicates content that may require registration and/or purchase.