-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube CO70 Contact Oil is ideal for use on contacts with low contact pressures and in applications where minimal migration is required, such as brushes, bearings, jack plugs, push-button switches, and relays. It is also suitable for lubricating
- Functions: Bearing Lube
- Industry Applications: Electrical / Electronic
- Type: Fluid / Oil
-
Supplier: Westerbeke Corporation
Description: temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush muffler and
- Wattage: 7,000 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush muffler and
- Wattage: 5,000 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
-
Supplier: Westerbeke Corporation
Description: hi-coolant temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush
- Wattage: 4,200 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: shut-downs – hi-coolant temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch
- Wattage: 5,800 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Compact Design Easy to Install For Horizontal or Vertical Pipes Rugged Construction Accuracy ± 3 % Full Scale Rangeability 6 to 1 Flow Rates up to 3000 GPM Liquid or 20000 SCFM Gas Low Pressure Drop Optional Alarms and Output Signals The RCM is a differential
- Operating Pressure: 180 psi
- Media Temperature: -30 to 212 F
- Media Temperature Range: -30 to 212 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Monitoring for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use on transcritical CO2 refrigeration systems. Oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
suitable for application in hazardous areas (Explosion protection) sensitive infinitely variable speed control for the precise positioning of loads easy operation suitable for lube-free operation frequent switching and extended duty (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
Airflow proving switch Fireye flame safeguard Fused disconnect switch High and low temperature controls Mild weather thermostat High and low gas pressure limits (read more)
Browse Datasheets for Hartzell Air Movement -
lubrication either due to contaminated oil, rapid ageing, or unsuitable quality for use in high speed machines. Be pro-active, ensure you use a lubricant that is designed for the high mechanical loading, varying pressure, high temperatures, and exposure to oxygen and moisture in your machine. A reduction in (read more)
Browse Industrial Lubricants Datasheets for Aerzen USA Corp. -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
and low loss iron core design, operating efficiency ≥ 98%, energy-saving and consumption reducing; The whole machine has passed multiple certifications, and the core components have undergone rigorous testing such as 72 hours of aging. It has zero factory failures and is suitable for harsh scenarios such as mines and oil fields. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
PL FINAL DESIGN REPORT. VOLUME I. PLANT DESIGN
Hand ti-ip Solenoid trip High back pressure trip Low lube oil pressure switch Oil purifier Couplings .
-
Department of Water Resources' notice of intention to file an application for certification of DWR Bottle Rock. Final report
4) Low lube oil pressure switch to s h u t down u n i t and start .
-
Aging assessment of essential HVAC chillers used in nuclear power plants
Later LER indicated failure may be under voltage caused by wrong smaller capacity fuse in Chiller B. Loose wire on the low lube oil pressure switch .
-
A Practical Guide to Compressor Technology 2nd Edition
If an auxiliary lube oil pump is supplied, the low lube oil pressure alarm switch can be wired to sound the alarm and start the auxiliary pump simultaneously.
Indicates content that may require registration and/or purchase.