-
Supplier: Carr Lane Manufacturing Co.
Description: Edge Clamps grip the side of a workpiece, pushing forward and downward simultaneously. Ideal when clamping from above is difficult. These clamps sit low, but clamp high, just below the cutter path for maximum rigidity, to reduce vibration. Horizontal force is 94% of total force, while
- Clamping Width: 1.26 to 2.205 inch
- Clamping Force: 790 to 9,300 lbs
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Carr Lane Manufacturing Co.
Description: of clamping and unclamping position. The top-flange version shown here allows low-profile built-in mounting, using either standard fittings or manifold mounting.
- Clamping Force: 41 to 407 lbs
- Clamp type: Hook / Swing Clamp
- Application: Metalworking
- Actuation: Pneumatic
-
Supplier: Garage Equipment Supply
Description: pull-out top lift platform Pneumatic safety locks Equalization torsion bar Hardened pivot pins with "Zirk" fittings Open center design Ergonomic controls Low profile Dual hydraulic cylinders
- Capacity: 7,000 lbs
- Stroke: 72 inch
- Width: 81 inch
- Type: Vehicle / Service Lift
-
-
Supplier: Lift Products, Inc.
Description: Adjustable Lower Limit Switch Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Tilting Top Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters 24 Volt D.C.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch 24 Volt D.C. Power Unit Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: JETSEAL, Inc.
Description: improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350 F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and systems, and cryogenic components
- Temperature: -320 to 1,350 F
- Pressure: 5,000 psi
- Outside Diameter: 0.461 to 46.127 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Westerbeke Corporation
Description: A truly low profile 7.6 kilowatts. Quiet and Compact Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 7.6 BTD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 7,600 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: A truly low profile 5.0 kilowatts. Quiet and Compact Operating at 1500 RPM with a tuned air intake silencer and four point vibration mounts, the 5.0 BCD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 5,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: A truly low profile 5.5 kilowatts. Quiet and Compact Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 5.5 BCD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 5,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: A truly low profile 5.7 kilowatts. Quiet and Compact Operating at 1500 RPM with a tuned air intake silencer and four point vibration mounts, the 5.7 BTD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the
- Wattage: 5,700 watts
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
maintenance costs are relatively low. Quick connectors have a wide range of applications in different fields. In industrial manufacturing, quick couplings are used to connect various fluid pipelines, such as hydraulic pipelines, pneumatic pipelines, and chemical pipelines, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
-abrasive to the machine’s shaft and can accommodate shaft runout. Instead, the wear is transferred to its replaceable polymer rotors. With its impressively low profile, the AH Type-2 answers the common question: “How are we going to fit a mechanical seal in such a small space?” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two Buna-N O-rings (one underneath the 17/64" round head (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
) delivers exceptional strength while maintaining a slim profile. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free performance even under severe pressure surges, with end-to-end reliability from fitting to hose body. Multi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SC) provides reliable strength for medium-to-high pressure hydraulic applications. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free transmission under pulsating loads, with consistent safety performance from fitting to hose body. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350°F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Greensboro, NC, Selects Filters with Patented Air/Water Backwash
And, the system's low head filter design, fit the hydraulic profile .
-
Greensboro, NC, Selects Filters with Patented Air/Water Backwash
And, the system's low head filter design, fit the hydraulic profile .
-
Shopping In Mechanics Tools - Big Bruin
Standard, full-rise style Extendable pull-out top lift platform Pneumatic safety locks Equalization torsion bar Hardened pivot pins with Zirk fittings Open center design Ergonomic controls Low profile Dual hydraulic cylinders Model Number: 5175144.
-
Shopping In Mechanics Tools - Big Bruin
Standard, full-rise style Extendable pull-out top lift platform Pneumatic safety locks Equalization torsion bar Hardened pivot pins with Zirk fittings Open center design Ergonomic controls Low profile Dual hydraulic cylinders Model Number: 5175144.
-
Calculation set for design and optimization of
vegetative soil covers Sandia National Laboratories,
Albuquerque, New Mexico.
Conditioned data were then fitted mathematically with low -order polynomials to obtain numerical arrays for determining the hydraulic properties of the soil profile .
-
NORINCO Type 90 armoured personnel carrier family
All-welded steel armour hull with lower profile providing the crew with better protection Powered by a KHD BF8L413F air-cooled diesel engine developing 320 hp Fitted with a hydraulic gearbox inclusive of a hydraulic converter with locking clutch Fully hydraulic yoke…
-
Manual transforming technique
…to 838 pressing hardnesses 364 pressing auxiliaries 695 principle of virtual displacements 209 prismatic plane 449 profile forms extruders 664 process variants 359 testing device 294 Pulsating blank holder 342 powder metallurgy … 825 824 825 Axialkolben- hydraulic system Zahnrad- PVD 426 449 .
-
Hydraulic model calibration for extreme floods in bedrock‐confined channels: case study from northern Thailand
The equations were applied to both the 2002 low -flow and 2001 flood events, and in each case utilized the mean R from the cross-sections exhibiting stage evidence used to fit the profile in the hydraulic model.
-
Number panels for the construction operation
…foot rotatable boom for works by obstacles • Kran boom with hydraulic cable drum, tools •, backhoe (TL) •, Lade-(Klapp … spoon • Grabenräum- and profile spoon • particular accessory, e.g., hydraulic hammers, and hydraulic termination … 28) • ramming-drilling device .
Indicates content that may require registration and/or purchase.