-
Supplier: Visual Sound, Inc.
Description: low radiation, space saving and feature low power consumption. NTSC and PAL Television Standards are supported and automatically detected. Both models have two Composite Video, one YC and three Stereo Audio Inputs. The Composite Video Inputs are automatically terminated. Also,
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: normal eye level. Also included is an integrated swivel stand on the rear of both units to allow table top use if desired. Both models feature high brightness, Active Matrix LCD Displays with wide viewing angles and excellent contrast ratios. They are flicker-free, low
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: flicker-free, low radiation, light weight, space saving and features low power consumption. Portable Flicker-free Low radiation Lightweight Space saving Low power consumption NTSC and PAL-supported Horizontally Reversible Image Vertical Flippable Image Mono
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
-
Supplier: Visual Sound, Inc.
Description: TV One Active Matrix 19" LCD Monitor in a Rackmount Frame Inputs: 2x C-V on BNC Loop-Thru, S-V, 3x Stereo Audio and PC up to SXGA. Optional Input Expansion Modules for Analog HDTV, DVI or SDI Inputs. NTSC-PAL Auto Detection LM-1911R is a high performance Color LCD Monitor
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Larson Electronics LLC
Description: The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging camera has a 1500'
-
Supplier: Sentinel
Description: FEATURES Rugged and Reliable Nylon holster or optional see-through holster Removable rubber sleeve for extra protection Water resistant Low power technology (600 hour operation) LCD Screen can be rotated 180o Battery life indicator Large display with backlight Top alarm indication (Can
- Detectable Activity Range: 45 to 0.0013 KeV
- Type of Monitoring: Area Monitoring, Personnel Monitoring
- Features: Audio Alarm/Indicator, Memory for Data Storage
- Computer Interface: Computer
Find Suppliers by Category Top
Featured Products Top
-
loop or a 0-10V interface. A completely isolated power supply eliminates any ground loop or electrical interaction problems when multiple units are connected to the same controller. Low power consumption makes the CO2-2000 perfect for battery-operated or other power-sensitive applications. The (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
one 12 V power supply fit in a single 2U 19” rack mountable enclosure. The controls of the power modules are on the front panel. The back panel contains SHV-type plugs for the high voltage output and 4 mm banana jacks to easy monitor the control voltage with external voltmeter. Low-RPM 60 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
. The EMF measuring device is equipped with a built-in electromagnetic radiation sensor that displays the radiation value on the LCD screen. You can take appropriate precaution or take effective measures against the electromagnetic radiation according to the test result. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse EMF Meters Datasheets for PCE Instruments / PCE Americas Inc. -
market requirements. Fast response, high PSRR and enhance power package for LDO regulators ICs for use in HVAC control modules, engine control units, door control modules and LCD monitor-type applications. (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
coefficient Tk<-0,06%/K), stable long term operation of up to +150°C SiC photodiodes features & types High responsivity - 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
fiber optic sensors, temperature measurements can be made in the most challenging environments. Fiber optic sensors are electrically passive, immune to EMI and high voltages, generally chemically inert and non-corrosive, and tolerant or radiation. And because the optical fiber sensors are very (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
, communication systems, and other sensitive loads. Intelligent LCD Digital Display & Smart Control System The Smart Voltage Stabilizer adopts an intelligent control system with a high-definition LCD digital (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
receivers, tracking systems, and integrated GNSS modules. The active architecture with high gain (~28 dB LNA) provides good signal reception even in low signal situations. Key Features : Frequency bands: L1 (1575.42 MHz) and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Intuitive Operation for Faster Setup Integrated digital LCD display for clear voltage and current monitoring (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
CR4 - Blog Entry: More Controversy over Cell Phone Radiation
I am glad there are now lower radiation emmissions LCD monitors now.
-
Information Hiding
Monitor buyers should not assume that so-called low - radiation monitors , or even LCD screens, provide any Tempest protection; we found that some modern TFT-LCD laptop displays give clearer reception than many cathode ray tubes.
-
New method of LCD display viewing angle designation | Hargas | Advances in Electrical and Electronic Engineering
Most people think that LCD monitors are low or zero in radiation .
-
Electromagnetism radialization protection in interior design
…or the side of mainframe faces can not be placed toward the human, cannot easily demolish the mainframe, similarly the maincase and monitor's behind cannot face the corridor and the entrance. computer's LCD screen monitor also will be better for low radiation .
-
Contract manufacturer selection by using the process incapability index C pp
TFT- LCD is a flat, lightweight, low radiation appliance with lower electricity consumption than traditional monitors , and thus it is considered superior to CRT.
-
Research proposal
The Effect of In Utero Exposure to Electromagnetic Radiation from Laptop
Computers
Sarah H. Khan
Infant Development
…depending on the distance or proximity of the user to the screen, it can cause significant exposure to EMF.5 However, the radiation emitted by laptop and LCD screens is much lower than that produced by … Ray Tube (CRT) desktop monitor screens.
-
Red eyes of PC users due to the effects of non-ionized electromagnetic radiation
We demonstrated that under the same ergonomics and operating conditions, TRC monitors cause a higher heating and greater pigmentation in the users eyes as compared to LCD screens, due to the higher low frequency radiation .
-
Cypress's New Auto-Tuning Solution said to Revolutionize Touch-Sensing Design
The low -power devices provide best-in-class immunity to conducted and radiated noise and extended battery life in applications such as mobile handsets, Bluetooth headsets, multimedia buttons, LCD TVs and monitors , printers and more.
-
Rendering high dynamic range images by using integrated global and local processing
…range exceeding 9 orders of magnitude.1 Advance- ment in high dynamic range (HDR) imaging technology has enabled us to recover high dynamic range radiance maps from photographs,2 … limited because of the low dynamic ranges (LDR) of CRT or LCD monitors .
-
Basic course radiation protection
Actually, the low radiation exposure by the television more on the radioisotopes 40K and uranium with its following products is to return to the glass of the television tube as on the soft roentgen braking radiation . .... The modern television devices with plasma display or LCD -screen (Liquid Crystal display) even generate no X-rays.
Indicates content that may require registration and/or purchase.