-
Supplier: SAE International
Description: The paper discusses investigations into improving the full-load and transient performance of the Ultraboost extreme downsizing engine by the application of the SuperGen variable-speed centrifugal supercharger. Since its output stage speed is decoupled from that of the
-
Supplier: SAE International
Description: loss varies. At low rotational speeds the gap between the plates is filled with ATF (Automatic Transmission Fluid) and spin loss increases linearly with the rotational speed. At higher speeds the ATF layer, which is held together primarily by surface tension, begins to
-
Supplier: Caterpillar Oil & Gas
Description: facing front 79.0 mm (3.11 in) connection Control System Electronic governing, PTO speed control Programmable rating Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A4 engine management system integrates speed
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Programmable low and high idle Electronic diagnostics and fault logging Programmable monitoring system (engine speed, temperature, pressure) J1939 broadcast (diagnostic and engine status) Electronic installation kit (connectors, PINS, sockets) (nonhazardous environment only) Certified
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cold mode start strategy Automatic altitude compensation Fuel cooled ECU Power compensation for fuel temperature Programmable low and high idle Electronic diagnostics and fault logging Programmable monitoring system (engine speed, temperature, pressure) J1939 broadcast (diagnostic and
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
Find Suppliers by Category Top
Featured Products Top
-
construction of Lowell roller clutches make them easy to integrate into a variety of new machine designs and plant operation retrofits. Applications include to protect equipment and material, to select speed or power source, to produce or alter motion, and to prevent motion. Four types (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
airflow to be directed in a particular direction. The performance of AC centrifugal fans is measured by parameters such as airflow rate, static pressure, and power consumption. These parameters can be affected by factors such as the size and shape of the impeller, the speed of (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
industrial electric, hydraulic and sprag-type mechanical clutches. It compares favorably on the basis of torque-vs.-weight, torque-vs.-price and torque-vs.-envelope. In overrunning service it also compares favorably in terms of efficiency and torque-vs.-overrunning-speed. Stock units are available with (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
change in performance. This is why Variable Frequency Drives (VFDs) are so effective. By adjusting the motor's speed to match the system's exact demands, a VFD can deliver substantial energy savings and give you precise control over your ventilation system. Centrifugal Fan (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
can vary widely depending on blade width and shape, the number of blades and the rotational speed. In general, axial fans can generate a large amount of air flow with a small pressure gain with high efficiency. Axial fans are well suited for low-resistance, high flow applications such as (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
The Ionizing Can Rinser, by Paxton Products, effectively and efficiently removes particulates, dust, and contaminants using powerful ionization, coupled with Paxton's industry-leading PX-series centrifugal blowers and air delivery systems. Available for both high and low speed lines, the (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Silicon nitride ceramic offers low density,high hardness,high strength,excellent wear resistance,corrosion resistance and electrical insulation.Compared with conventional bearing steel,silicon nitride ceramic rolling elements are lighter,helping reduce centrifugal loads during high speed (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
: • Less than 13 inches tall (330mm) for low profile installations • Measures 51dBA sound levels mimimizing unit noise • Rated at 305 watts at 90 FPM with Forward Curved Centrifugal Fan for lower operating costs • Robust steel construction with a (read more)
Browse Cleanrooms Datasheets for Envirco -
Due to low initial cost of compressed Air Knives, many facilities opt for compressed Air Knives when just starting out, for low line speeds, or for intermittent blow-off and drying. As production grows and line speeds increase, compressed Air Knives become inefficient and cost prohibitive, due (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company
More Information Top
-
Research on rope-pulling monorail clamping control system
When monorail is in normal running, the guide wheel 13 is in a low speed , centrifugal clutch 12 is in un-worked mode, cam 11 don’t rotate.
-
Development of a 150cc, 4-Valve CVT Engine for Future Emission and Noise Limits
The flat torque curve favourizes a layout of the centrifugal clutch with low engaging speed to transmit the engine torque at low revolutions.
-
Mechanization of Gum Naval Stores Production
The installation of lighter springs in the centrifugal clutch provided a lower engagement speed of about 1600 engine r/min and this greatly improved the performance.
-
Numerical Simulation of the Scavenging Process in a Two Stroke Turbocharged Diesel Engine
To make the engine operation adequate at partial loads, it would be necessary to use a mechanical compressor moved by the crank at low rotational speeds , with a centrifugal clutch that deactivates it at high speeds.
-
Energy as Performance Criterion for Chain Saw Protective Clothing
The speed of the chain decreases to a complete stop while the saw motor can still run even though the chain is stopped because the speed is lower than the engagement speed of the centrifugal clutch .
-
Development of New Gadget for Getting Better Fuel Economy for Two-Wheeler - Mileage Maximiser
In variomatic driven vehicle, the drop in fuel economy at low speed is due to slippage of centrifugal clutch and higher ratio in variator drive.
-
Hybrid-Electric Vehicles for advanced urban mobility: a New Proposal
The electric motor and the engine are on the primary side of the sequential four-speed gearbox; moreover, the ICE is connected through a centrifugal clutch that disconnects it at low rotation speeds .
-
The design and testing of an automatic clutch
For a commercial production of these centrifugal clutches , two varieties therefore would be specified, one for low speed engines (usually petrol) and the other for higher speed engines (usually the diesel and electric motors), spring stiffnesses being the main difference.
-
Indicated Cycle Efficiency Improvements of a 4-Stroke, High Compression Ratio, S.I., Opposed-Piston, Sleeve-Valve Engine Using Highly Delayed Spark Timing for ...
In applications like scooters, which utilize a centrifugal clutch , the engine only operates at the high-load and low - speed map region during transient acceleration through to the clutch engagement speed; hence, the efficiency in this map region is of lesser importance…
-
Progress on my Project
The torque a verter will actually limit my top speed because with it at its highest gearing, its still lower than the gear ratio of a centrifugal clutch .
Indicates content that may require registration and/or purchase.