-
Supplier: Custom Fabricating & Supplies
Description: Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack adhesive system which exhibits moderate adhesion to a variety of surfaces, but has
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Description: A specially formulated adhesive system provides high tack, quick stick and is excellent on low surface energy substrates. Provides dynamic bond strength to many substrates, including foams, rubbers, corks, nonwovens, metals, plastics and more. Used in a wide range of markets including,
- Adhesive: Rubber
- Type: Transfer
-
Supplier: Budnick Converting, Inc.
Description: A 5.0 mil. transfer tape featuring A-35 #420 hi-performance acrylic adhesive system used for bonding many manterials. This offers the ability to make adhesive bonds at temperatures as low as 32°F.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Type: Transfer
-
-
Supplier: Budnick Converting, Inc.
Description: A 2.0 mil. transfer tape featuring A-35 #420 hi-performance adhesive system used for bonding many materials. This offers the ability to make adhesive bonds at temperatures as low as 32°F.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Type: Transfer
-
Supplier: Budnick Converting, Inc.
Description: IF1023-80 is a 2.6 mil thick rubber adhesive transfer. It is a high performance rubber transfer with exceptional tack and good shear and peel strength. It is an excellent choice for foam bonding, low surface substrates, textiles, corrugated and textured surfaces.
- Thickness: 0.0026000000000000003 inches
- Type: Transfer
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft liner. Designed with a high liner release to accommodate automatic dispensing.
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Mactac
Description: MacBond Acrylic High-Tack Transfer Tape offers a low-profile thickness, features a solvent-free acrylic adhesive that is pH-neutral to avoid yellowing and offers added firmness for ease in handling, die-cutting, and finishing. It offers excellent conformability to rough
- Thickness: 0.002 inches
- Backing Materials: Acrylic / Acrylate
- Type: Transfer
-
Supplier: Mactac
Description: MacBond Acrylic High-Tack Transfer Tape offers a low-profile thickness, feature a solvent-free acrylic adhesive that is pH-neutral to avoid yellowing and offers added firmness for ease in handling, die-cutting, and finishing. It offers excellent conformability to rough or
- Thickness: 0.004 inches
- Backing Materials: Acrylic / Acrylate
- Type: Transfer
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 465 with Adhesive 400 3M Adhesive Transfer Tape 465 is a 2.0 mil high tack acrylic adhesive 400 with 3.5 mil 60 lb densified kraft paper liner. 3M™ Adhesive Transfer Tapes 465 with 3M™ Adhesive 400 are ideal for bonding together a
- Width: 0.25 to 3 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Adhesive Applications
Description: X16013 is an unsupported acrylic transfer adhesive designed for applications requiring low outgassing. The adhesive provides very good adhesion to a wide range of materials, including foams, fabrics, and low surface energy materials and maintains shear performance at elevated
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Temperature Resistance: -40 to 148.88888888888889 C
- Adhesive: Acrylic
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 928 Transfer Tape, 400/1000 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 928 is a 2.0 mil, 400/1000 high tack/low tack acrylic, reverse wound, pressure sensitive adhesive double coated tape with a white tissue carrier
- Width: 0.25 to 0.5 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Adhesive Applications
Description: X16013-DL is an acrylic transfer adhesive supplied between two release liners. This product is designed for applications requiring low outgassing. The adhesive provides very good adhesion to a wide range of materials including foams, fabrics, and low surface energy substrates
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Temperature Resistance: -40 to 148.88888888888889 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily used
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 260 C
- Features: Electronics (PCB, Semiconductor)
-
Supplier: Adhesive Applications
Description: HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied on a black printed paper release liner that is available in many
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Adhesive: Rubber
-
Supplier: TransPak
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers,
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers,
- Width: 0.5 inches
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers,
- Width: 0.75 inches
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: TransPak
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers,
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers,
- Width: 0.75 inches
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: TransPak
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers,
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: TransPak
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers,
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers,
- Width: 0.5 inches
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and
- Thickness: 6.692913385826771 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Supplier: Mactac
Description: IF1023-80 features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds well to open and closed cell foams & UHMW
- Adhesive: Rubber, Transfer
-
Description: Liner Side Adhesive Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low energy surfaces. Air Side Adhesive Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low
- Peel Strength / Adhesion: 4 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a high tack acrylic adhesive on one side and a low tack removable acrylic adhesive on the other. Supplied with two liners, one clear polyester and the other, white polyester.
- Width: 1 inches
- Thickness: 0.0045 inches
- Backing Material: PET / Polyester, Plastic / Polymer
-
Description: Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications Decals
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Paper, Plastic / Polymer
-
Description: Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing Material: Paper, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 9170 is a Non-woven tissue tape coated on both sides with a very aggressive synthetic rubber-resin adhesive system and protected by siliconized paper liner. Designed for general purpose bonding and mounting where high initial tack is required. Good adhesion to high and low
- Thickness: 0.004330708661417323 inches
- Temperature Resistance: -20 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Description: A double coated foam tape constructed with aggressive high shear, high temperature resistant, permanent adhesives on both sides. Designed for applications which require very aggressive high tack, strong shear, peel strength and robust performance. Excellent performance under dead load
- Features: Double-Sided Adhesive
- Backing Material: Foam
- Adhesive: Rubber
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and
- Thickness: 4.921259842519685 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and
- Thickness: 8.070866141732283 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Description: A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether, and ester urethane foams as well as low density sponge rubber and polyethylene foams. The adhesive on the
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear
- Thickness: 0.025196850393700787 inches
- Temperature Resistance: 120 C
- Adhesive: Acrylic
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal with no residue. The exposed side is an aggressive, high tack, high peel formulation. Both adhesives
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.75 to 2.5 lbs/in
- Temperature Resistance: -18 to 121 C
- Adhesive: Acrylic
Find Suppliers by Category Top
Featured Products Top
-
. The Converting Experts The acrylic transfer tape was chosen because it is a very thin low tack adhesive (very similar to a Post-It Note). Its properties allowed us to laminate to their material and make it repositionable. The acrylic adhesive did not prevent the heat (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
The Technical Edge Unlike standard adhesives that act as insulators, our thermal tape creates a high-performance bridge between components (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
colorimetric detection hasn't changed — a reagent still reacts with a target gas and produces a visible color change. What's changed is the delivery mechanism. Instead of a single-use tube or badge, continuous systems draw air across a chemically treated cassette tape on a fixed schedule (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
transferring. These new connectors are designed to provide ideal low profile circuit linkage and minimal footprint for high-density, high current PCB packages on power and aluminum backplanes. All PCB soldering applications, including reflow, may be utilized Manufactured from (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
allows it to fill surface irregularities effectively, reducing interfacial air gaps and improving thermal contact under low-pressure conditions. CSF45 also offers practical manufacturing advantages. The material has natural tack for easier placement and rework, can be customized in thickness and (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
More Information Top
-
Quantum Capacitance Measurements of
The hBN is thinned down with low - tack tape as described in Section 3.1.1 and then slowly and gently transferred onto the PMMA.
-
High Broad‐Band Photoresponsivity of Mechanically Formed InSe–Graphene van der Waals Heterostructures
The InSe flake (thickness t = 27 nm) and top monolayer graphene electrode were also formed by mechanical exfoliation using the low- tack low -residue tape , but were deposited onto PMGI (poly dimethyl glutarimide)/PMMA coated substrates for later transfer .
-
Industrial and Specialty Papers Volume 3, Applications
A transfer tape is a roll of dry adhesive wound on a two-side release coated paper. .... It is manufactured primarily in two adhesive grades -" Low - Tack " and "Hi-Tack." Normally the "Hi-Tack" product is one where the adhesive layer itself is supported by a web of tissue and interleaved with the release liner.
-
Machine tools, machine types, and scope of application
The considerations in this field guided in the mass production to transfer roads and in the small and middle series production at flexible transfer roads and flexible production cells and systems. .... The in this book row emerged five video tapes on the subject "machine tools manufacturing systems" address and on the students of the specialization "production technique" as well as on all professionals from experience, that itself in the ever more complex growing…
-
Machine tools construction and calculation
The considerations in this field guided in the mass production to transfer roads and in the small and middle series production at flexible production cells and systems. .... The in this book row emerged five video tapes on the subject "machine tools manufacturing systems" address and on the students of the specialization "production technique" as well as on all professionals from experience, that itself in the ever more complex growing…
-
Machine tools 3
on this area, guided in the mass production to transfer roads and in the small and middle series production at flexible transfer roads and flexible production cells and systems. .... The in this book row emerged five video tapes on the subject "machine tools manufacturing systems" address and on the students of the specialization "production technique" as well as on all professionals from experience, that itself in the ever more complex growing…
-
Machine tools 4
on this area, guided in the mass production to transfer roads and in the small and middle series production at flexible transfer roads and flexible production cells and systems. .... The in this book row emerged five video tapes on the subject "machine tools manufacturing systems" address and on the students of the specialization "production technique" as well as on all professionals from experience, that itself in the ever more complex growing…
-
3D Assembly and Actuation of Nanopatterned Membranes using
Nanomagnets
However, the adhesive transfers to the sample, and the tape does not have enough compliance to easily add and remove the sample. .... On the other hand, the gel pack sample holders have been developed with a low tack silicone pressure sensitive adhesive slab that does not transfer to the sample.
-
The Dissertation Committee for Seyoung Kim certifies that this is the approved
version of the following dissertation:
Electron Transport in Graphene Transistor...
We put a small graphite piece on the low - tack semiconductor tape (Ultratape), and peel it off as many times as possible. .... on the SiO2 /Si substrate, apply some pressure, and detach the tape to transfer thin graphite flakes…
-
Low Surface Energy Adhesive Tapes
Two new transfer adhesive tapes Avery DennisonTM MS 1152 (2 mil acrylic transfer tape) and MS 1155 (5 mil acrylic transfer tape ) have been developed to deliver improved adhesion to low surface energy materials, like polyethylene, polypropylene, power coated paint, and oily .... Both of the new tapes have high initial tack , forms an aggressive bond and exhibits resistance to…
Indicates content that may require registration and/or purchase.