-
Supplier: Practical Packaging Solutions
Description: Vanguard CLF is a new low shrink force film engineered to give a tight shrink without deforming or bending the package being wrapped. In addition to its "low force" properties, CLF is also easy to shrink at temperatures lower than those required by typical
- Type: Shrink Film / Wrap
-
Supplier: CiMa-Pak Corporation
Description: Our shrink film has unique technical properties which allows it to give excellent results on manual one step to automatic high speed machines. - High performance and productivity with outstanding yield - Low temperatures and less energy with high shrinkage - Fast sealing and hot
- Machine Type: Shrink Machines
-
Supplier: Practical Packaging Solutions
Description: SYTEC MVP FILM is a versatile shrink film for a wide range of packaging applications. This crosslinked, low shrink film is especially suitable where low shrinkage temperatures and high shrinkage speeds are required.
- Thickness: 0.025 mm
- Features: Other
- Type: Shrink Film / Wrap
-
-
Supplier: Practical Packaging Solutions
Description: Cross-Linked Soft Shrink Film Seals and shrinks at low temperatures High free shrink conforms to odd-shaped items Low shrink force eliminates distortion on thin products High clarity and gloss showcases retail items Gross-linked for strength and
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns
- Type: Shrink Film / Wrap
-
Supplier: TE Connectivity
Description: Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Operating Temperature Range (DEGC) : -30 - 105 Recovery Temperature (DEGC) : 121 Resistant To : Mechanical Damage Shrink Temperature (Min) (DEGC) : 121
- Operating Temperature: -30 to 105 C
- Shrink Temperature: 121 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: PAC Machinery Group
Description: latching system used in combination with the Simpulse™ Temperature Control system delivers consistent jaw pressure and temperature assuring high strength identical seals time after time. This seal system works well with all shrink films to consistently deliver superior strength
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Goods: Consumer Packaging
- Machine Type: Shrink Machines
-
Supplier: Practical Packaging Solutions
Description: High performance and productivity with outstanding yield. Low temperatures and less energy with high shrinkage. Fast sealing and hot tack. Hot slip properties after shrinkage.
- Features: Other
- Type: Shrink Film / Wrap
-
Supplier: TE Connectivity
Description: Reinforcement : No Operation/Application Marine-Offshore-Shipbuilding Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures Other Product Use : Cable Jacket Repair
- Features: Other
- Material: Polyolefin
-
Description: conditions. Excellent performance under dead load stress. Initially sticks and maintains bond to very low surface energy materials, including difficult to stick to shrink wrap plastics.
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Kuriyama of America, Inc.
Description: A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. U. V. and weather resistant.
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. U. V. and weather resistant.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.6 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. U. V. and weather resistant.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.475 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working pressure on all
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
Find Suppliers by Category Top
Featured Products Top
-
FEP/EFEP Bilayer Heat Shrink Developed with temperature-sensitive electronics in mind, Low-Temp Dual-Shrink™ bridges the gap between commodity, adhesive-lined heat shrinks, and standard Dual-Shrink™. Learn More (read more)
Browse Shrink Tubing Datasheets for Zeus -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax -
our heat shrink products include: Wide range of sizes Large selection of colors Low shrink temperatures: down to 65°C High temperature rating: up to 260°C Abrasion, moisture and chemical / solvent resistant High shrink ratios: 2 (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Engine & High Temperature Application General Application Heat Shrinkable Tubing Follow us on: Facebook (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
ectric constant, & a very low coefficient of friction. High mechanical strength yet flexible (low temperature flexibility -67°C). Color: Natural (FEP-transparent; TFE-translucent). Their excellent electrical characteristics remain stable throughout their electrical range. Longitudinal change with (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
-linked polyolefin material. Provides abrasion and vibration protection for components such as plastic pipes, rubber hoses, and wiring harnesses. QSFU-5000 is resistant to heat, humidity, and harsh environments. Operating temperature: -40°C to +125°C Minimum shrink temperature (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
, including flame retardant heat shrink tubing, heat shrink tubing for high-temperature performance, low-temperature performance, severe outdoor environmental conditions, and automotive, marine, military and aviation applications. Give us a call to help you select the right heat shrink tubing and sleeve material for your project needs. (read more)
Browse Shrink Tubing Datasheets for Pexco -
and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Large selection of colors Low shrink temperatures: down to 65°C High temperature rating: up to 260°C Abrasion, moisture and chemical / solvent resistant High shrink ratios: 2:1, 3:1, 4:1, & 6:1 Halogen & PBB free with low (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Individual shrink wrapping extends the storage life and maintains the antioxidants of mango (cvs. ‘Alphonso’ and ‘Banganapalli’) stored at 8 °C
After removal from low temperature and unwrapping, shrink wrapped mangoes showed normal respiratory behaviour with production of CO2 and ethylene peaks (climacteric peaks) during ripening, whereas non-wrapped fruit did not show any respiratory peaks.
-
Individual shrink wrapping extends the storage life and maintains the antioxidants of mango (cvs. "Alphonso" and "Banganapalli") stored at 8 °C.
After removal from low temperature and unwrapping, shrink wrapped mangoes showed normal respiratory behaviour with production of CO 2 and ethylene peaks (climacteric peaks) during ripening, whereas non-wrapped fruit did not show any respiratory peaks.
-
Effect of heat treatment and individual shrink packaging on quality and nutritional value of bell pepper stored at suboptimal temperature
Our experimental results indicate that using hot water rinsing and shrink - wrapped fruit at low temperatures (2 °C), during postharvest treatment, is a practical strategy for reducing weight loss, chilling injury and softening.
-
Thermoplastic Elastomers
Biaxially stretched film shrinks quickly at lower temperatures than other commercial shrink - wrapping films, such as LDPE or PVC.
-
Handbook of Manufacturing Engineering and Technology
Clear, tough, crack resistant and flexible at low temperatures Used as paper coatings, shrink - wrap , and hot melt adhesives .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7282/1/Maria_Smyrniotaki_Thesis_2011.pdf
Thus, storage temperature at low levels but greater than 0°C, shrink wrapping .
-
Tharp and Young On Ice Cream: An Encyclopedic Guide
At that low temperature the product is virtually unaffected by the momentary influence of shrink - wrapping .
-
Time reversal invariance - a test in free neutron decay
After polishing, the outer guide sections were wrapped with aluminized mylar (aluminum side in) and black PVC low - temperature heat shrink tubing.
Indicates content that may require registration and/or purchase.