-
Supplier: Richardson RFPD
Description: temperature coefficient performance. The wiper settings are controllable through an SPI-compatible digital interface. The resistance between the wiper and either end point of the fixed resistor varies linearly with respect to the digital code transferred into the
- Features: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wiper is controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) and
- Operating Temperature: 125 C
- No. of Tap Positions: 128 #
- Current Rating: 0.0005 amps
- Features: Digital Potentiometer, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 750702-X9C102ST1 Packaging: Tape and Reel Tolerance: ±20% Temperature Coefficient: ±600ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 1k Taper:
- Resistance Range: 1,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 717007-X9015UM8IZT1 Packaging: Tape and Reel Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 50k Taper:
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 721146-X9313WSZ-3T1 Packaging: Tape and Reel Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 10k Taper:
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 3 to 5.5 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status:
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 1.8 to 5.5 volts
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
wipers, seals, bearings or other moving parts to wear out or become contaminated, offering 100% non-contact operation for the ultimate reliability. A small package size, and low cost make the Renishaw's RLS digital pot encoder an ideal choice when looking for a higher reliability alternative to (read more)
Browse Linear Encoders Datasheets for Renishaw