-
Supplier: SAE International
Description: This SAE Standard defines the requirements for an oil to be used in the following SAE HS J806 JUN83 Oil Filter Test Procedures: Resistance to Flow, Filter Capacity and Contaminant Removal Characteristics of Full Flow Filters, Media Migration Test, Collapse Test for Lube
-
Supplier: Johnson Pump, An SPX Brand
Description: oil, lube oil, sodium silicate, acids, plastics, mixed chemicals, isocyanates, paint, ink, resins, adhesives, acids, soap, lye, kaolin, black liquor, lime, latex, sludge, chocolate, cacao butter, fillers, sugar, vegetable fats and oils, molasses and animal feed.
- Maximum Discharge Flow: 1,100.7166666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
- Pump Housing Material: Cast Iron
-
Supplier: Johnson Pump, An SPX Brand
Description: around shaft seal. Single or double safety relief valves are available built-on. Connections from 32 to 150 mm. Suitable For Pure or filled bitumen, pitch, diesel oil, crude oil, lube oil, sodium silicate, acids, plastics, mixed chemicals, isocyanates,
- Maximum Discharge Flow: 550.3583333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Pump Solutions Group
Description: Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones, naphtha's, ethers, amines, aromatics, alcohol's, terpenes,
- Pump Type: Self-Priming Pump
-
Supplier: Air Compressors Direct
Description: •Lets you adjust the air line pressure accurately •Safety relief valve protects you in case of overload Factory Tested •12 oz. crankcase is pre-filled with oil; arrives ready to go 24 Gallon Tank •Large tank lets you work longer with fewer interruptions
- Flow Capacity: 5.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: adjust the air line pressure accurately •Safety relief valve protects you in case of overload Factory Tested 4.3 Gallon Air Tank •12 oz. crankcase is pre-filled with oil; arrives ready to work Continuous Duty Cycle •Handles the demands of a 100% duty cycle
- Flow Capacity: 4.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: notification light, Emergency stop notification light Graphical Unit (Marine Power Display) for analog or digital display of: LUBE SYSTEM Crankcase breather, top mounted Oil cooler Oil filter and dipstick, LH Oil pump, gear-type Oil pan drain valve, 2" NPT
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Particle Counting Particle counting measures the cleanliness of a fluid, and is a critical test for centrifugal pumps, where sleeve bearing or rolling element bearings are being (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
temperature, shorten warm-up times, and reduce back pressure in the return. Designed with advanced thermal actuator technology in a compact package, our TBVs can easily be integrated into hydraulic and lube oil applications. (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-temperature safety valve is engineered to deliver dependable overpressure protection in demanding environments. Tested under Special Equipment Type Testing, the valve ensures stable and leak-free performance in steam systems, oil and gas pipelines, and (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
,pressure indicator,pressure relief valve,thermometer,HV/LV bushings,grounding lug and oil drain valve—making it ideal for industrial equipment,commercial buildings,petroleum/mining sites,ship/vessel power systems and new energy applications. Key Features (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Navy > Directives > [FDBKF2003110608144480734] 5100.19D - Navy Occupational Safety and...
LUBE OIL RELIEF VALVE FAILED TO OPEN.
-
Journal of Spacecraft and Rockets > Space Transportation System Solid Rocket Booster Thrust Vector Control System
SEAL CAVITY RELIEF VALVE LUBE OIL FILTER .
-
Compressors: How to Achieve High Reliability & Availability > Surveillance, Monitoring, and Troubleshooting Reciprocating Compressors
• Check setting of lube oil pump relief valve , increase if needed.
Indicates content that may require registration and/or purchase.