-
Supplier: Micro Sensor Co., Ltd.
Description: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-MS 1/4 NPT-BN30 Level Switches are ideal for use in storage tanks, hydraulic power units, lube oil console systems and other
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 220 F
- Maximum Current: 3 amps
-
Supplier: Caterpillar Oil & Gas
Description: temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine
- Volt-Ampere: 1,470,000 to 1,700,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine
- Volt-Ampere: 2,039,000 to 2,304,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Attachments Bus bar - NEMA and IEC mechanicallug holes Bottom cable entry; capable of top cable entry Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Deep sump oil pan
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional, remote instrumentation available Service meter Lube System Crankcase breather — top-mounted Oil cooler Oil filler and dipstick — RH Oil pump Oil
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Engineering’s Floating Oil Spill Alarm: 2852-HCF The 2852-HCF Floating Oil Spill Alarm is a dependable tool designed to monitor sumps, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
: The 2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm offers a reliable solution for monitoring oil spills in sumps, tanks, and lagoons. This model uses a hydrocarbon float sensor, particularly effective in separated oil-on-water scenarios. It’s (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
Capacitive ceramic pressure sensors and pressure transducers from Endress+Hauser Sensors & Components provide the characteristics required for reliable long-term settlement monitoring in hydrostatic leveling systems. 1. Long-term stability for reliable trend analysis in (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps. The 2852-HCF sensor monitors the surface dielectric and (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
storage, level transmitters and alarms monitor many applications Area Leak Alarms Sensor pucks around tanks and pumps, in electrical vaults….anywhere a normally dry condition may incur and need a (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1766 - Safety Evaluation ...
… groups subject to an AMR: bellows, bolting, filters/strainers, flow elements, flow indicators, heaters, instrument valve assemblies, level indicators, nonregenerative and excess … … pipe, pump casings, pump lube oil coolers, pump seal coolers … … heat exchangers, restricting orifices, tanks , temperature sensors , thermowells, tubing, and valve …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… trays; coolant level sensor kits; fuel tank monitors; fuel level electrical sensors; fuel gauges; fuel tank control units; melt level indicators; electric fuel monitoring panels; water-fuel sensors ; optical level sensors; dip … … sensors; engine fuel transducers; lube oil pressure sensors; NoX sensors …
-
Subsea Pumping Systems: Intervention Prediction and Condition Monitoring Techniques
Since this pumping system is not equipped with a pressure sensor for the subsea accumulator bank, estimation … Topside lube oil tank level is logged, and an estimate of lube oil consumption can thus be calculated.
Indicates content that may require registration and/or purchase.