-
Supplier: Tecsia Lubricants USA
Description: Wire rope forms an important part of many machines and structures. Its comprised of continuous wire strands wound around a central core. There are many kinds of wire rope designed for different applications. The purposes of lubricating the wire
-
Supplier: ASTM International
Description: This specification covers stranded steel wire ropes of various grades and constructions manufactured from uncoated or metallic coated wire and cord products manufactured from metallic coated wire. Dimensional characteristics include the diameter and lay length of the
-
Supplier: ASTM International
Description: This specification covers stranded steel wire ropes of various grades and constructions manufactured from uncoated or metallic coated wire and cord products manufactured from metallic coated wire. Dimensional characteristics include the diameter and lay length of the
-
-
Supplier: FMS USA, Inc.
Description: FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages Nominal forces from 60-4000 N Wide material processing range 10 times overload protection Recalibration is not required 50:1 force
- Force / Load Rating: 22.48 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Cantilever
-
Supplier: Certex UK
Description: Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.
- Diameter: 0.393701 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel, Steel - Galvanized
-
Supplier: Certex UK
Description: Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.
- Diameter: 0.6692917 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel, Steel - Galvanized
-
Supplier: Certex UK
Description: Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.
- Diameter: 0.787402 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel, Steel - Galvanized
-
Supplier: Certex UK
Description: Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.
- Diameter: 0.9448824 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel, Steel - Galvanized
-
Supplier: Walter Surface Technologies
Description: Working temperature: -20 °C to 180 °C (-4 °F to 356 °F) Resists loads up to 90 000 lbs/in2 Applications All types of heavy-duty chains, drives, and gears Machinery and forklifts Open gear Wire ropes
- Operating / Use Temperature: -4 to 356 F
- Features: Aerosol / Spray, EP (Extreme Pressure / Active)
-
Supplier: Redwood Plastics
Description: Redco™ Second Skin Spiral Hose Wrap The Most Protective Cover for Your Cables & Hoses Stop costly replacement & down time due to hose failure with Redco™ Spiral Hose Wrap. The most protective cover for your cables & hoses. Cover and protect hose, wire and cables against chaffing, rubbing,
- Diameter: 0.5 to 6 inch
- Length: 240 to 1,200 inch
- Operating Temperature: -117.77777777777777 to 121.11111111111111 C
- Material: Rubber - Synthetic
-
Description: Hoisting and Counterweight Ropes and Rope Connections 61 25.1 Suspension Means 61 25.2 Wire Rope Data 61 25.3 Factor of Safety 62 25.4 Minimum Number and Diameter of Hoisting Ropes 63 25.5 Suspension-Rope Equalizers 63 25.6 Securing of Wire Suspension
Find Suppliers by Category Top
More Information Top
-
Wire Ropes
Müller (1977) also found that lubricated wire ropes had an advantage in the case of tensile fatigue tests.
-
Wire Ropes
M¨uller (1977) also found that lubricated wire ropes had an advantage in the case of tensile fatigue tests.
-
Dictionary of Industrial Terms
MIL: malfunction indicator light MIL: Military Specification MIL: Military Lubrication Wire Rope & Cable Chemistry Plant Engineering General Engineering Petro-Chemical Abbreviations .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Lubricating wire ropes is not easy, irrespective of their construction and material.
-
Movable Bridge Engineering Complete Document
Devices could be developed to clean the ropes as the bridge operates, and have been developed to clean and lubricate wire ropes in other fields.
-
:: New Materials Zone ::
Used in conjunction with NEVAMELT wire rope conditioner, these systems also greatly reduce the manpower and time required to clean and lubricate wire rope .
Indicates content that may require registration and/or purchase.