-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- Valve Size: 0.1 inch
- Number of Ports/Ways: 4
- Actuation: Manual / Hand
- Features: Other, Tube Fitting, Union
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- Valve Size: 0.101 inch
- Number of Ports/Ways: 2
- Actuation: Manual / Hand
- Features: Other, Tube Fitting, Union
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- Valve Size: 0.063 inch
- Number of Ports/Ways: 2
- Actuation: Manual / Hand
- Features: Other, Tube Fitting, Union
-
-
Supplier: Cole-Parmer
Description: Stopcocks available with natural PVDF body and polypropylene insert, or all-black PVDF construction. Natural PVDF stopcocks available in 2- or 3-way configurations; black PVDF stopcocks are 1-way.
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: Stopcocks available with natural PVDF body and polypropylene insert, or all-black PVDF construction. Natural PVDF stopcocks available in 2- or 3-way configurations; black PVDF stopcocks are 1-way.
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: Stopcocks available with natural PVDF body and polypropylene insert, or all-black PVDF construction. Natural PVDF stopcocks available in 2- or 3-way configurations; black PVDF stopcocks are 1-way.
- Features: Luer Lock
-
Supplier: Qosina Corp.
Description: 1-Way Stopcock, Female Luer to Male Luer Slip - 62021
- Media: Air, Water
- Features: Other
- Primary Material: Polyethylene (PE)
-
Supplier: Qosina Corp.
Description: 1-Way Stopcock, Female Luer Lock, Male Luer Slip
- Pressure Rating: 50 psi
- Media: Air, Water
- Features: Other
- Primary Material: Polyethylene (PE)
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Lock with 500 psi. Get fast shipping and volume discounts on Stopcocks parts.
- Pressure Rating: 500 psi
- Primary Material: Acetal
- Media: Air, Water
- Features: Other
-
Supplier: Qosina Corp.
Description: 4-Way Stopcock, Female Luer Lock, Swabbable Luer Activated Valve, Male Luer Lock, Blue - 99779
- Pressure Rating: 1.5 psi
- Media: Air, Water
- Features: Other
- Primary Material: Polyethylene (PE)
-
Supplier: Cole-Parmer
Description: • Exceptional durability • Easy to disassemble for cleaning • Stopcock handles turn 180
• Autoclavable - Material: Brass/Bronze
- Features: Luer Lock
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- English Size: 0.0625 inch
- Features: English, Luer Lock
- Fitting Type: Quick Coupler, Union
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new precision-machined adaptors, connectors, and stopcocks can be easily integrated with a variety of assemblies and test apparatus. They are used in industrial and laboratory applications where precision luer-type connectors are required.
- English Size: 0.0625 to 0.75 inch
- Fitting Type: Adapter, Luer Lock
- Material: Brass/Bronze
- Features: English
-
Supplier: Pickering Laboratories, Inc.
Description: of the cartridge. A convenient snap-off seal leaves a male Luer tip fitting when it is removed. To reduce or stop the flow use a Luer 3-way stopcock or the yellow end-cap. SPE sample cleanup cartridges are packed using DI water, and are shipped sealed to prevent the resin
Find Suppliers by Category Top
More Information Top
-
Stopcocks with Luer Connections 1 way male slip Non sterile from Cole-Parmer
Luer Stopcocks > .
-
Stopcocks with Luer Connections 3 way male lock Non sterile from Cole-Parmer
Luer Stopcocks > .
-
Stopcocks with Luer Connections 1 way male lock Non sterile from Cole-Parmer
Luer Stopcocks > .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49630/39171365-MIT.pdf?sequence=2
Deerfield, IL) with 3-way Luer stopcocks ((3) and (4) in figure 4.2) were attached to the fiber .
-
Stopcocks with Luer Connections 4 way male slip Non sterile from Cole-Parmer
Luer Stopcocks > .
-
Stopcocks with Luer Connections 4 way male lock 100 pack Non sterile from Cole-Parmer
Luer Stopcocks > .
-
Design of a light‐oil piezomanometer for measurement of hydraulic head differences and collection of groundwater samples
… the three-way valve (Figures 1 and 2) are attached to (1) the groundwater tubing, (2) the ground- water arm of the manometer, and (3) a small piece of rubber tubing attached to a plastic syringe and a three-way luer stopcock .
-
Fittings from Cole-Parmer
See all Polycarbonate Luer Stopcocks .
-
One way stopcocks male luer lock x male luer lock nickel plated brass from Cole-Parmer
Luer Stopcocks > .
-
Technology for cell cycle research with unstressed steady-state cultures
In the current application, the domed culture chamber in the HFB was replaced by a flat LexanÒ disk (165 mm OD, 12 mm thick) with a central 3 mm-diameter opening containing a stainless steel female luer stopcock .
Indicates content that may require registration and/or purchase.