-
Supplier: RS Components, Ltd.
Description: LVDS 0.5mm 51mm 24Ckts Au 502244/502231
- Cable Length: 0.167322925 ft
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: DigiKey
Description: LVDS 90OHM 0.5MM 610MM 30C
-
Supplier: Heilind Electronics, Inc.
Description: 0.5mm FPC JMPR,10CKT,305mm LG TY A,NOTCHD,PREMO-FLEX LVDS,1T
-
-
Supplier: Cable Depot Inc.
Description: 30 Gauge 68 Conductor .025" Pitch Twisted Pair Ribbon Cable for SCSI LVD 320 This ribbon wire works for mass termination. This wire works on differential SCSI because of the twist and flat structure. The flat sections are 5.25 inches apart. Connector spacing will be in
Find Suppliers by Category Top
Flat Cables
(369 Companies)
Cable Assemblies
(2,597 Companies)
SCSI Cables
(158 Companies)
SCSI Converters
(8 Companies)
PV Ribbon
(11 Companies)
More Information Top
-
Low-cost and small footprint solution for testing low-voltage differential signal video displays
Pin allocation for LVDS ribbon cable .
-
The Importance of Professional Integrity [From The Editor's Bench]
Pin allocation for LVDS ribbon cable .
-
Track Extrapolation and Distribution for the CDF-II Trigger System
Data transmission is differential LVDS via ribbon cable .
-
L-Band RF Tuner, 2-Channel 200 MHz A/D, Virtex-6 FPGA - x8 PCIe Model 78690
-104 LVDS FPGA I/O through 68-pin ribbon cable connector .
-
Switch-Matrix-Based High-Density Microelectrode Array in CMOS Technology
By using a serial LVDS protocol, a 6-wire ribbon cable is sufficient to connect the board with the rest of the system.
-
Front-End electronics development for the new Resistive Plate Chamber detector of HADES
Test signals are generated on the TRB, where a LVDS driver sends them through a flat- ribbon cable to a connector placed in the centre of the MB.
-
Growing Cells Atop Microelectronic Chips: Interfacing Electrogenic Cells In Vitro With CMOS-Based Microelectrode Arrays
By using a serial low-voltage differential signal ( LVDS ) protocol, a six-wire ribbon cable is sufficient to connect the board with the rest of the system.
-
Multi-Chip High-Density Microelectrode System for Electrogenic-Cell Recording and Stimulation
By using a serial LVDS protocol, only a 6-wire ribbon cable is needed to connect the board with the rest of the system.
-
High-speed data transmission for spaceborne applications
LVDS Signal QualityThrough 10-Metersof Twisted Pair Ribbon Cable .
-
Design of a ``Digital Atlas Vme Electronics'' (DAVE) module
There is also a separate daughter-card 2.54mm/40-pin DIL I/O Header on DAVE — also use- able as a ribbon - cable connector — which has eight programmable 2V5 LVDS I/O pins, twenty- four programmable 3V3 LVTTL I/O pins and eight…
Indicates content that may require registration and/or purchase.