-
Supplier: Unigraf
Description: controlling the features of the board. With the included SDK the application designer can effectively integrate the UFG-04 LVDS as a part of an automated functional testing system. Optimal for Testing LVDS Video Interfaces UFG-04 LVDS frame grabber enables the capture of
- Features: Specialty / Other
-
Supplier: Unigraf
Description: speed in four-channel LVDS mode is 540 Mpix/s enabling the capture of e.g. 1080p @ 120 Hz input. A special four-card combination can capture 1080p @ 240 Hz using eight (8) LVDS channels. Please contact Unigraf for details. UFG-04 LVDS frame grabber enables the capture of
- Features: Specialty / Other
-
Supplier: Tradeport Electronics Group
Description: LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same
-
-
Supplier: AAEON Electronics, Inc.
Description: Chrontel CH7017 AGP DVO Card Main Feature DVI-D Out Port Connector Hot-plug Detection DVI Supports SXGA Resolution Display TV-out Supports NTSC/ PAL Formats TV-out Supports Graphics Resolutions up to 1024 x 768 Pixels S-Video Connector Support Dual LVDS Channel Supports Pixel
-
Supplier: ELMA Electronic Inc.
Description: available in Air Cooled and has Digital (DVI, Display-Port) and Analog (VGA) video outputs available from the front panel (face plate) of the card. The rear PMC connector offers Digital (DVI, LVDS, DisplayPort) and Analog (VGA) video outputs. The board must be factory
-
Supplier: RS Components, Ltd.
Description: HDMI to LVDS Interface Converter Board
-
Supplier: Microchip Technology, Inc.
Description: to serve as a line card timing IC in a wide variety of equipment types. Click here for secure documentation Additional Features Applications/Uses Telecom line cards for Synchronous Ethernet, SONET/SDH, PDH, Fibre Channel Broadcast Video Frequency conversion and jitter
-
Supplier: ELMA Electronic Inc.
Description: GPU Dual independent A/D converters providing drive capability for two displays simultaneously with independent resolution and refresh rates. Two DVI and one LVDS interface (single or dual link) Two analog interfaces configured as RGB, composite or S-Video (NTSC/PAL) VITA XMC compliant
-
Supplier: Microchip Technology, Inc.
Description: MHz) - LVDS or LVPECL (1kHz to 750MHz) Any Output Frequency: - configurable for LVDS, LVPECL, LVCMOS - Frequency Range: 1 kHz – 750 MHz - Dynamic Frequency programming Easy Configuration: field programmable via SPI/I2C interface Modes of Operation: - Integer, Fractions or Ratio (FEC
-
Supplier: Microchip Technology, Inc.
Description: memory Applications: - OTN muxponders and transponders - 10 Gigabit Line cards - Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W - SONET/SDH, Fibre channel, XAUI - Timing translation for optical, storage, networking and broadcast video applications
-
Supplier: SECO
Description: "The new SOM-Trizeps-VIII-MX8M-Mini CPU Computer on Module (CoM) from the NXP i.MX8 series uses the i.MX 8M Mini processor, which provides the high performance demands of current video, voice and audio processing, including video resolutions up to 1080p. The NXP iMX8M Mini CPU is
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Aaeon Systems Inc.
Description: LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1 Optional TPM
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional PCI-E kx1
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5N solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 10Gbps and LVDS interfaces increasing the total bandwidth up to 231% of its predecessor (7.4 Gbps vs. 3.2 Gbps).
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX10 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 10Gbps and LVDS interfaces increasing the total bandwidth up to 275% of its predecessor (8.8 Gbps vs. 3.2 Gbps).
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: 20Gbps performance Up to 5-meter USB passive cable support Smaller PCB footprint Optimized BOM cost No need for high-speed signal mux Integrated flash Quick start development USB Video Class, UVC, firmware ready USB3 Vision firmware ready Application notes for HW & SW Potential Applications
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: I2S/PDM-PCM and GPIOs Benefits USB 10 Gbps performance Up to 10-meter USB passive cable support Smaller PCB footprint Optimized BOM cost Integrated flash Quick start development USB Video Class, UVC, firmware ready USB3 Vision firmware ready Application notes for HW & SW Potential
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Aaeon Systems Inc.
Description: LCD/ 18-bit LVDS LCD, Onboard 4-wire Resistive Touch Screen Controller and more. This is a perfect solution for heavy graphical usage. Applications Home Automation Industrial Automation Handheld Device Vehicle PC Advertising Machine Features TI OMAP 3503/3530 Processors 3D Graphics &
- Operating Temperature: 32 to 158 F
- Operating Humidity: 0 to 90 %
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Ports / Buses: Serial Ports, USB
-
Supplier: Integrated Device Technology
Description: frequencies can be completely independent of the input frequencies. The four outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N242 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Integrated Device Technology
Description: equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or on test and measurement applications. The 8T49N287 can be used in GbE/10GbE/100GbE Synchronous Ethernet line
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Integrated Device Technology
Description: equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N286 can be used in GbE/10GbE/100GbE Synchronous Ethernet
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Integrated Device Technology
Description: equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N285 can be used in GbE/10GbE/100GbE Synchronous Ethernet
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 0.008 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: SECO
Description: Quad-Core ARM® Cortex®-A53 MPSoCs with GPU/VCU, and extreme flexibility (up to 256k FPGA logic cells). It also features dedicated Real-Time ARM® Cortex®-R5 processors, along with LVDS and DP video interfaces up to 4K resolution and high-speed interfaces.
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Indocomp Systems, Inc.
Description: Features Half-size PCI Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Up to1GB DDR SO-DIMM DRAM cache built-in CPU Integrated 32-bit 3D/2D Gfx with frequency up to 250MHz support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic Memory
-
Supplier: Indocomp Systems, Inc.
Description: Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic Memory Controller Hub, I/O
-
Supplier: Aaeon Systems Inc.
Description: Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Extra Slim With Height Only 20mm (Without Cooler, Dimm 2) Intel® Atom™ N455/D525 204-pins SODIMM x 2 DDR3 800 Up To 4GB Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0 18-bit LVDS Or 24-bit LVDS
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Computer Express L.L.C.
Description: • Ultra Low Profile (16.8mm Height max.) • Soldered Onboard Intel Atom N270 1.6GHz Processor • Soldered Onboard DDRII-533 1GB • Soldered Onboard 4GB NAND Drive (CEX-i2705D only) • Soldered Onboard Touch Screen Controller • Support CRT, LCD, Dual Channel 18/24-bit LVDS •
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Computer Express L.L.C.
Description: • Ultra Low Profile (16.8mm Height max.) • Soldered Onboard Intel Atom N270 1.6GHz Processor • Soldered Onboard DDRII-533 1GB • Soldered Onboard 4GB NAND Drive (CEX-i2701-4G only) • Soldered Onboard Touch Screen Controller • Support CRT, LCD, Dual Channel 18-bit LVDS • Multiple
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Global American, Inc.
Description: IrDA interface on-board. Networking is provided by the Intel 82583V Gigabit LAN, 6 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot and one PCIe mini card socket allows for easily using any wireless card or other add-on cards. Additionally, The operating voltage
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: CompactFlashTM, Other, Real Clock Timer
-
Supplier: Global American, Inc.
Description: (3.0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or additional add-on cards.
- Max Speed: 1.066 to 1.333 GHz
- Memory Capacity: 8 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: Global American, Inc.
Description: for devices that display videos, 2D/3D graphics and interactive content. In addition the CMB-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The CMB-37C-G offers an extensive list of
- RAM: 8 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Global American, Inc.
Description: display videos, 2D/3D graphics and interactive content. In addition the LE-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The LE-37C-G offers an extensive list of features including:
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Features: CompactFlashTM, Other, Real Clock Timer
-
Supplier: ValueTronics International, Inc.
Description: Up to 100 minutes of programming capacity-Standard Multiple input path for the data stream TTL or LVDS parallel Built in DVD Optional 8VSB Receiver card for off air recording Optional network card to import Transport Streams Optional QPSK receiver for direct satellite recording
- Device Type: Generator
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications PC/104 and
Find Suppliers by Category Top
Featured Products Top
-
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www.nxp.com/documents/brochure/75016188.pdf
Audio/ video Universal card reader Analog video LVDS .
-
Automated techniques for characterizing and testing helmet-mounted displays
In order to retain a COTS design for the display drive in the test equipment, a small interface board was designed converting the output of a PC compatible PanelLink video card to the unique LVDS format.
-
Optimized hardware architecture for object recognition and tracking
VSK UG217 (v1.5) hardware consists of a ML402 FPGA development platform with a Video I/O Daughter Card (VIODC) and an LVDS CMOS video camera.
-
Features :: NASA Tech Briefs
The interface features two Gigabit Ethernet ports, CRT and LVDS flat panel video , a MiniPCIe card interface for a wireless networking module, four USB 2.0 ports, four serial COM ports, HD audio, PATA controller for both a CompactFlash and hard disk …
-
Features :: NASA Tech Briefs
The interface features two Gigabit Ethernet ports, CRT and LVDS flat panel video , a MiniPCIe card interface for a wireless networking module, four USB 2.0 ports, four serial COM ports, HD audio, PATA controller for both a CompactFlash and hard disk …
-
EBX-Sized Single Board Computer - Nasa Tech Briefs :: NASA Tech Briefs
The interface features two Gigabit Ethernet ports, CRT and LVDS flat panel video , a MiniPCIe card interface for a wireless networking module, four USB 2.0 ports, four serial COM ports, HD audio, PATA controller for both a CompactFlash and hard disk …
-
Chidi holographic video system
Nine LVDS channels on the display video concentrator card receive eighteen bytes of TTL data per LVDS clock cycle.
-
:: New Materials Zone ::
Simultaneous acquisition of multiple cameras connected to a single video acquisition card are common with analog, LVDS , Camera Link, and sometimes IEEE 1394 and GbE cameras.
-
Xilinx Consumer Video Kit Drives Innovation for 3DTV and Other Digital Displays with More Bandwidth and Standards Support
… devices, these platforms include IP (intellectual property) cores, design environments and reference designs, along with a base set of digital audio/video development boards and industry-standard FPGA Mezzanine Cards (FMCs) supporting specific video interfaces (1.05 Gbps LVDS , DisplayPort 1.1a (Tx/Rx …
-
Amlogic Unveils Market Leading Dual-Core ARM Cortex-A9 Processor-Based SoCs for Next-Generation Tablet, Set-Top-Box and Mobile Devices
Connectivity options provided by the AML8726-MX include 10/100/1000 Ethernet, two USB interfaces, 3-in-1 Card Reader, Analog and digital video outputs, LVDS and TCON with backlight control, digital video and camera interfaces, software driver support for popular external WiFi chipsets.
Indicates content that may require registration and/or purchase.