-
Supplier: Mar Cor Purification
Description: Fogging technology using Actril Cold Sterilant ready-to-use product naturally disinfects surfaces through vapor condensation. The Actril Fog Dispenser is a specially designed device that fits on 1 gallon and 5 liter Actril containers to produce an Actril vapor which coats and disinfects any
- Type: Aqueous / Water-based, Disinfectant / Sanitizer
- Features: Biodegradable, Other
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Tork
Description: Tork Industrial Paper Wipers are a multipurpose paper based wiper that is ideal for janitorial and industrial wiping tasks and hand wiping. This cloth can be used in the Tork Folded Wiper/Cloth Dispenser that protects the refills from dirt and offers one-at-a time dispensing to reduce consumption
- Width / OD: 13.375 inch
- Overall Length: 21.375 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free), Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: Tork
Description: Tork Basic Paper Wiper is a multipurpose wiper designed for light wiping tasks. The Tork Paper Wiper is a good choice when economy matters most. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers and allows you to easily transport the wipers to the work
- Width / OD: 16.75 inch
- Overall Length: 19.625 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free)
- Material: Paper / Cellulosic
-
-
Supplier: Tork
Description: Tork Industrial Paper Wipers are a multipurpose wipers that are ideal for janitorial and industrial wiping tasks and hand wiping. This folded wiper comes in our portable self-dispensing Handy box, which protects the wipers and allows you to easily transport the wipers to the work site. Durable and
- Width / OD: 9.25 inch
- Overall Length: 13.25 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free), Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: Tork
Description: Tork Paper Wiper Plus is a multipurpose wiper that is ideal for picking up liquid and for hand wiping. This wiper can be used in either the Tork Floor or Wall Stand dispensers, which are designed for safety, efficiency and reliability. With the easy load and tear off features - you can dispense the
- Width / OD: 13.063 inch
- Overall Length: 13.063 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free), Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: RS Components, Ltd.
Description: RND RND 600-00127 Wipe
- Width / OD: 9.00000486 inch
- Overall Length: 9.00000486 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free)
- Views / General Types: Dry
-
Supplier: SDI
Description: The dry version of Clean Wipes is 50/50 blend of strong polyester fibers hydroentangled with absorbent cellulosic fibers. It is absorbent, strong and ideal for general wiping. Also available in non-woven (lint-free).
- Width / OD: 9 inch
- Overall Length: 9 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free)
- Views / General Types: Dry
-
Supplier: Kimberly-Clark Professional
Description: KIMTECH PURE* dry or pre-saturated wipers have been tested and certified to meet cleanroom performance standards.
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free)
- Views / General Types: Dry, Wet / Pre-saturated
- Material: Synthetic / Polyester
-
Supplier: SDI
Description: The wet version of Clean Wipes is 50/50 blend of strong polyester fibers hydroentangled with absorbent cellulosic fibers saturated with 70/30 alcohol. It is strong and ideal from general wiping.
- Width / OD: 7 inch
- Overall Length: 7 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free)
- Material: Paper / Cellulosic, Synthetic / Polyester
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Used in semiconductor wafer transfer robots, sorters, and inspection equipment for handling wafers in cleanroom and vacuum environments. Fountyl ceramic end effectors are manufactured from high-purity alumina (Al2O3 99.5%) and silicon carbide (SiC 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
SCHURTER CDS1 intelligent input system with capacitive touch technology. The intuitive operation with a finger stroke, wipe or rotation on the touchscreen corresponds to that of a smartphone. It meets the taste and the wishes of the customers.Freely configurable (read more)
Browse Human Machine Interfaces Datasheets for SCHURTER Inc -
Cleaning Solution for Superior Surface Preparation: We are proud to present a breakthrough in surface preparation technology that combines superior cleaning power with (read more)
Browse Datasheets for M-Squared Innovations & Insights -
Customizable fan filter units for the most demanding cleanroom environments Envirco, a leading innovator and supplier of clean air systems and technologies, manufactures a complete line of fan filter units (FFUs) that play a vital role in controlling air quality for (read more)
Browse Cleanrooms Datasheets for Envirco -
multicolor palate to its existing bi-color options. The TTS series uses the highly precise Time-of-Flight (ToF) sensor technology, whereby light is emitted by a transmitter and reflected by one or more objects. The reflected light beams are then detected, and the distance is (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
surface with 3M Adhesive. Dimensions are 30 x 30mm with minimal mounting depth. Integrated connectors, flexible wires or separate connector options can be specified in the part configuration. With no moving parts to wear over time, the electronic technology has a rated lifetime of > 100 million (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Shinko Seiki Co.,Ltd Thank you for comnig to see us at Hambrg Messe, Germany Hydrogen Technology Expo Oct. 20-22 at Kobe City booth 6M25 (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
performance in cleanroom, vacuum, and high-precision manufacturing environments. Standard profiles include rectangular, V-groove (90° ±1 arcmin), and dovetail designs. Guide rails are available in sections up to 1200 mm in length, with customized (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
debris laden environments, the durability of moving parts is paramount. Parts need to continually run without suffering from contamination. Our Guide roller based linear motion technology is well suited to dealing with these concerns (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
, PVC or PU jackets, easy to wipe and disinfect Flexible design withstands repeated bending Built to ISO 10993, IEC 60601-1, ISO 13485, AAMI EC53 and UL 544requirements Product Range Five-lead ECG cables and ECG lead (read more)
Browse Medical Cable Assemblies Datasheets for QL-Custom Technology Limited
More Information Top
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
a kaixinyezi@126.com, bzhaoguang@ wipe .edu.cn … characteristics of the famous Sakai platform, then introduced the Sakai development environment and related the development technology . m1 =0001 On this basis, some formal development methods have appeared, such as cleanroom model.
-
Fundamentals of Air Cleaning Technology and Its Application in Cleanrooms
… surface, so it is not more convenient than the sterilization with liquid medicine wiped on the surface. … method with UV irradiation should not be considered as the substitute of ventilation technology and HEPA filter … In brief, in the biological cleanroom with flowing air, ultraviolet has lost its position in air sterilization … M2/ M1 :N2/N1 % 1:1.
-
Dubbel
… kitchen-VDI 2053 Raumlufttechnische installations for garage-VDI 2071 sheet 2, VDI, heat recovery in Raumlufttechnischen installations; economy calculation, VDI, 2083 sheet 1 clean room technique sheet 3 clean room technique VDI 2089, clean room air-borne measurement , sheet 1, particle purity … m1 The minimally permissible transmission of the front glazing applies wiping regions on the windscreen therefore numerous rules …
-
Mechanical and Electrical Technology IV
Some concerned points of application of cleanroom technology [J]. … the entrance is A1,the throat cross-sectional area is A* ,compute the M1 , by the following … After wiping off the invariable points in the blue rectangle area on the image, the detected corner …
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
(2) (2) (2) M1 M2 M3 (3) (3) (3) Γ Γ Γ 1 2 3 (4) Γ3 ADVANCED MILLIMETER-WAVE TECHNOLOGIES The polish pad also aids in wiping away the reacted materials. … silicon nitride’, cited on April 7, 2008, available from: http://www.ee.byu.edu/ cleanroom /KOH.phtml.
-
Medical technology
Fracture toughness [ MPa.m1/2 ] ben itself electrochemical methods conventional in the technique as the geeignets- By the processing of stem cell preparations in the clean room , the plasma dependently of the cell concentration through a centrifugation step of the cell suspension is separated. wipe out in conjunction with an ecological detergent.
-
Handbook of Manufacturing Engineering and Technology
In many cleanroom industries vacuum and pneumatic grippers are not recommended since they can create turbulent airflow … There are three types of sensing which are related to the end effector or gripper technology : M1 Wiping .
-
Encyclopedia of Nanotechnology
… picked up using a hand, while sand or dust is far easier to wipe up with a … … integrated depth detection using advanced three-dimensional scanning electron microscopy and image recognition technology , and commercial, high … … coefficient varies between about 1–5 for Si, Ge, and C, 5–30 ppm/K for cleanroom relevant metals to … … layer, and is determined by gravimetry, weighting the silicon wafer before the etching ( m1 ), after the etching …
-
Vie path manual motor vehicle technology
Predominantly, the base material is the polycarbonate protected through an outer hard coating that must be applied under clean room conditions. A consistent further development the xenon technology represent however the Bi xenon-systems since 1999. Abb. 8 … By the frontal collision of two vehicles with the masses m1 and m2, following contexts apply: … CD-player / GPS / navigation (frame) outer spiegel (housing) child fuse disc wiping installation (wiper arm …
-
Advances in Mechanics Engineering
… instrument of Guza station before removing tidal;(b) tilt data recorded on water wipe instrument of Guza … 1 School of Electrical Engineering, Shenyang University of Technology , 110870, China 2 Liaoning Solar Energy R&D CO … M1 is a high voltage transistor using to protect bipolar Q2 and Q4 from breaking down when … The deviations from the cleanroom condition is due to extreme ambient environmental condition as shown in Fig …
Indicates content that may require registration and/or purchase.