-
Supplier: ASTM International
Description: and mortars for unit masonry. The purchaser shall specify the material desired as concrete, high strength mortar, or mortar for use with unit masonry, and the respective physical requirements. Materials used as ingredients in packaged, dry, combined materials for mortar
-
Supplier: ASTM International
Description: and mortars for unit masonry. The purchaser shall specify the material desired as concrete, high strength mortar, or mortar for use with unit masonry, and the respective physical requirements. Materials used as ingredients in packaged, dry, combined materials for mortar
-
Supplier: ASTM International
Description: This specification covers three types of masonry cement for use where mortar for masonry is required. Masonry cement shall conform to the applicable physical property requirements prescribed. The masonry cement shall be sampled in accordance with practice C 183. The temperature and relative
-
-
Supplier: ASTM International
Description: These test methods cover procedures for the sampling and testing of brick and structural clay tile. The tests include modulus of rupture, compressive strength, absorption, saturation coefficient, effect of freezing and thawing, efflorescence, initial rate or absorption, and determination of
-
Description: applies to concrete compacted to retain no appreciable amount of entrapped air other than entrained air and to normal-weight, heavy-weight and light-weight concrete. Other International Standards for specific products, e.g. pre-cast products, or for processes within the field of
-
Supplier: CSA Group
Description: applies to concrete compacted to retain no appreciable amount of entrapped air other than entrained air and to normal-weight, heavy-weight and light-weight concrete. Other International Standards for specific products, e.g. pre-cast products, or for processes within the field of
-
Supplier: CSA Group
Description: applies to concrete compacted to retain no appreciable amount of entrapped air other than entrained air and to normal-weight, heavy-weight and light-weight concrete. Other International Standards for specific products, e.g. pre-cast products, or for processes within the field of
-
Description: applies to concrete compacted to retain no appreciable amount of entrapped air other than entrained air and to normal-weight, heavy-weight and light-weight concrete. Other International Standards for specific products, e.g. pre-cast products, or for processes within the field of
Find Suppliers by Category Top
More Information Top
-
81 mm IMI M2A1 illuminating bomb
For medium-pressure mortars such as the M29 , the charge weight is 132 g.
-
81 mm M2A1 illuminating bomb
For medium-pressure mortars such as the M29 , the charge weight is 132 g.
-
M29 and M29A1 81 mm mortar
M29 and M29A1 81 mm mortar Calibre: 81.4 mm Barrel length: 1,295 mm Weight : barrel: 12.68 kg mount: 18.12 …
-
81 mm Hirtenberger mortar bombs
… TM ILL-VIS, ILL-IR, SMK-RP Length fuzed: 487 mm 635 mm Weight fuzed: 4.15 … M1 mortars may only use up to Charge 4, M29 up to Charge 5, L16 up to Charge 6 up to 6 charges plus an ignition charge.
-
81 mm Hirtenberger TP-TM Mk 4 bomb
Length: fuzed: 487 mm Weight fuzed: 4.15 kg Payload: 750 g inert Number of charges: Ignition … M1 mortars may only use up to Charge 4, M29 up to Charge 5, L16 up to Charge 6 Fuze: PD DM 111A4, M935 or dummy Terminal effects: impact signature when fuze fitted .
-
SUPPORT WEAPONS
Bomb weight : HE, 1.36 kg M29 Mortar .
-
81 mm Hirtenberger HC Smoke Mk 4 bomb
Length fuzed: 615 mm Weight fuzed: 3.8 kg Fuze: MTSQ (DM93), or PD (DM111A4C1) Payload: 1 … M1 mortars may only use up to Charge 4, M29 up to Charge 5 Duration of smoke effect: 150 s .
-
81 mm Hirtenberger ILL-VIS Mk 4 bomb
Length fuzed: 635 mm Weight fuzed: 3.8 kg Payload: parachute and flare Number of charges: up … M1 mortars may only use up to Charge 4, M29 up to Charge 5 Fuze: MTSQ DM93 or ET M9813 Illumination intensity: 1200000 cd Duration of illumination: 35 s Height of ejection: 350 m Rate of descent: 4-5 m/s .
-
81 mm M43 to M375 series US mortar bombs
Armament US M1, M29 , M29A1 and other medium-pressure 81 mm mortars . … 338 mm 582 mm (M57) 571 mm (M301) 628 mm (M301A3) 529 mm Weight fuzed: 3.24 …
-
SUPPORT WEAPONS
M29 Mortar Weight : 52.20 kg .
Indicates content that may require registration and/or purchase.