-
Supplier: OMEGA Engineering, Inc.
Description: THX-700 probes are designed to work with the heavy duty HDX handle. Each probe has a 3-prong OTP-copper connector termination and precision 44018 linear thermistor element, rated up to 212F (100C), which will work with all readout instruments in Sections L and M designed for Series 700
- Sensed Temperature: 212 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 12 inch
- Probe Configuration: Air Probe, Penetration (Needle) Probe, Straight Probe
-
Supplier: OMEGA Engineering, Inc.
Description: Mini-Hypodermic Thermocouple Probe Model HYP-0 The HYP0 Mini-Hypodermic probe with a needle diameter of only 0.2 mm(0.008") is the least likely to disturb the surrounding insertion area. Binocular microscope micromanufacturing techniques result in an extremely small type T
- Diameter or Width Range: 0.008 to 0.065 inch
- Sensitive Length: 0.59 to 1.5625 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: OMEGA Engineering, Inc.
Description: Penetration Probes with new "T"-style 304 stainless steel handle is ideal for industry use or frozen food applications. The probe's 304SS thick wall tube ensures strong and rigid performance. Each probe comes with .3 m (1') of RSC cable that stretches to 1.5 m (5') and a male
- Sensed Temperature: 896 F
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 10 inch
- Probe Features: Available as an Assembly
-
-
Supplier: OMEGA Engineering, Inc.
Description: This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which stretches to 1.5 m (5')) and a subminiature male connector are standard. The handle is rated to
- Sensed Temperature: 896 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, K
- Configuration: Grounded Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: The DP1-C (1006-450) is a probe from Megger. Features: Duplex connect probe 10 A 14 m ohm 6 mm Any duplex connect test lead and extension lead CAT III 600 V only when suitable terminal covers are used Duplex connect handspike with sprung loaded tips fitted with a connector socket for
-
Supplier: RS Components, Ltd.
Description: High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or
- Sensed Temperature: 752 F
- Diameter or Width Range: 0.2362206 inch
- Sensitive Length: 3.93701 inch
- Sensor Termination Type: Other, Plug or Quick Connect
-
Supplier: Powell Electronics, Inc.
Description: T/C ASSEMBLY W/TJ, 4 NEEDLE POINT PROBE
- Category: Element / Chip
-
Supplier: Brighton Electronics, Inc.
Description: No Description Provided
- Diameter or Width Range: 3.7 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Process Connection: None or Hand held
-
Supplier: Brighton Electronics, Inc.
Description: No Description Provided
- Diameter or Width Range: 3.5 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Process Connection: None or Hand held
-
Supplier: Newark, An Avnet Company
Description: DIGITAL MULTIMETER-DMM TEST ACCESSORY KIT WITH 48" TEST LEADS; Kit Contents:Breadboard & Needle Pin Attachment, Magnetic Probe, Alligator Clip & Plunger Clip Attachment; Product Range:-; Primary Product 1:Breadboard Pin attachment RoHS Compliant: Yes
-
Supplier: Brighton Electronics, Inc.
Description: No Description Provided
- Diameter or Width Range: 11.8 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Process Connection: None or Hand held
-
Supplier: ABB Measurement & Analytics
Description: SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a
- Reference Resistance: 100 Ohms (Most Common)
- Application Options: Explosion Proof, Transmitter Output (e.g. 4-20 mA)
- Features: K, RTD, Thermocouple
- Probe Configuration: Penetration (Needle) Probe
-
Supplier: ABB Measurement & Analytics
Description: The non-invasive temperature sensor includes a transmitter based on TTH300. Integrated new algorithms enable the high precise temperature calculation. Output via 4 to 20 mA and HART protocol. Accuracy and response time are in the range of temperature measurements with thermowell. Learn more by
- Reference Resistance: 100 Ohms (Most Common)
- Application Options: Explosion Proof, Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
- Sensor Termination Type: Other
- Probe Configuration: Penetration (Needle) Probe
-
Supplier: ValueTronics International, Inc.
Description: Maximum current rating: 10 A Connector to probe resistance: 14m ohm Probe spacing between P and C tips: 6 mm The Megger 1006-463 is a Duplex Connect Handspike Lead Set with Terminal Cover, 1.5m.
-
Supplier: TCI America
Description: method of SWCNT2) and since then, research of CNT has progressed rapidly. Today, researchers are making advances in the applications of CNT as probes for Scanning Probe Microscopy, nano-tweezers3), field-emitter of Field Emission Display (FED)4), nanoelectronics devices5), hydrogen
- Material: Carbon
- Type: Double / Multi-Walled, Nanotube
-
Supplier: TCI America
Description: of SWCNT2) and since then, research of CNT has progressed rapidly. Today, researchers are making advances in the applications of CNT as probes for Scanning Probe Microscopy, nano-tweezers3), field-emitter of Field Emission Display (FED)4), nanoelectronics devices5), hydrogen fuel
- Material: Carbon
- Type: Nanotube
-
Supplier: TCI America
Description: production method of SWCNT2) and since then, research of CNT has progressed rapidly. Today, researchers are making advances in the applications of CNT as probes for Scanning Probe Microscopy, nano-tweezers3), field-emitter of Field Emission Display (FED)4), nanoelectronics devices5),
- Material: Carbon
- Type: Double / Multi-Walled, Nanotube
-
Supplier: TCI America
Description: production method of SWCNT2) and since then, research of CNT has progressed rapidly. Today, researchers are making advances in the applications of CNT as probes for Scanning Probe Microscopy, nano-tweezers3), field-emitter of Field Emission Display (FED)4), nanoelectronics devices5),
- Material: Carbon
- Type: Nanotube, Single Walled (SWNT)
-
Supplier: ABTech, Inc.
Description: reference axis with certified system accuracy better than 5 millionths of an inch (5m” or 0.125mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable mounted to an
- Range: 24 to 32 inch
- Range / Travel: 24 to 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
Find Suppliers by Category Top
Featured Products Top
-
Labmaster Universal - Model 1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Demonstrations Labmaster® Universal Model 1000M Automatic probe movement with a push of a button. Similar functionality of the popular Labmaster Universal Model 175 at a (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Abstracts Scientific Papers Honorary Lectures Categorical Courses Workshops State-of-the-Art Symposia
m913 … the prosthesis before implantation - Main body delivery (using road mapping/mixed f1uoroscopy/radiopaque ruller or needle on the abdomen … … per- formance of the machines has signfieantly improved in the past years, new probes have been introduced …
-
Aquabis[4‐nitro‐ N ‐(quinolin‐8‐yl)benzenesulfonamidato‐κ 2 N , N ′]zinc(II)
As part of our efforts to search for metal chelators as potential probes for neuroprotection in neurogenerative … Cu K radiation = 2.89 mmÀ1 T = 299 (2) K Needle , yellow 0.50 Â 0.10 … Acta Cryst. E62, m912– m913 .
Indicates content that may require registration and/or purchase.