Products/Services for Magna Flow Control Valve
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...Valve TypeActuationCryogenic Valves -
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Globe Valves - (800 companies)...coefficient of flow. Not good for clean or sterile applications. Globe Valve. Video Credit: CTE Skills.com / CC BY-SA 4.0. Classification. Industrial Valves can be classified in a number of different ways including method of control and valve function... -
Gate Valves - (1169 companies)...occurs when the valve is in the fully open position. For more information, read IEEE GlobalSpec's Valve Flow and Sizing page. Method of Control. The closure element of a gate valve is a replaceable disk. To open the valve, the disk is completely...
-
Air Valves - (794 companies)...include stopping and starting flow, throttling (control) flow, and acting as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes to stop flow...
-
Ball Valves - (2119 companies)...being restricted as it flows. They can be used for throttling applications. V-notch control valve bodies have a similar construction to standard ball valves. The difference lies in the contoured V-notch in the ball, which produces an equal-percentage...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
Product News
-
Lee Co. (The)
LEE FLOW CONTROL VALVES The Lee Company makes three different kinds of Flow Controls: Restrictor Checks. Directional Flow Controls. Flow Regulators. Restrictor Check Valves. Lee Restrictor Cheks (R) are miniature 0.187" valves that provide metered flow in one direction and no flow in the other direction. They are functionally equivalent to a check valve in series with a flow restrictor. Learn more. Directional Flow Controls. Lee Directional Flow Control valves provide metered flow in one direction, and free flow... (read more)Browse Control Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
Duel Metering Flow Control Valve The Lee Company 's Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable, consistent... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Festo Corporation
Proportional flow control valve VEMD The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics. Dynamic regulation with short response time. Mass flow controller (MFC). Operating medium: air, oxygen, inert gases, nitrogen. Minimal power consumption thanks to piezo technology. Silent: ideal for mobile and patient-facing... (read more)Browse Control Valves Datasheets for Festo Corporation -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Valve Head for Flow Control Surface: Ensures smooth flow and self-lubrication, reducing wear. Electrical Insulation & Non-Wetting Properties: Ideal for high-purity or sensitive applications. Precision Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Natural Gas Flow Control Valve Product Features. * Live-loaded packing system. * Vee stem, regulating stem, soft-seat stem are optional. * Compact design. * Panel mounting. * Straight, angle, and cross flow patterns. * Working presssure up to 5000 psig (345 bar). Product Features. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment. Technical Data. Type: Needle valve. Inlet pressure P1: max. 345 bar. Material. Body: see ordering info. Seat... (read more)Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Lee Co. (The)
HIGH PRESSURE DUAL METERING FLOW CONTROL VALVE The Lee Company 's High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all stainless steel construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable... (read more)Browse Control Valves Datasheets for Lee Co. (The) -
GEEPLUS Inc.
Fliud & Air Flow Control Pinch Valves Geeplus solenoids are also used in a variety of valve applications, where the solenoid 's plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut, the plunger is released, opening the valve again. Proportional Options for Greater Control. In some cases, a greater degree of control is necessary than simply opening and closing the valve. For these valve... (read more) -
DeZURIK, Inc.
Flow Control With Type A Air-Actuated Pinch Valves Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve 's elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer sleeve. What's more, the valve body doubles as a built-in actuator, saving you from investing in expensive hydraulic, pneumatic, or electric operators. Thanks to the elastomer sleeve's robust flexibility... (read more)Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Clippard
Stepper Needle Valve for Precise Gas Flow Control Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. * Stepper-controlled needle valve with 0.001" resolution for ultra-fine control. * Ultra low hysteresis for consistent, predictable performance. * Repeatable positioning enables true "set it and forget it" operation. * High flow capacity with precise modulation of inert gases. * Fully customizable design (read more)Browse Flow Controllers Datasheets for Clippard -
Clippard
Solutions for Controlling Blood Flow Controlling blood flow in dialysis equipment demands special features and capabilities. In this article, we will discuss how Clippard pinch valves provide unique benefits for this type of application. (read more)Browse Pinch Valves Datasheets for Clippard
-
Single Piece Flow Shot Peening Systems
Magna - Valves are used to provide closed-loop control of shot flow to each nozzle.
-
The development of coal-based technologies for Department of Defense facilities. Technical progress report, September 1995 - March 1996
1 100 MHz pentium, 16 MB, 1.O GB HD Nicolet - Magna 550, MCT detector, 2 M gas cell … … 1000 Torr, up to 150 C PID control of valve Solenoid, with high temperature … … handle corrosive gases 11 flow settings, variable flow rates …
-
Suppliers to the Suzuki SX4
… Tires Bridgestone ELECTRICAL/ELECTRONIC Alternator Denso Battery Johnson Controls Brake control system ABS, ESP Bosch … … Gustav Wahler Mass air flow (MAF) Sensor Denso Oxygen … … Sensor map Mitsubishi Electric Valve assembly evap purge Mitsubishi … … comp Kirchhoff Outside mirror Magna Donnelly Panel comp Kirchhoff …
-
Suppliers to Pontiac G6
… SANLUIS Rassini Front stabilizer NHK Group (New Mather Metals) Front steering knuckles Alcoa Front subframe crossmembers ThyssenKrupp Fuel flow valve Eaton Fuel system valve … … bar ArvinMeritor Electrical/Electronic Brake control with electronic stability control … … PPG Industries Exterior mirrors Magna Donnelly Fasteners Magni Group …
-
http://vbn.aau.dk/ws/files/19166793/thesis.pdf
The hot water is supplied to the coil by Grundfos MAGNA 25-60 pump. A Siemens motorized valve control the flow of the supply hot water.
-
Flow injection near-infrared determination of ethanol in chloroform
Alternately, a Nicolet FTIR spectrometer model Magna 550, equipped with a DTGS detector with a KBr window, a source … … with a nominal resolution be- tween 0.5 and 32 cm- 1, controlled by a OMNICTMFT-IR … … measurements in the stopped flow mode. … for the transport of a carrier of CHC13 stabilized with amylene, an injection valve Rheodyne 50, with …
-
Crystallization of potassium sulphate from glaserite
The glaserite solution, contained in a 4 1heated feed tank, flowed by gravity through a control valve and a flowmeter into the crystallizer : the level control allowed fluctuations of 10.0251 around a mean value of 0.3251 and the leaving suspension … Samples of crystals and mother liquor were withdrawn, by filtering the outcoming magna , after about 4, 6 …
-
Suppliers to the new VW Polo
… Grammer Armrest [Front], Head Restraints [Rear] Grupo Antolin Boot Trim, Door Trim Panel [Front and Rear] IAC Expanding Sealing Material [In Car Body Cavities For Noise Reduction] Johnson Controls Sunvisors Keiper Recliner [Taumel … … Seat Track [Track 2000] Magna Inside Mirrors, Sunvisors Modine … … Hoses [1.2 Engine] Continental Cooling Water Lines, Diaphragms [For Fuel Management], Electronic Throttle Control, Engine Control Unit (ECU), Lines, Fuel Rail Assembly, Fuel Supply System,Exhaust Control Valve , Fuel Heating And Charge … … Common Rail] Denso Oil Flow Control Valve, Variable Cam …
-
Suppliers to the BMW Z4
… 2Pcs] Cromodora Wheels ZF Servolectric [Electric Power Steering System] ZF ELECTRICAL/ELECTRONICS ABS Motor Nidec Motors and Actuators Active Cam Postion Sensor Continental Active Crank Position Sensor Continental Air Flow Sensor Continental Alternator Denso … … Access System Continental Central Control Unit Marquardt Central Display … Manifold Air Pressure Sensor Continental Transmission Speed Sensor Continental Variable Valve Timing Sensor Continental Wheel Sensor [Magnet] Continental Window Regulator [Electronic and Sensoric] Brose … … Door Hinges Edscha Emblem Tailgate Closure Huf Hlsbeck & Frst Exterior Trim Parts Magna External Door Handle Illumination …
-
Effects of octamethylcyclotetrasiloxane (OMCTS) on freshwater and marine organisms
The bot- tom valve also served as a sampling port. The chronic study with D. magna used the same test vessels as for the acute study. Based on excellent survival and reproduction among the control organisms, the flow of solution maintained dur- ing this study did not adversely affect the test species.
Indicates content that may require registration and/or purchase.