Products/Services for Magnesium Oxide Refractory Bricks
-
Bricks - (120 companies)...for specific applications, such as firebricks or refractory bricks, acid bricks for flooring, and bricks for masonry applications. Materials Bricks are manufactured using raw materials such as clay, concrete, calcium silicate, or shale mixed...
-
Oxide Ceramics - (199 companies)EN ISO 21078-1 - Determination of boron (III) oxide in refractory products - part 1: determination of total boron (III) oxide in oxidic materials for ceramics, glass and glazes. BS ISO 11894-1 - Fine ceramics (advanced ceramics, advanced technical... -
Refractory Cements and Raw Materials - (149 companies)...that are added to mortar, grout, and cement to impart special properties such as refractoriness and erosion or oxidation resistance. Refractory raw materials include products such as alumina ceramics, fire clay, bricks, pre-cast shapes, aluminate cement... -
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties... -
Cement, Concrete, and Mortar - (592 companies)...include fabricated and custom shapes such as bricks and blocks. Investments consist of a refractory powder with a plaster or phosphate binder that is cast around a lost wax pattern. Permanent molds, refractories, powders, and aggregates are also... -
Refractory Shapes - (213 companies)...products that are formed prior to installation in furnaces, boilers, or other high temperature equipment. Refractories are hard, heat-resistant materials and products such as alumina, silicon carbide, fire clay, bricks, precast shapes, cement...
-
Magnesium and Magnesium Alloys - (90 companies)Magnesium and magnesium alloys are nonferrous metals with low density, good ductility, moderate strength, and good corrosion resistance. How to Select Magnesium and Magnesium Alloys. Magnesium and magnesium alloys are nonferrous metals with low...
-
Refractory Services - (132 companies)Refractory services for manufacturing, installing and repairing refractory shapes or monolithic refractories. Refractory services manufacture, install and repair refractory shapes and monolithic refractories. Refractory shapes are hard, heat...
-
Minerals, Aggregates, and Sands - (407 companies)Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials.
-
Zirconium Oxide and Zirconia Ceramics - (90 companies)Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina. How to Select...
Product News
-
Ducon Environmental Systems
Refractory-lined cyclones for Potash Mining In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate operations Ducon refractory-lined cyclones and Dynamic, Centrifugal, and Venturi scrubbers are used on grinding mills, driers and calciners. In potash drying. both rotary and fluid bed, the same equipment is used... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Automationdirect.com
BRX micro PLC units (Stackable Micro Brick) BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more) -
Top Seiko Co., Ltd.
Semiconductor Oxidation Process Overview The oxidation process of a silicon wafer is a crucial step in the production of semiconductor devices. This process is employed to create an insulating layer of silicon dioxide on the wafer 's surface, in order to protect and isolate the subsequent electronic components. During the oxidation process, the silicon wafer is exposed to an oxygen-rich environment at high temperatures. The most commonly used method for oxidation is thermal oxidation, where the wafer is heated in a furnace... (read more) -
Harper International Corporation
Custom Industrial Oxidation Ovens Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Beijing Grish Hitech Co., Ltd.
Cerium Oxide Lapping Film 1. High Polishing Efficiency. The Cerium Oxide Lapping Film is coated with precisely micro or nanometer graded cerium oxide powder with good morphology. It has the advantages of high polishing efficiency to prepare a good surface condition. 2. Excellent Tensile Properties. High strength film is used for the substrate, which has good heat and tensile properties, resistant to water and alcohol, making it ideal for use in a wide range of applications. 3. CO Lapping Film Features. For MPO/PC-12... (read more)Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
Beijing Grish Hitech Co., Ltd.
Aluminum Oxide Lapping Film Features: 1. Achieve Ideal End Face. With concentrated distribution of particles, uniform coating surface, evenly thickness as well as scientific arrangement of micro-powder to help you achieve an ideal end face. 2. Save your Time. High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding. 3. Tailor-made for Diverse Applications and on Multitude of Machines. For use on most polishing machines and... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide Ceramic Crucible Product Overview. Great Ceramic provides custom beryllium oxide (BeO) ceramic crucibles for specialized high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with electrical insulation, making it suitable for applications requiring efficient heat transfer and electrical isolation. Crucibles can be customized by diameter, height, capacity, wall thickness, rim design, and overall geometry according to technical drawings... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide (BeO) Ceramics Beryllium Oxide (BeO) Ceramics -- High Thermal Conductivity Insulator Overview. Beryllium oxide (BeO) is a high-performance ceramic material that uniquely combines metal-like thermal conductivity with excellent electrical insulation. It remains stable at elevated temperatures and is widely used in advanced electronics, lasers, RF systems, and nuclear applications where both heat dissipation and electrical isolation are required. Key Properties. Property. Description. Exceptional Thermal... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide Ceramic Parts & Components Beryllium Oxide (BeO) Ceramics -- Custom High Thermal Conductivity Components Short Description. High-performance beryllium oxide (BeO) ceramics with exceptional thermal conductivity and electrical insulation. Ideal for high-power electronics, aerospace, and precision optical systems. Custom fabrication and CNC machining available. Long Description. Great Ceramic specializes in the production and customization of beryllium oxide ceramics (BeO ceramics) -- one of the most advanced ceramic... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Hamilton Company
Oxidation-Reduction Potential Arc Sensor Hamilton Company, world leader in fluid measurement, will introduce the new EasyFerm Plus ORP (oxidation-reduction potential) Arc Sensor at INTERPHEX 2012. Ideal for biotech, pharmaceutical and food processing applications that require frequent sterilization cycles, this new sensor delivers stable measurements of the reduction potential through oxidation in processing environments. The EasyFerm Plus ORP sensor features a pressurized internal reference electrolyte that keeps the liquid junction... (read more)Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company
-
Application of Pulsed Traveling Hydrogen Arcs for Metal Oxide Reduction
Magnesium oxide refractory bricks were used on the sides opposite the rails to define the reactor volume, nominally 30 ml.
-
Carbon Mineralization by Aqueous Precipitation for Beneficial Use of CO2 from Flue Gas
After World War II, the site was converted to produce magnesium oxide for refractory bricks and spe cialties.
-
The Dead Sea — an economic resource for 10 000 years
chloride, is piped to the ‘Periclase’ factory on the highlands on the west- ern side the Dead Sea (Fig. 1) and is used to produce high quality magnesia ( magnesium oxide ) refractory bricks .
-
Energy Dispersion X-ray Analysis on the Scanning Electron Microscope
FIG. 8-- Refractory brick composed o[ magnesium oxide particles in calcium sili- cate binder: (a) secondary electron image, (b) magnesium Ka X-ray image, (c) silicon Ka X-ray image, (d) calcium Ks X-ray image.
-
CERAMIC ABSTRACTS
-The lining comprises urifired basic refractory brick containing more than 30y0 magnesium oxide .
-
Dictionary of Ceramic Science and Engineering
A refractory brick composed of approximately 85 % magnesium oxide , MgO, and 15 % other oxides; used where corrosion by basic slags may be severe. magnesia cement. Noun.
-
Magnesium Oxide
Magnesium oxide lined with carbon forms a tough refractory brick for metallurgical furnaces.
-
Encyclopedia of Metalloproteins
The most important magnesium compounds are magnesium oxide , which is used for refractory magnesia bricks , and magnesium chloride, which is electrolyzed to produce magnesium metal.
-
http://www.ens.dk/sites/ens.dk/files/klima-co2/co2-kvoter/vejledning-virksomheder-kvoteordningen/tildeling-gratiskvoter/dokumenter-vedr/20111220_GD9_Sector%20s...
“Mixture of calcium and magnesium oxides used solely for the production of refractory bricks and other refractory products with a minimum bulk density of 3.05 g/cm³.” .
-
Magnesium Oxide and Other Magnesium Chemicals
When electric arc furnaces replace open hearth furnaces, water- cooled sidewalls and magnesium oxide–carbon brick in slaglines replace most of the magnesium oxide – chrome refractories previously used.
Indicates content that may require registration and/or purchase.