Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Evident Scientific
Description: The Magna-Mike® 8600 is a portable thickness gage that uses a simple magnetic method to make reliable and repeatable measurements on nonferrous materials. Operation of the Magna-Mike is very simple. Measurements are made when its magnetic probe is held or scanned on one
- Graduation / Resolution: 0.0000393701 to 1 inch
- Resolution: 0.0000393701 to 1 inch
- Gaging Technology: Electronic, Magnetic
- Features: Handheld / Portable, Thickness Gage
-
Description: accurate ball measurements with the aid of several specially designed anvils for this application. The Labmaster® Standard measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks Coating Thickness Standards Plug & Pin
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Description: millionth repeatability. The Electro limit Comparator stand stiffness ensures repeatable measurements typically not achieved with other comparator stands. The Electro limit® Comparator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage
- Range: 0 to 6 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 6 inch
-
-
Description: maintaining sub millionth repeatability. The Electro limit Comparator stand stiffness ensures repeatable measurements typically not achieved with other comparator stands. The Electro limit® Indicator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly
- Range: 0 to 6 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 6 inch
Find Suppliers by Category Top
Featured Products Top
-
Labmaster®Universal Model 1000A measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The G-Type of Analogue DC/DC Displacement probes are based on the LVDT sensing principle and feature a high accuracy, long life linear ball bearing (as AX-Series). All models incorporate a Linear Variable Differential Transducer (LVDT) as the measuring element, together with high performance (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
complete solution to measure a wide range of bearings and their components The M112 gauge station, as well as the M112 Line, are designed for the dimensional and ND control for components of the bearings (internal ball seating, external ball seating) during the inter-operational and final (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
companies as MAG Giddings & Lewis, and Gleason Corporation. Applications Ball Ways / Machine Slides Spindles / Lead Screws Transducers - LVDT / Glass Scales Precision Length Bars Ball Bearings Roller (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Gaskets American Petroleum Institute (API) Gages Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Gears and Splines Cutting Tools Threaded Fasteners Fuel Rods Gage Calibrations (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. The LABMASTER Universal 1000M includes a current model computer loaded with GageCal, Pratt & Whitney’s Windows based (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
). Pratt & Whitney’s GageCal software is also included with the Supermicrometer PC and automatically enters tolerances for such applications as plugs, pins, balls, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Calibration certificates can then be saved or (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test indicators Gears / Splines Tapered pipe (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
afternoon, and the patient may be walking without pain the next day. This kind of operation relies on the development of innovative techniques and confidence in the medical equipment. This confidence can only be assured through accurate measurement. Pratt & Whitney instruments and gages are used by (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
5 Ways to Improve Measurement Accuracy with the Magna-Mike 8600 Thickness Gage
The Magna-Mike (R) portable Hall effect thickness gage is used to measure the thickness of plastic containers and other nonferrous materials. Unlike our other thickness gages, the Magna-Mike gage does not use ultrasound. Instead, it measures the magnetic field between the tip of a probe
-
Introduction to Hall Effect Thickness Gaging with the Magna-Mike 8600
Hall Effect thickness gages like the Olympus Magna-Mike 8600 are small, lightweight instruments designed to make fast, accurate, and repeatable measurements of non-magnetic materials such as plastics, glass, composites, aluminum, and titanium. The first commercial instruments of this type were
More Information Top
-
Simulation of the stretch blow molding process of PET bottles
Wall thicknesses were recorded using a magnetic ball thickness gauge , axial strains from circumferential scribed marks on the bottle, and intermediate shapes, by use of high-speed video and transparent mold.
-
Introduction to Hall Effect Thickness Gaging with the Magna-Mike 8600
Hall Effect gages are capable of determining non- magnetic materials whose geometry allows the placement of a probe tip and a small steel ball on either side of the wall by up to a maximum thickness of 25 mm.
-
Experimental investigation and numerical simulation of liquid supported stretch blow molding
The typical method for the determination of the material dis- tribution is to measure the thickness at defined points of the bot- tle wall along the bottle axis with a Hall Effect gage [6, 26]. .... A steel ball is placed on the inner side of the bottle and the mag- netic probe on the opposite side.
-
QP Toolbox
The handheld Magna-Mike Model 8500 thickness gage from Panametrics uses a magnetic method to measure nonferrous materials. .... is held on one side of the test material and a steel target ball is placed on…
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
The Elcometer is one of the first magnetic thickness gages to be commercially available, being patented in 1948. .... magnetic flux changes with the distance between the ends of the magnetic arms ( ball feet) and the…
-
Chapter 38-Measurement of Film Thickness
The Elcometer is one of the first magnetic thickness gages to be commercially available, being patented in 1948. .... magnetic flux changes with the distance between the ends of the magnetic arms ( ball feet) and the…
-
Index
…Dirt in resins, 81-84 retention of paints, 389 in rosin, 85 Dispersion fineness of in architectural paint, 423 gages for, 233-235 in … 253 automatic, 254-255 magnetic chuck with, 255 motor … 215-216 Dry film thickness , 261-265 Drying oils … for, 273-274 paraffin companies machine for, 274 recorders for, 274-277 rolling ball testers for, 277…
Indicates content that may require registration and/or purchase.