-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we help you reduce your energy consumption and increase efficiency with our YMC2 Centrifugal Magnetic-Drive Chiller. Featuring state-of-the-art design and active magnetic-bearing technology, this magnetic bearing chiller
- Cooling Capacity: 580 to 3,500 kW
- Application: HVAC, Industrial
- Other Features: Indoor
-
Supplier: Waukesha Bearings
Description: bearings supplied by others Spares service and extended warranty option Comprehensive training program available Typical Applications Compressors Motors Generators Pumping systems Turboexpanders Industrial chillers Blowers Sour gas with sealed bearings
- Interface: Computer Programmable
- Features: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI
- Maximum Discharge Flow: 2.5 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.5 inch
- Media Temperature: 203 F
-
-
Description: alumina ceramic bearing materials and polypropylene, or optional SiC (silicon carbide) and ETFE (fluoropolymer) for your most aggressive or highest purity requirement. Do you require compact, quiet, highly efficient pumps for your Laser, Chiller or Blood Analyzer Applications? Iwaki
- Horsepower: 0.00402066115470846 HP
- Maximum Discharge Flow: 2.3 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
Find Suppliers by Category Top
More Information Top
-
Building Energy-Efficient Schools in New Orleans: Lessons Learned (Brochure)
Additionally, the mechanical system installed at Lake was top-of-the-line with magnetic bearing chillers and desiccant enhanced outdoor air units.
-
Building Energy-Efficient Schools in New Orleans: Lessons Learned (Brochure)
Additionally, the mechanical system installed at Lake was top-of-the-line with magnetic bearing chillers and desiccant enhanced outdoor air units.
-
Rebuilding It Better: Greensburg, Kansas; High Performance Buildings Meeting Energy Savings Goals (Brochure) (Revised)
…• LED exterior lighting • High performance windows • R-25 sprayed polyurethane foam on precast panels and interlocking metal studs • Two on-site, grid-tied, 50-kW wind turbines • Ultra high-efficiency magnetic bearing chiller with secondary unit for…
-
Rebuilding it Better: Greensburg, Kansas, Kiowa County Memorial Hospital (Brochure)
HVAC • Ultra high-efficiency magnetic bearing chiller with secondary unit reclaims waste heat for reheat and domestic water heating .
-
Development of Heat Pump Loop Thermal Control System for Manned Spacecraft Habitats
Development Testing of a Magnetic Bearing Centrifugal Chiller .
-
Energy and Performance Assessment of Magnetic Water Chiller
in HVAC System in Tropical Climate
Periodic energy audit of expansion valve may result in periodic maintenance or replacement of expansion valve and timely action may reduce noise level in magnetic bearing type chillers , which will be helpful to company to match stringent government regulation regarding environment.
-
Energy conservation in TEPCO R&D Centers
In addition to new power generation systems such as photo voltaic power generation (solar cells) and fuel cells installed for research purposes, heat recovery chiller with magnetic bearing stands and rain water usage system are adopted in the Center.
-
The Dissertation Committee for Peter Bond Backlund Certifies that this is the
approved version of the following dissertation:
A Classifier-Guided Sampling Meth...
[119] York, 2012, "Model YMC² Magnetic Bearing Centrifugal Liquid Chillers Style A," [Brochure] Form 160.78-EG1 (912).
-
GSA's Green Proving Ground: Identifying, Testing and Evaluating Innovative Technologies; Preprint
HVAC o Chilled Beams o Condensing Boilers o Variable-Speed Chiller Plant Controls o Magnetic Bearing Compressor o Variable Refrigerant Flow o Commercial Ground-Source Heat Pump o Wireless Mesh Sensor Network .
-
GSA's Green Proving Ground: Identifying, Testing and Evaluating Innovative Technologies (Presentation)
• Policy o On-Site Renewable Technologies • Power Generation o Photovoltaic (PV) • HVAC o Chilled Beams o Condensing Boilers o Variable-Speed Chiller Plant Controls o Magnetic Bearing Compressor o Variable Refrigerant Flow o Commercial Ground-Source Heat Pump o…
Indicates content that may require registration and/or purchase.