-
Supplier: OMEGA Engineering, Inc.
Description: The HHG191 Gauss Meter represents the latest design in magnetic measuring equipment, allowing measurements up to 2000 mG to 200 micro-tesla with a basic accuracy of 2.5% plus 6-digit. The HHG191 is capable of measuring the electromagnetic field radiation intensity that is
- Number of Axes: 1
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 2.5 ±% Full Scale
- Resolution: 0.1 µG
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-G28 is a portable, handheld gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milliGauss (mG) or microTesla (µT). This EMF radiation detector comes with an external 3-axis electromagnetic sensor (X, Y, Z direction).
- Number of Axes: 3
- Sensing Accuracy: 10 ±% Full Scale
- Resolution: 0.1 to 10 µG
- Output: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable
- Number of Axes: 1
- Sensing Accuracy: 5 ±% Full Scale
- Resolution: 0.01 to 0.1 µG
- Output: Digital
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic field meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable
- Magnetic Field Range: 0 to 30,000,000,000 microgauss
- Operating Temperature: 0 to 50 C
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: RS Components, Ltd.
Description: Eclipse Gauss Meter 2 Transverse Probe
- Device Type: Gaussmeter (Tesla Meter)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The gauss meter is a reliable measuring device for measuring the existing magnetic field. This gauss meter is suitable for measuring both static (permanent magnet) and alternating magnetic fields. The flat probe of the external probe on the
- Operating Temperature: 41 to 104 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: AlphaLab, Inc.
Description: to 29.999 kilogauss (20000 to 29999 gauss) in 1 gauss steps. Therefore a change as small as 0.1 gauss could be measured, for example, in a 14,000 gauss field (typical of the strongest possible field from a permanent magnet). With an optional high-stability probe, it has
- Number of Axes: 1
- Flux Density Measurement: 0 to 29,999,000,000 microgauss
- Sensing Accuracy: 1 ±% Full Scale
- Resolution: 10 µG
-
Supplier: OMEGA Engineering, Inc.
Description: The HHG1392 Gauss meter offers a quick and reliable instrument to measure electromagnetic fields (EMF) in the 200 to 2000 milli Gauss or 20 to 200 micro Tesla range. The HHG1392 can measure and store measurements for downloading into a PC via RS232 with included software or
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 3 ±% Full Scale
- Resolution: 0.1 µG
- Bandwidth: 0.3 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: The HHG1394 Gauss meter offers a quick and reliable instrument to measure electromagnetic fields in 3 axis in the 20 to 2000 milli Gauss range or 2 to 200 micro Tesla range. The HHG1394 can measure and store measurements for downloading into a PC with included RS232 software or
- Number of Axes: 3
- Flux Density Measurement: 20,000 to 2,000,000 microgauss
- Resolution: 10 µG
- Bandwidth: 2 kHz
-
Supplier: AlphaLab, Inc.
Description: The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level of only 0.1 gauss. Reproducibility at constant temperature is better than one part in 5000, and is generally only
- Number of Axes: 1
- Flux Density Measurement: -19,999,900,000.000004 to 19,999,900,000.000004 microgauss
- Resolution: 10,000 µG
- Measurement: Direction Measurement, Magnitude Measurement
-
Supplier: AlphaLab, Inc.
Description: certificate. Price is $585 (USD). (A simpler 1-axis meter is available for $285.) Manufactured and calibrated in USA by AlphaLab, Inc., the model VGM is usually shipped the same day ordered. (This meter is optimized to measure magnetized parts; its range of 799.99 gauss is not
- Number of Axes: 3
- Flux Density Measurement: 0 to 799,990,000 microgauss
- Sensing Accuracy: 1 ±% Full Scale
- Measurement: Direction Measurement, Magnitude Measurement
-
Supplier: Visual Sound, Inc.
Description: the use of Neodymium which was successfully featured in the TD-4002 driver, has been utilized in order to achieve increased magnetic flux density of 20,000 gauss while lowering the weight to less than 22 pounds. A new technique in reducing unwanted resonance caused by AC current
Find Suppliers by Category Top
Featured Products Top
-
The air quality meter is specially designed for long-term monitoring of climatic conditions in, for example, offices, classrooms or lecture halls. The air quality meter has various sensors. Among other things, the air quality meter has a carbon dioxide sensor up to 40,000 ppm, a temperature (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Electrical Power Systems Quality, Third Edition > Power Quality Monitoring
Magnetic gauss meters are used to measure magnetic field strengths for inductive coupling concerns.
-
Structural and EPR studies of Lithium inserted layered Potassium tetra titanate K2 Ti4 O9 as material for K ions battery
The magnetic field was calibrated accu- rately with a Varian E-500 digital nuclear magnetic reso- nance gauss meter .
-
Effect of heavy mixing lithium with doping of manganese on structural, EPR and dielectric spectroscopic properties of Layered Na2 Ti3 O7
The magnetic field was calibrated accurately with a Varian E-500 digital nuclear magnetic resonance gauss meter .
-
Bulk ac conductivity studies of lithium substituted layered sodium trititanates (Na2 Ti3 O7 )
The magnetic field was calibrated accurately with a Varian E-500 digital nuclear magnetic resonance gauss meter .
-
Unique magnetism observed in single-wall carbon nanohorns
The microwave frequency was measured by a frequency counter (EMX041-1161) and the magnetic field was calibrated by a nuclear magnetic resonance gauss me- ter (EMX035M).
-
CR4 - Thread: Intensity of the Magnetic Field
measurement of the magnetic field( Gauss meter ) i stood under phase /R .
-
Meters / Power / RF
Operation mode: Dual mode of operation - High frequency RF Broadband power meter mode - Low frequency Magnetic field ( Gauss meter ) modeFrequency range: 100MHz to 3.0GHz useful range (RF mode) 50Hz to 10KHz useful range (Gauss meter mode) High sensitivity: -55 dBm to …
-
RF / Broadband
Operation mode: Dual mode of operation - High frequency RF Broadband power meter mode - Low frequency Magnetic field ( Gauss meter ) modeFrequency range: 100MHz to 3.0GHz useful range (RF mode) 50Hz to 10KHz useful range (Gauss meter mode) High sensitivity: -55 dBm to …
-
RF / Power / HF
Operation mode: Dual mode of operation - High frequency RF Broadband power meter mode - Low frequency Magnetic field ( Gauss meter ) modeFrequency range: 100MHz to 3.0GHz useful range (RF mode) 50Hz to 10KHz useful range (Gauss meter mode) High sensitivity: -55 dBm to …
-
RF / Power / RF Power Meters
Operation mode: Dual mode of operation - High frequency RF Broadband power meter mode - Low frequency Magnetic field ( Gauss meter ) modeFrequency range: 100MHz to 3.0GHz useful range (RF mode) 50Hz to 10KHz useful range (Gauss meter mode) High sensitivity: -55 dBm to …
Indicates content that may require registration and/or purchase.