Products/Services for Magnetic Hydraulic Tank Heaters
-
Immersion Heaters - (208 companies)TABLE: Heater Sheath Maximum Sheath Temp. Used to heat Steel 750°F (400°C) oil, hydraulic oil Copper 360°F (180°C) water, tap/municipal only Incoloy 800® 1500°F (815°C) water, alkaline solutions, air, gases... -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Industrial Heaters - (1967 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy... -
Submersible Pumps - (760 companies)Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid. Submersible pumps are designed to be fully immersible within a tank... -
Pressure Gauges - (1163 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications... -
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
-
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current...
-
Control Valves - (1650 companies)...control valve actuators are pneumatically operated, but other actuators such as electric, hydraulic, and manual are also available. Manual/ hand operated actuators use a hand-wheel or crank to open or close the valve. They are not automatic but offer...
-
Separators, Classifiers, and Screeners - (582 companies)...magnetic properties, or electrical characteristics. Round and rectangular screeners, magnetic separators, electrostatic separators, rotary sifters, wet or concentrating tables, rake classifiers, classifying hydrocyclones, floatation systems...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
Product News
-
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
WATTCO
All About Oil Tank Heaters Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low temperatures might make oils thick or solid. From business work to home heating systems, oil tank heaters help make things better by efficiency, using less energy, and keeping equipment safe from damage. This article looks into all you need to know about oil tank heaters... (read more)Browse Immersion Heaters Datasheets for WATTCO -
WATTCO
Immersion Heaters Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large... (read more)Browse Immersion Heaters Datasheets for WATTCO -
AMETEK Spectro Scientific
Hydraulic fluid analysis Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the system maker. Chemical stability, high flash and fire points, viscosity, and oxidation resistance are all valued, and as a result mineral and synthetic hydrocarbon fluids are selected for mobile... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit Hydraulic power unit. Truck limiter hydraulic power unit. Specification. Motor: 380v,50hz,750w,1400r/min. Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r). Tank: 2L,Size: : 123 x160. Valves: a. safety pressure value YF08-00, default 180bar. b. hydraulic lock LDP-08-0.4\. Data. Applications: This truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Mid-Mountain Materials, Inc.
The Principles of Storage Tank Insulation Storage Tank Insulation Tips for Maintaining Temperature and Reducing Energy Loss. A storage tank 's performance and efficiency are closely linked to its insulation. Whether the tank is designed to retain warmth in a heated process or to keep chilled materials at low temperatures, insulation directly determines how efficiently it maintains those conditions. Without it, storage tanks lose or gain heat, leading to unstable temperatures and unnecessary energy consumption. The Principles of Storage... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Tank Breather Valve Manufacturing Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Golden Collar Technology Co., Ltd .
ptfe lined tank PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids, alkalis, solvents, and corrosive media, helping improve equipment durability, safety, and operational efficiency. Compared with traditional metal tanks, a PTFE lined tank provides outstanding chemical resistance and significantly... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Running Industry Co., Ltd
Fuel tank cover Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic & rubber,. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more)
-
Magnetic liquefier for hydrogen
… chamber 1 absolute press Vacuum chambar 2 absolute press LE2 storage tank absolute press Hydraulic drive vessel vacuum O/P heater 1 voltage O/P heater … … level sensor LE2 storage tank level sensor Helium circulation pump frequency Magnet 1 magnetic field Magnet 2 magnetic …
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
; door panels; tank ducts; fuel tanks ; air intake tubes; header frames; cutterbars … … wipers; straps; wiper blades and assemblies; hydraulic valves; center joints; swivel … … printed circuit boards; magnets; magnetic rings; solenoids; coils; wet … … metals; tip bodies; block heaters ; heater assemblies; heating elements …
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… fitting kits; plug assembly kits; fuel cap breather kits; metal tank /container/can kits; accumulator kits … … cover kits; gear kits; hydraulic motor parts kits; actuators … … kits; DC converter kits; magnetic cap kits; voltage regulator … … hot start kits; engine heater kits; mine management telemetry …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… roll compactor steel cylinders; water filters; net filters; chlorinators; water tank screen assemblies; filter assemblies … … pneumatic barring over tools; hydraulic main bearing wrenches; hydraulic … … fire protection hoses; locomotive heater assemblies; head tensioners; hydraulic … … transformers; magnets; magnet mounts; magnetic hardware trays; lithium batteries …
-
ASTM DS67C - Handbook of Comparative World Steel Standards
… Wrought Iron-Cobalt High Magnetic Saturation Alloys (UNS R30005 and K92650) Standard Practice for Steel Castings, Surface Acceptance Standards, Visual Examination Standard Specification for Welded Ferritic Stainless Steel Feedwater Heater Tubes Standard Test Methods for Alternating-Current Magnetic Properties of Materials at … … Tension Wire Standard Specification for Coppered Carbon Steel Wire Standard Specification for Steel Fibers for Fiber-Reinforced Concrete Standard Specification for Steel Wire, Hard Drawn for Prestressing Concrete Tanks Standard Specification for Seamless … … Carbon Steel Tubing for Hydraulic System Service Standard Specification …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… service_cap_N|1 twang_V|2 glissando_N|2 anchor_rope_N|1 frame_V|7 stud_N|8 rafter_N|6 parallel_V|6 gasket_N|2 cylinder_head_N|4 upstream_R|2 hoist_N|5 pithead_N|1 reflector_N|4 water_wheel_N|7 whiplash_N|2 kerchief_N|2 headphone_N|1 drug_user_N|1 physical_fitness_N|1 acoustic_device_N|8 hearing-impaired_J|1 cemetery_N|4 major_suit_N|2 oxygenate_V|4 do_work_V|8 electric_ heater _N|1 high-power_J|1 incandescent_lamp_N|1 … … brake_pedal_N|2 master_cylinder_N|1 water_pump_N|1 fraction_N|24 hydraulic _system_N|1 microzide_N|1 esidrix_N|1 hydrodiuril_N|1 … eskimo_N|8 sod_N|4 induction_coil_N|2 ignition_switch_N|2 pleasing_N|8 hostel_N|2 pilgrim_N|13 imavate_N|1 tofranil_N|1 clinical_depression_N|6 hot-water_ tank _N|1 instrumentation_N|1 effect_V|8 imprint_N|2 painter_N|147 picture_V|5 extemporaneously_R|1 improvise_V|13 simple_machine_N|5 acute_angle_N|3 magnetic _dip_N|1 inlay_N|6 overlay_N|3 premature_infant_N|2 lozal_N|1 philadelphia_N|7 declaration_of_independence_N|17 operand_N|10 wilderness_N|11 crixivan_N|1 indocin_N|1 low-voltage_J|2 air_pump_N|1 remicade_N|2 regional_enteritis_N|1 contrivance_N|2 steam_engine_N|6 …
-
Suppliers to the new Ford Kuga
… Axle boots ContiTech Booster Continental Automotive Systems Brake & fuel lines TI Automotive Brake hoses Continental Automotive Systems Caliper front end Continental Automotive Systems Diaphragms ContiTech Electrically powered hydraulic steering [EPHS] TRW Automotive … … theft horn Denso Auxiliary heaters Eberspcher Control unit and … … w/ integral damper BorgWarner Engine control unit for gasoline engines Bosch Friction discs for 4-wheel drive Hoerbiger Front sideshafts GKN Driveline Fuel filler pipe Magna Steyr Fuel tank Kautex Textron GFT (getrag … … Intermediate shafts Thyssenkrupp Technologies Magnetic encoders Freudenberg Manual transmission …
-
The new Citroën C4 Picasso
… BDK Front brake hoses Freudenberg Front lower control arm front Paulstra Front Struts ZF Front sub-frame add-on Vallourec Composants Automobiles Grommets Hutchinson Hub (Rear) NTN corporation Hydraulic Steering TRW Automotive Pipes … … Siemens VDO Levellers Hella Magnetic Camshaft Position Sensors Siemens … … Tailgate Seals Cooper Standard Automotive Technical Adhesive Tapes Scapa Window Regulators Grupo Antolin Windshield Saint-Gobain Sekurit Interior A/C Compressor Delphi A/C Compressor Sanden Europe A/C Hoses Visteon Air conditioning & heater unit Denso Airbags TRW … … Fuel System Inergy Fuel tank lines .
-
Suppliers to the Volkswagen EOS
… this feature, or the car cutaways published in Automotive News/Automotive News Europe, please email steven.wingett@supplierbusiness.com CHASSIS/UNDERBODY ABS magnetic impulse rings Paulstra Alloy … … BASF Elastogran Cellasto Fuel tank assembly Kautex Textron HBU3 … … ThyssenKrupp Clearcoat BASF Cover hydraulic system Simoldes Plasticos Cover … … end exhaust Tenneco Conrods Mahle Cooling fan Continental Cooling hoses Hutchinson Coolwater and heater hoses ContiTech Crankshafts …
Indicates content that may require registration and/or purchase.