Products/Services for Magnetic Ion Exchange Resins
-
Ion Exchange Resins - (56 companies)Ion exchange resins are materials — composed of organic polymer beads or membranes — which simultaneously trap and release ions for the purpose of purifying or decontaminating liquids. Ions are defined as atoms or molecules...Filter Medium MaterialIndustry Use
-
Ion Exchange Equipment - (424 companies)Ion exchange equipment adjusts the ionic content of water. Ion exchange equipment is used to adjust the ionic content of potable and industrial process water. Water to be treated flows through a tank filled with an ion exchange resin. As the water... -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used... -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can... -
Condensate Polishers - (21 companies)...contaminants to wash back into the cooling water. Condensate polishers can thus help to limit corrosion and reduce the amount of makeup water that is needed. Most condensate polishers are filled with polymer resins that are used to remove or exchange ions so...
-
Ultrapure Water Equipment - (39 companies)...nanotechnology products, and by the electronics industry. Ultrapure water (UPW) is contaminant-free and contains only water, hydrogen ions, and hydroxyl ions. It has an electrical resistivity of 18.3 MegOhm-cm. Ultrapure water equipment is used to remove...
-
Water Softeners - (218 companies)...treatments include distillation and reverse osmosis. Water softeners work by replacing the calcium and magnesium ions in hard water with sodium ions. Sodium ions do not precipitate out of the water, eliminating the problems of scale inside pipes that can...
-
Chemical Additives and Agents - (2124 companies)Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties. Description. Chemical additives and agents include a wide range...
-
Filter Media - (445 companies)They have a high tensile strength in relation to their weight and dimensional stability. Glass fibers do not stretch or shrink, and do not absorb water. Additionally, they resist mildew, deterioration, and decay. Ion exchange is a process...
-
Filter Elements - (782 companies)Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Product News
-
Metrohm USA, Inc.
Beyond Ion Exchange: What's Next? Watch Webinar Beyond Ion Exchange: Advancing Wastewater Treatment in Metal Finishing Industry. During this webinar, James Landon, Chief Technology Officer at ElectraMet, will introduce an innovative solution to conventional dissolved metal approaches, employing an electrochemical process to efficiently remove or convert dissolved metals. Beyond treatment, both sustainability and operational optimization hinge on real-time data. Learn how online Process Analyzer Technology (PAT) can revolutionize wastewater... (read more)Browse Water Quality Testing Instruments Datasheets for Metrohm USA, Inc. -
Mitsui Chemicals America, Inc.
Epoxy Resins Epoxy resins made by 3,3'-diaminodiphenylsulfone. The polymer made from TG3DAS has excellent mechanical properties and heat resistance. SO2 has better performance in bonding carbon-fibers. it is used in airplanes and electronic materials. (read more)Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Materials for better ion separation New Expanded Corrugated Products. Dexmet has configured a product that answers the need of Fuel Cell designers trying to increase the efficiency of the anode and reduce stack cost through multi-functional products. Dexmet's new expanded corrugated product, when used as the anode substrate, increases the amount of surface area allowing for catalyst material to be applied. The new product can also enhance the flow through the substrate for better ion separation. How Dexmet Expanded Materials... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Hexnovas Heat Exchanger Technology Co., Ltd
Shell coil heat exchanger HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with an internal helical coil tube bundle inside a pressure shell, this design provides efficient heat transfer, compact footprint and stable mechanical reliability. The spiral coil geometry increases turbulence... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Formulatrix, Inc.
The Reagent Exchanger (RX) Reliable Plate Washer for a Wide Range of Applications and Microplate Formats. The Reagent Exchanger (RX) is a versatile automated washer designed to support a wide range of microplate formats and complex laboratory workflows. It features integrated automation for delidding, plate tilting, dispensing, aspiration, and nozzle cleaning -- delivering streamlined, unattended operation. The RX easily integrates with automation platforms and supports robotic reagent loading to maximize efficiency... (read more)Browse Microplate Washers Datasheets for Formulatrix, Inc. -
ELANTAS North America LLC
High performance casting resins & potting resins. Casting & Potting Materials. ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and potting materials are based on epoxy, polyurethane, polybutadiene and silicone and are especially designed for areas in demanding electrical and electronic applications. Additional properties such as improved heat dissipation, much greater mechanical stability at high vibrational forces, noise reduction, and often the complete exclusion... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
Custom Specialty Polymers and Resins ELANTAS PDG, Inc. manufactures custom specialty polymers and resins to match your specifications. (read more) -
ELANTAS North America LLC
Custom Thermosets and Thermoset Resins ELANTAS PDG, Inc. manufactures custom thermosets and thermoset resins to match your specifications. (read more)Browse Thermosets and Thermoset Resins Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
Custom Polyester Resins ELANTAS PDG, Inc. manufactures custom polyester resins to match your specifications. (read more)Browse Polyester Resins Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
Custom Electrical and Electronic Resins ELANTAS PDG, Inc. manufactures custom electrical and electronic resins to match your specifications. (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC
-
A novel method to prepare magnetic polymer‐based anion exchangers and their application
Magnetic ion exchange resins are polymer particles with a combination of magnetic and ion-exchange functions.
-
Environmental Biotechnology and Materials Engineering (2013)
Keywords: magnetic Ion exchange resin , potable water, wastewater treatment, DOC, true color, .
-
Sustainable Development of Urban Environment and Building Material
The Removal of Inorganic Anions from Municipal Secondary Effluent Using Magnetic Ion Exchange Resin .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4627/1/Molinder_R_Thesis_2009.pdf
Magnetic ion exchange resin MW .
-
Advanced Physicochemical Treatment Technologies
A magnetic ion exchange resin has both magnet and ion exchange properties (20–24).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/2702/1/M.Mergen%20thesis.pdf
11 2.4 Development of magnetic ion exchange resin .
-
An evaluation of organic substance fraction removal during ion exchange with Miex-DOC resin
2005) Bench-scale testing of a magnetic ion ex- change resin for removal of disinfection by-product precursors.
-
Combination of MIEX® resin and ozonation for reduction of dissolved organic matter during aquifer recharge using municipal effluent
Another possibility is the application of a magnetic ion exchange resin , MIEXÒ .
-
Application of a Magnetic Resin (MIEX® ) in Wastewater Reclamation for Managed Aquifer Recharge
Bench-scale testing of a magnetic ion exchange resin for removal of disinfection by-product precursors.
-
Advanced Physicochemical Treatment Processes
T. H. Boyer and P. C. Singer, Bench-scale testing of a magnetic ion exchange resin for removal of disinfection by-product precursors, Water Research,W .
Indicates content that may require registration and/or purchase.