-
Supplier: Vecoplan, LLC
Description: Overbelt Magnetic Separator for separation of ferrous metals, installed above conveyor belts or vibrating conveyors. Cross belt magnetic separators are used to remove ferrous contaminants, such as tramp metals, including nuts, bolts,
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Vecoplan, LLC
Description: For separation of ferrous metals. Integrated in conveyor belts or as a separate unit installed in the outlet chute of conveyors.
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Eriez
Description: extremely high surface gauss easily attracting and holding workharden stainless and other weakly magnetic material. Optional equipment is available with the Stainless Steel Separator system, including: Magnetic Drum-In-Housing installed upstream of the Stainless Steel
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
-
-
Supplier: Eriez
Description: In 1969, Eriez Magnetics patented both permanent magnetic and electromagnetic eddy current separators. Today, these powerful systems feature improved permanent magnetic circuits with rare earth magnetic material for stronger eddy currents and improved
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
-
Supplier: Eriez
Description: Features & Benefits: Detects and separates magnetic and non-magnetic metal contamination, even when encapsulated in the product Reduces expensive machinery failure and minimizes production downtime Ensures product quality Prevents customer complaints Metal separator for
- Applications: Dry / Free Flowing Materials, Metallurgical / Foundry
- Equipment Type: Magnetic Separator
-
Supplier: Industrial Magnetics, Inc.
Description: Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. These
- Applications: Construction Materials / Cement, Mining / Ores / Minerals, Other, Power / Coal & Coke, Waste / Recycling, Wood / Pulp and Paper
- Equipment Type: Magnetic Separator
-
Supplier: Industrial Magnetics, Inc.
Description: Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. Our
- Applications: Construction Materials / Cement, Mining / Ores / Minerals, Other, Power / Coal & Coke, Waste / Recycling, Wood / Pulp and Paper
- Equipment Type: Magnetic Separator
-
Supplier: Industrial Magnetics, Inc.
Description: flow. As the belt conveyed product travels over the magnetic head pulley, any ferrous metal that is mixed in with the product is attracted and held to the face of the belt and carried to the underside of the pulley. After the metal passes out of the magnetic field, it is
- Component Type: Magnetic Pulley
-
Supplier: Eriez
Description: Eriez provides a uniform permanent magnetic pulley that will transform your belt conveyor into a powerful self cleaning magnetic separator. The axial interpole magnetic circuit provides a uniform magnetic field to remove tramp iron from material on
-
Supplier: ISC Sales, Inc.
Description: below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. Benefits: Most
- Removal Rate: 0.25 GPH
- Function: Oil Filtering / Removal
- Technology: Tube / Side Mount
-
Supplier: Master Magnetics, Inc.
Description: Remove tramp iron from free-flowing materials such as corn, sugar, flour, gravel and granular plastic. Can be installed in chutes or suspended above conveyor belts and pulleys for low volume, lightweight and/or slow-moving applications. These standard ceramic plate magnets are
- Material: AlNiCo (Aluminum-Nickel-Cobalt), Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Component Type: Magnetic Grate, Magnetic Pulley
-
Supplier: Industrial Magnetics, Inc.
Description: Suspended magnets are designed for separation of ferrous metal from a variety of over-the-belt conveyor applications. Proven in industries such as Mining, Aggregate, Recycling, Tire Shredding, Foundry, Wood Chip, Pulp & Paper, Power Generation, Construction and Demolition. Our
- Applications: Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Power / Coal & Coke, Waste / Recycling, Wood / Pulp and Paper
- Equipment Type: Magnetic Separator
Find Suppliers by Category Top
Featured Products Top
-
magnetic grippers from Compact® provide safe operation since the gripper will continue to hold the workpiece even with the loss of pneumatic pressure. Ideal for pick-and-place type systems or applications such as robotic end-of-arm tooling, conveyors, feeders, separators or where any precise positioning of goods or materials is required in the automation process. (read more)
Browse Grippers Datasheets for Compact Automation -
. The QuickStick 150 Intelligent Conveyor System uses electro-magnetic force to deliver frictionless motion, enabling the movement of goods within machines or throughout a plant to occur with revolutionary speed and accuracy. With no moving parts such as gears, chains or belts used to generate motion (read more)
Browse Servo Drives Datasheets for Allen-Bradley / Rockwell Automation -
control the speed of conveyor belts, compressors, mixers, pumps, and other critical components within the process. While highly efficient, VFDs produce damaging harmonics on the line and load sides of the drive, resulting in nuisance tripping, inaccurate system measurements, electric motor (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
speed of conveyor belts, compressors, mixers, pumps, and other critical components within the process. While highly efficient, VFDs produce damaging harmonics on the line and load sides of the drive, resulting in nuisance tripping, inaccurate system measurements, electric motor failure, and (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems. The DualMove is a twin-strand timing belt pallet conveyor solution. With a focus on smooth product transfer, precise positioning, and impeccable (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
As material handling systems become faster and more automated, conveyor technology requires increasingly precise synchronization and position control. Encoders play a critical role in monitoring belt speed, transported length, and shaft position to ensure reliable and efficient operation (read more)
Browse Incremental Rotary Encoders Datasheets for POSITAL B.V. -
. • Warehousing Industry – In the automation of warehouses and distribution BLDC motors are essential for shuttle systems, sorting machines, AGV/AMR/AS/RS, palletizing robots, strapping, bots and conveyor belts. • Agricultural Industry – Automation and robotic solutions are becoming more common in the (read more)
Browse Brushless Motors Datasheets for parvalux by maxon