Products/Services for Magnetometer Gradiometer VLF
-
Magnetometers - (69 companies)Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. There are two basic types: scalar and vector. How to Select Magnetometers. Image Credit: Tradeport Electronics Group. What are Magnetometers...TechnologyForm FactorOutputs / Interfaces -
Gaussmeters - (35 companies)...and/or direction of a magnetic field. Typically, Gaussmeters measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit tesla (T). Magnetometers and Gaussmeters are sometimes interchangeable names describing...
-
Geophysical Instruments - (84 companies)The use of geophysical instruments for earthquake detection is especially important. Types of Geophysical Instruments. Seismographs and magnetometers are the two main types of geophysical instruments used for surveying the earth 's crust and detecting... -
Semiconductor Metrology Instruments - (193 companies)Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers... -
Industrial Metal Detectors - (201 companies)Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete. -
Wafer and Thin Film Instrumentation - (349 companies)Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film or semiconductors wafer processing.
-
Hipot Testers - (143 companies)Hipot testers are electrical safety test devices that perform a variety of electrical compliance tests.
-
RF Power Meters - (47 companies)RF power meters measure the strength of an RF signal in dBm or watts and may also be called an RF wattmeter. Typically RF power meters are used to measure the output of a transmitter.
-
Magnetic Field Sensors - (74 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications.
-
Compasses - (74 companies)Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
Product News
-
PCE Instruments / PCE Americas Inc.
Magnetometer PCE-MFM 2400 With a measuring range of 2,400 mT, the magnetometer covers a wide range of measuring tasks. The magnetometer has an accuracy of 1%. This makes the magnetometer a very precise measuring device. For example, the magnetometer can be used to test relays and permanent magnets for the existing magnetic field. The magnetometer is therefore used in production processes or in quality control. With the backlight on the magnetometer, the measured values ??are always easy to read even in poor lighting... (read more) -
Lake Shore Cryotronics, Inc.
Vibrating Sample Magnetometer Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600 Series system has been reimagined with a focus on clean, ergonomic design that simplifies the researcher 's interaction with the system. A motorized head brings the sample to a comfortable height... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
PCE Instruments / PCE Americas Inc.
Precision Magnetic Field Measurement Made Easy The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. With a measuring range of 0 to 3500 mT for direct (DC) and alternating (AC) fields and a high resolution of 0.001 mT, the Magnetometer / Magnetic Field Detector delivers precise measurement results even at very low field strengths. Thanks to the automatic detection of AC or DC fields... (read more)Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
AMETEK Spectro Scientific
Ferrography Made Easy With The FerroCheck 2000 The FerroCheck portable magnetometer from Spectro Scientific provides accuracy and convenience in measurement of total ferrous wear particulates in lubricating fluids. FerroCheck enables users to perform accurate measurements of ferrous wear particles, both in the field, and in the lab where it can be used to analyze gearbox, transmission and other fluids in fleet and industrial maintenance applications. FerroCheck works by sensing disruption of a magnetic field that is generated due... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Win Source Electronics
High-Precision 10DOF Inertial Module In GPS-denied or dynamic environments, reliable navigation is critical. The ADIS16488B combines a 3-axis gyroscope, 3-axis accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort. Engineered for UAVs, autonomous robots, 3D mapping, and industrial monitoring, it provides gyro bias stability of 4 /hr, low noise, and industrial-grade operation... (read more)Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Lake Shore Cryotronics, Inc.
First-order-reversal-curve (FORC) measurements First-order-reversal-curve (FORC) measurements provide far more information than a simple hysteresis loop. They have become indispensable for characterizing interactions and coercivity distributions in a wide array of magnetic materials. To explore how this elegant material measurement and characterization tool can benefit your magnetics research, submit your info and receive our new, 36-page ebook today. The ebook discusses FORC theory and presents measurement results for: Nanoparticle-based... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
Win Source Electronics
Compact High-Precision 9-Axis IMU All-in-One 9-Axis Sensor for Efficient Motion Sensing. Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers. Configurable ranges for accelerometer ( +-2g to +-16g) and gyroscope ( +-125 /s to +-2000 /s) support diverse applications with tailored sensitivity. Bosch BMM150 magnetometer technology ensures excellent magnetic sensitivity and thermal stability. Low power consumption (0.9mA normal mode; down to 2 mA suspend mode) extends... (read more)Browse Sensor Chips Datasheets for Win Source Electronics -
Lake Shore Cryotronics, Inc.
App Note on Low-Moment Measurement Capabilities Some magnetic materials, such as nanowires, nanoparticles, and thin films, typically possess weak magnetic moments. This is due mainly to the small amount of magnetic material present. Therefore, when you need to characterize the small magnetic moment of such materials - and obtain an acceptable signal-to-noise ratio in the measurement - the sensitivity of your instrumentation is key. In this new application note, we examine the utility and highly sensitive measurement capabilities of our 8600... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
Hottinger Brüel & Kjær A/S
PX4 drivers now support entire CV7 series critical for precision navigation and control. Expanded Sensor Support. 3DM-CV7-INS: Combines inertial sensing with external GNSS inputs for full navigation solutions. 3DM-CV7-GNSS/INS: Offers tightly coupled GNSS and inertial data for high-accuracy positioning in dynamic environments. 3DM-CV7-AR & AHRS: Continue to provide high-performance orientation and heading data with adaptive filtering and magnetometer integration. Integration Highlights. PX4 drivers now available in the main PX4 repository... (read more)Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
CASTECH, Inc.
Custom Photoelastic Modulators, 1D and 2D Types sensing. Spectrometers. Astronomical observation. Magnetometers. Manufacturing Capability. Founded in 1990, CASTECH INC. (Shenzhen Stock Exchange: 002222) has grown over 30+ years into a globally recognized supplier of crystals, optics, and laser components. 450,000+ sq ft (approx. 40,000 sqm) manufacturing facility. 1,000+ employees dedicated to performance and cost-effective solutions. Around 50% of products exported worldwide. Products produced independently throughout the entire process... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc.
-
The Seismic, Electrical, And Electrogeochemical Character of the Mount Bulga Massive Sulfide Orebody, N.S.W., Australia
Experiences with the New Ground Magnetometer , Gradiometer , and VLF Receivers .
-
Post-Injection Geophysical Evaluation of the Winding Ridge Site CRADA 98-F012, Final Report
Terrain conductivity and VLF are electromagnetictechniques, and the gradiometry is a standard magnetometertechnique, which focuses on local … For the purposes of this paper, the gradiometer is defined as a differential magnetometer where the spacing between sensors is fixed and small with respect to the distance to the local magneticsource.
-
Aerial remote sensing surveys progress report: Helicopter geophysical survey of the Oak Ridge Reservation
included two cesium high-sensitivity magnetometer sensors separated by 3 m; the gradiometer was suspended 30 m below the helicopter along the main tow cable. The VLF (very low .
-
SITE CHARACTERIZATION AND MONITORING DATA FROM THE AREA 5 PILOT WELLS
Total field magnetic data, as well as the vertical gradient, were obtained using a GEM Systems GSM-19 Overhauser magnetometer / gradiometer . Three-station in-phase and out-of-phase VLF data were also obtained while conducting the survey …
-
Book reviews
The next article by P. J. Hood does the same for the nuclear magne- tometers , with emphasis on the gradiometer technique. The last chapter is on VLF phenomena of magnetospheric origin.
-
http://www.jgeosci.org/content/jgeosci.023_2008_2_valtr.pdf
VLF -located 1.2 – pro- ton magnetometer and gradiometer (Satis Geo).
-
Comparison of Surface And Aerial Geophysics For Characterizing a Hazardous Waste Site: A Case Study
… of environmental targets are not routine, and System B used a small HEM/magnetic gradiometer bird developed for … Vertical magnetic gradient measurements were made using a pair of cesium high-sensitivity magnetometer sensors, separated by … No VLF -EM was measured with this system.
-
Helicopter-Borne Aeromagnetic Gradiometer Surveys: A Progress Report
Helicopter-borne vertical gradiometer boom system which utilizes Scintrex cesium-vapor magnetometers ;Aero- dat Ltd., Mississauga, Ontario. It is clear that the helicopter-borneaeromagneticgradiometertechniquecombined with VLF EM is an excellentgeophysicaltool to assistgeologic mappingprogramsin areasof …
-
Detection of ship wakes using an airborne magnetic transducer
[24] W. M. Wynn, “Advanced superconducting gradiometer / magnetometer array and a novel signal processing technique,” IEEE Trans. His research inter- ests are mainly on magnetic signal remote sensing and ULF/ VLF signal processing.
-
Variations of the Vlf Primary Field: Examples From an Airborne Survey In New Brunswick, Canada
magnetic gradiometer / VLF -EM survey examined in this paper was flown between August and October 1988 by Geophysical Surveys Inc. magnetometer , TOTEM 2A sensor, analog and digital .
Indicates content that may require registration and/or purchase.