-
Supplier: AlphaLab, Inc.
Description: nanoteslas per hour, a resolution better than 1 nanotesla will not be of much additional benefit. Until now, resolution of 1 nanotesla or .01 milligauss could be achieved only with very expensive, heavy, and high-power-consuming magnetometers such as proton-, overhauser-, and
- Number of Axes: 1
- Sensing Accuracy: 5 ±% Full Scale
- Resolution: 10 µG
- Flux Density Measurement: 10.000000000000002 to 1,999,900 microgauss
-
Supplier: MicroSense, LLC
Description: The Model 10 Mark II VSM is the state of the art in VSM magnetometers. Its sensitivity and accuracy surpasses all other commercial vector magnetometers. Its field range and resolution make it the ideal system both for high and low coercivity materials. The accuracy in the
- Number of Axes: 1
- Sensing Accuracy: 1 ±% Full Scale
- Resolution: 1,000 µG
- Flux Density Measurement: 32,000,000 to 32,000,000,000 microgauss
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description:The MDT
- Number of Axes: 3
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
- Technology: Magnetoresistive
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description:The MDT
- Number of Axes: 3
- Flux Density Measurement: -100,000,000 to 100,000,000 microgauss
- Features: Magnetometer
- Technology: Magnetoresistive
-
Supplier: Advanced Orientation Systems, Inc.
Description: 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution and includes flash adjustable gain for up to +-70arcdeg. COMPASS/TILT module is perfectly suitable for numerous underwater navigation, research, training, construction, entertainment and other
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Radwell International
Description: (PRICE/EA) HALL EFFECT MAGNETIC SENSOR; MAGNETOMETER INTERFACE:-; MAGNETIC FIELD MIN:-; MAGNETIC FIELD MAX:-; RESOLUTION (GAUSS):-; PRODUCT RANGE:5511. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: AlphaLab, Inc.
Description: An improvement on the flux gate magnetometer, the DC Milligauss Meter measures magnetic fields (technically "flux density") up to several times the strength of the Earth field. It has a resolution of 0.01 milligauss (1nanotesla) and a range of +/-2000 milligauss (200 microteslas). The
- Number of Axes: 3
- Flux Density Measurement: -1,999,900,000.0000002 to 1,999,900,000.0000002 microgauss
- Resolution: 10 µG
- Device Type: Gaussmeter (Tesla Meter)
-
Supplier: MicroSense, LLC
Description: high field capabilities and low field resolution to characterize free and pinned layer properties in a single system
- Maximum Wafer / Part Size: 300.00000000000006 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Measurements: Magnetic Properties (Coercivity / Shift)
- Technology: Magnetometer
-
Supplier: Advanced Orientation Systems, Inc.
Description: continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12
- Tilt Angle: 0 to 360 degrees
- Operating Temperature: -40 to 185 F
- Output: Digital
- Type: Electrolytic
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout
- Application: Biological / Life Science, Semiconductor Inspection
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Mechanical Stage, Other
- Grade: Research
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199008-AK8973 Packaging: Tray Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±300mT Resolution: 8 b Categories: Sensors, Transducers Status:
- Operating Temperature: -30 to 85 C
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Memsic Inc. Win Source Part Number: 041732-MMC34160PJ Category: Sensors Transducers Family: Magnetic Sensors - Linear Compass (ICs) Packaging: * Type: Compass/Magnetometer Operating Temperature Range: -40°C ~ 85°C (TA) Features: Sleep Mode Temperature Compensated Package:
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 104988-AK09911C Packaging: Reel - TR Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±4.9mT Resolution: 14 b Categories: Sensors, Transducers
- Operating Temperature: -30 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1196494-LIS3MDLTR Packaging: Reel - TR Type: Compass/Magnetometer Operating Temperature Range: -40°C ~ 85°C (TA) Features: Selectable Scale Package: 12-VFLGA Technology: Magnetoresistive Output Type: I2C, SPI Operating Supply Voltage:
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: microcontroller is a full featured, low power ARM cortex M-0, running at 32MHz. With the ability to accept additional inputs such as gyroscopes, magnetometers and pressure sensors, and the capability to run sensor fusion software, the KX23H can reduce demand on the system CPU or application
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: Stereolabs Inc.
Description: multiple mounting options and flat bottom, the ZED-2i can be easily integrated in any system and environment. Built-in IMU, Barometer & Magnetometer Featuring 9-DoF sensors for spatial and positional awareness. Factory calibrated on 6-axis with robotic arms. Secure USB Type-C Connection Use a
-
Supplier: Piper Aircraft, Inc.
Description: logos are color coordinated. Custom paint schemes are quoted upon request. EQUIPMENT AVIONICS GARMIN G1000 AVIONICS SUITE Standard Equipped List Price: $697,100 Two 10” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD-1000), Attitude and Heading Reference System (AHRS), Solid State
-
Supplier: Piper Aircraft, Inc.
Description: AVIONICS SUITE Standard Equipped List Price Archer DX Starting At: $399,495 Two 10.4” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD 1000), Attitude Heading Reference System (AHRS), Solid State Air Data Computer (ADC), Solid State 3-Axis Magnetometer, Dual IFR
-
Supplier: Cessna Aircraft Company
Description: powered by the Garmin G1000® avionics suite, including optional integrated Garmin Synthetic Vision Technology (SVT™) and an automatic flight control system. Two 10.4-inch, high-resolution liquid crystal displays show flight instrumentation, traffic data, digital altitude, moving maps,
Find Suppliers by Category Top
Featured Products Top
-
to 3500 mT for direct (DC) and alternating (AC) fields and a high resolution of 0.001 mT, the Magnetometer / Magnetic Field Detector delivers precise measurement results even at very low field strengths. Thanks to the automatic detection of AC or DC fields and the option of automatic or (read more)
Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
SQUID sensor array configurations for magnetoencephalography applications
Because the noise is assumed to be white, the radial magnetometers resolve slightly smaller dipoles.
-
Earth's field magnetometry
The former band requires a magnetometer resolution of 0.1 gamma at worst, and the latter 0.01 gamma at worst.
-
SQUID magnetometry for the cryoEDM experiment—Tests at LSBB
To achieve this sensitivity will require ∼70,000 measurements (several months of data taking) and a magnetometer resolution of ∼10−13 T for each measurement.2 During a neutron measurement we will use the SQUIDs to track any drift in the magnetic field …
-
Analytical Optimization of Low-Frequency Search Coil Magnetometers
Employing flux concentrators with maximum possible diameter maximizes the magnetic flux within the core, while practically introducing no noise, and, thus, improves the magnetometer resolution .
-
Proceedings of 2013 Chinese Intelligent Automation Conference
À18 mGa separately, and the maximal fit- ting SD is smaller than 3 mGa, which is acceptable comparing with the magne- tometer resolution (5 mGa).
-
Time domain design technique for high-precision full digital pointing system in balloon-borne remote infrared sensing
The accuracy reached is always plus or minus one step of magnetometer resolution .
-
A radiation tolerant digital fluxgate magnetometer
Figure 4 shows the digital magnetometer resolving the square wave.
-
Two‐level magnetovariational measurements for the determination of underground resistivity distributions
to be practically undetectable, falling below the magnetometer resolution thresh- old.
-
Scaling and a Fokker-Planck model for fluctuations in geomagnetic
indices and comparison with solar wind epsilon as seen by WIND and ACE
The SWE data sets have been then re-sampled using linear interpolation to give uniform resolution of 92 seconds for WIND (twice the magnetometer resolution ) and 64 seconds for the ACE spacecraft (four times magnetometer resolution).
-
Microfabricated magnetometer using Young's modulus changes in magnetoelastic materials
2.7 Calculation of magnetometer resolution .
Indicates content that may require registration and/or purchase.