Products/Services for Mamor IBC
-
Industrial Containers - (1666 companies)Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing... -
Packaging Containers - (1436 companies)Packaging containers refers to the smallest product packaging divisions available. These items are often displayed in retail environments and consolidate, protect, identify, and market merchandise. -
Form, Fill, and Seal Machines - (443 companies)...include: aerosol containers. bags and pouches. blister packs. bottles and jars. cartons and boxes. cans. capsules. cartridges. cases. cups and trays. drums and kegs. pallets and pails. tubes and vials. Intermediate bulk containers (IBCs) have a capacity... -
Shipping Containers and Shipping Cases - (566 companies)...containers (IBC) and flexible intermediate bulk containers (FIBC) are also available. Standards. Some shipping containers are ISO or Intermodal rated. These freight containers conform to the International Organization for Standardization (ISO... -
Spill Containment Systems - (167 companies)Spill containment systems are used to capture and contain unintentional spills of liquid media. They are also called secondary containment systems.
-
Filling Machines - (655 companies)...and pails. intermediate bulk containers (IBC). tubes and vials. Often, filling machine suppliers provide related packaging equipment. Equipment that can be used in conjunction with filling machines includes accumulators, batching machines, bagging machines...
-
Packaging Machines - (2538 companies)...include: aerosol containers, bags and pouches, blister packs, bottles and jars, cartons and boxes, cans, capsules, cartridges, cases, cups and trays, drums, kegs and pails, pallets and intermediate bulk containers (IBC), tubes, and vials. Closing...
-
-
Totes and Bins - (327 companies)Totes and bins are containers used for the storage and handling of parts and materials
-
Storage Tanks and Process Tanks - (1651 companies)Storage tanks and process tanks are bulk containers of varying size and configuration.
Product News
-
Anderson Power Products
IBC 320 Temperature Sensing Guide INTRODUCTION. The Anderson Power (R) Industrial Battery Connector series (IBC) introduces a variety of innovative design features that aim to address common in-field challenges experienced in industrial battery charging applications. Patent-pending and unique to the IBC when compared to other DIN-style connectors is the ability to directly measure the temperature of the connector contacts. This application guide will outline the benefits of utilizing this feature and best practices to follow... (read more)Browse DIN Connectors Datasheets for Anderson Power Products -
Isotech, Inc.
IBC-Compliant Seismic Isolation for Generators dual-duty isolators address both demands in a single solution -- controlling noise and vibration transmission to the building structure while providing the seismic strength required by IBC code. Proper sizing, placement, and anchor bolt force calculation are essential for generator installations in hospitals, data centers, emergency services facilities, and any application where loss of power is not an option. Isotech engineers will work directly with your team to specify the right solution for your... (read more) -
Isotech, Inc.
IBC Compliant Seismic Vibration Mounts & Isolators to the building structure. Isotech will consult with engineers and architects to determine the best possible seismic solutions for your projects. Seismic rated mounts and restraints will control the motion of equipment, piping and ductwork during a seismic event. Isotech seismic isolators are IBC compliant. Rugged steel housing is designed to handle high wind and seismic forces. Housing serves as blocking during equipment erection. Top plate may be welded or bolted to equipment - allowing flexible design... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Shock & Vibration Mounting Solutions: IBC Cert. The basic function of a vibration isolation mount is to act as a highly stable buffer between the source of the vibration and the object or surface being isolated.When the surface on one side of the mount receives a sizable force or shock, the resulting tremors are unable to pass through to the other surface, as they would if the two surfaces connected by more conventional means. In machinery applications, vibration damping mounts acting like a shock absorber, allowing motors and equipment to... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Anderson Power Products
The Future of High-Power Battery Connectors STERLING, Mass. - Anderson Power TM sets a new standard in high-current battery connectors with the launch of its Industrial Battery Connector (IBC). Designed for the growing demand in high-performance battery connections, the IBC utilizes a modular cartridge design offered in multiple configurations and a variety of performance enhancing accessories. This allows for industry-leading battery monitoring capabilities, faster charging, reduced downtime, and a market-exclusive IP68 rating... (read more)Browse DIN Connectors Datasheets for Anderson Power Products -
BinMaster, Inc.
CNCR Non-Contact Radar Sensors The CNCR-230 offers an LED display on the sensor housing, making level readings accessible from the sensor. It can be used for measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or IBC container. The CNCR-230 performs consistently in condensation, turbulence, and foam. They are suitable for use in many industrial... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster, Inc.
CNCR-220 Measures Liquid & Solid Bulk Inventory The CNCR-220 is a compact 80 GHz radar-level sensor with an extended measuring range of up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container. Level measurement data can be viewed from a phone or tablet at distances up to 80 feet away, remotely via BinCloud (R) software, or on a local PLC. The enclosures are rated... (read more)Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Isotech, Inc.
Seismic Mounts & Isolators for Power Generators dual-duty isolators address both demands in a single solution -- controlling noise and vibration transmission to the building structure while providing the seismic strength required by IBC code. Proper sizing, placement, and anchor bolt force calculation are essential for generator installations in hospitals, data centers, emergency services facilities, and any application where loss of power is not an option. Isotech engineers will work directly with your team to specify the right solution for your... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Baker
Education, Certification & Safety Training Certification of Sterile Compounding Facilities and Aseptic Isolators * www.eagleson.org/USP797. Facility Design Considerations for Sterile Compounding * www.eagleson.org/FDC. Cleanrooms: Testing HEPA Filtered Systems and Cleanrooms * www.eagleson.org/SCT. Conferences: CDC's International Symposium on Biosafety * www.eagleson.org/CDC. IBC Conference * www.eagleson.org/IBC. Preventing and Treating Biological Exposures: An Occupational Health Colloquium * www.eagleson.org/OCC. Total Worker Health... (read more) -
Endress + Hauser – Sensors & Components
Co-Creation Radar Solution from Sensors&Components behavior and integration have been finalized and approved after testing, the step of series production takes place. Thanks to uniform processes, a high level of vertical integration and documented quality assurance, Endress+Hauser Sensors & Components can guarantee reliable and scalable OEM deliveries in the long term. Where our Radar OEM solutions are used today. The fields of application are growing - especially where classic radar systems are too large or too complex: Mobile tanks & IBCs... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components
-
Impact of Genetic Targets on Cancer Therapy
Arnett SO, Teillaud J-L, Wurch T. IBC ’s 21st annual antibody engineering and 8th annual antibody .... 169. van Kempen LC, Rijntjes J, Mamor -Cornelissen I, Vincent-Naulleau S, Gerritsen MJ, Ruiter DJ, et…
Indicates content that may require registration and/or purchase.