-
Supplier: McGard Special Products Division
Description: caps Consult McGard for application information Secure your manhole cover to its frame with McGard ManLock high security lock bolts to keep out intruders. Simple yet effective manhole security by way of a patterned bolt head helps to prevent unwanted access to any manhole
- Actuation: Key
-
Supplier: McGard Special Products Division
Description: protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield® manhole security device. Multiple security points Other manhole security inserts use only two security points.
- Application: Communications Manhole, Meter Manhole, Power Manhole, Sewer Manhole
- Manhole Covers: Highway Traffic
- Features: Other
- Shape: Round
-
Supplier: Industrial Magnetics, Inc.
Description: of the magnet (sold separately) in the center of the manhole cover. Once the magnet is centered, turn the magnet to the “lock-on” position and use the winch control to start lifting the manhole cover. When the manhole cover is clear from its rim, swing the manhole
- Load Capacity: 0.2 tons
-
-
Supplier: Plastic-Mart
Description: •Pump tanks are furnished with manhole covers only •Sphere pump tanks are furnished with manhole covers only •NC Pump Tank is furnished with 1 lockable 24" lid and rise and 1 manhole cover
- Volume Capacity: 500 gallons
- Diameter / Width: 60 inch
- Height: 63 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: CCR Containers
Description: • Container SS 304 III D DIN 1.4301 • Frame Galvanized steel • Manhole cover with locking ring cover • EPDM manhole gasket Top end with : * 1" nipple with pressure compensation valve 0,65 bar * 1" BSP vent • Bottom draining system with 3" Ebro butterfly valve 2" or 3 " outlet
- Application: Shipping
-
Supplier: Plastic-Mart
Description: Snyder 300 Gallon Sphere Pump Tank 300 Gal Pump tanks are furnished with manhole covers only 300 Gallon Sphere pump tanks are furnished with manhole covers only NC Pump Tank is furnished with 1 lockable 24" lid and rise and 1 manhole cover Manufactured from high-density
- Volume Capacity: 300 gallons
- Diameter / Width: 48.5 inch
- Height: 53 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Underground Devices
Description: Support or Permanent Installation Insulators are not required Excellent Dielectric Properties For Tunnels with Curved Walls, Vaults or Manholes No Need to Tie Cable To Rack - Just Drop Them In, or, Lock Them in With our Slip-on Lock
- Pipe Size: 3 inch
- Features: Other / Specialty
- Support Type: Pipe Support
-
Supplier: Heinkel USA
Description: are available with manhole access. Smaller filters are available with submersible filter base to provide for good access to the filter internals to change the filter cloth. Available as closed units with manhole access or with an openable filter base to provide for good access to the
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals
-
Supplier: Plastic-Mart
Description: of the rotational molding process, which produces a one-piece, seamless, watertight tank. Polyethylene is unaffected by soil chemicals and by the chemicals and gases present in sewage, so plastic septic tanks will not rust or corrode. Includes: 20" MANHOLE ACCESS W/ WATERTIGHT LID 150 lbs.
- Volume Capacity: 300 gallons
- Diameter / Width: 54 inch
- Height: 56 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Ace500Pump TANKS MAY BE COMPLETELY DRAINED AND LEFT IN THE GROUND EMPTY (INLET & OUTLET NOT INCLUDED IN PRICE, MUST BE ORDERED SEPERATELY) Ace500Pump tanks are furnished with a watertight domed lid and include PUMP STAND molded into the bottom of the tank. Includes: 20" MANHOLE ACCESS W/
- Volume Capacity: 500 gallons
- Diameter / Width: 63 inch
- Height: 74 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Larson Electronics LLC
Description: effective alternative to often cumbersome explosion proof string lights. The LED light head on this unit measures 16 inches in diameter which allows it to fit through most standard size manholes and entry points. The LED light head can be removed from the tripod, the tripod collapsed, and the
-
Supplier: Larson Electronics LLC
Description: (silo, tank or manhole). 40' container without any illumination 4EPL-BS-70-100 illuminating the container 4EPL-BS-70-100 Exploded View Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This explosion proof light fixture is comprised of a 70 watt light head with a dual ended
Find Suppliers by Category Top
Featured Products Top
-
protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield® manhole security device. Multiple security points Other manhole security inserts use only two (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Secure your cast iron cover to its frame with McGard’s ManLock high security lock bolts and keep out intruders. A patterned bolt head helps to prevent unwanted access to any manhole cover, drainage grate, steel access panel or hinged vault door. Simple yet effective manhole (read more)
Browse Locks Datasheets for McGard Special Products Division
More Information Top
-
2006 Water Solutions Update
A full line of water security products available, including Viper Lock meter locks, Nozzle Locks, Valve & Coupling Locks, and Manhole Locks .
-
Water Treatment Plant Design, Fifth Edition > WATER SYSTEM SECURITY AND PREPAREDNESS
• Physical security (such as walls, gates, and manhole locks to delay unauthorized entry into buildings or pipe systems) .
-
News Briefs/
Watertight manholes Locking vaults All steel locking caps and protective casings Stainless steel and PVC flush joint screen/casing Grundfos Redi-Flo env. pump Pump end Teflon retrofitting Teflon and PVC custom motor leads (for Franklin and Grundfos .
-
News Briefs/
Watertight manholes Locking vaults All steel locking caps and protective casings Stainless steel and PVC flush joint screen/casing Grundfos Redi-Flo env. pump Pump end Teflon retrofitting Teflon and PVC custom motor leads (for Franklin and Grundfos .
-
Industry Announcements/
Watertight manholes Locking vaults All steel locking caps and protective casings Stainless steel and PVC flush joint screen/casing Grundfos Redi-Flo env. pump Pump end Teflon retrofitting Teflon and PVC custom motor leads (for Franklin and Grundfos .
-
News Briefs/
Watertight manholes Locking vaults All steel locking caps and protective casings Stainless steel and PVC flush joint screen/casing Grundfos Redi-Flo env. pump Pump end Teflon retrofitting Teflon and PVC custom motor leads (for Franklin and Grundfos .
-
News Briefs/
Watertight manholes Locking vaults All steel locking caps and protective casings Stainless steel and PVC flush joint screen/casing Grundfos Redi-Flo env. pump Pump end Teflon retrofitting Teflon and PVC custom motor leads (for Franklin and Grundfos .
-
News Briefs/
Watertight manholes Locking vaults All steel locking caps and protective casings Stainless steel and PVC flush joint screen/casing Grundfos Redi-Flo env. pump Pump end Teflon retrofitting Teflon and PVC custom motor leads (for Franklin and Grundfos .
-
Industry Announcements/
Watertight manholes Locking vaults All steel locking caps and protective casings Stainless steel and PVC flush joint screen/casing Grundfos Redi-Flo env. pump Pump end Teflon retrofitting Teflon and PVC custom motor leads (for Franklin and Grundfos .
-
News Briefs/
Watertight manholes Locking vaults All steel locking caps and protective casings Stainless steel and PVC flush joint screen/casing Grundfos Redi-Flo env. pump Pump end Teflon retrofitting Teflon and PVC custom motor leads (for Franklin and Grundfos .
Indicates content that may require registration and/or purchase.