Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Velmex, Inc.
Description: To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only.
- Work Table Diameter: 4.92 inch
- Thru Hole Diameter: 1.57 inch
- Maximum Axial load: 200 lbs
- Maximum Radial Load: 25 lbs
-
-
Supplier: Progressive Surface
Description: Rotary indexing table machines are available with both suction and pressure media grit blast delivery. The machines are used in high volume production applications, and can be manually or automatically loaded.
-
Supplier: Centricity
Description: Center-driven geared indexer - near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in
- Work Table Diameter: 72 inch
- Maximum Axial load: 2,400 lbs
- Maximum Radial Load: 800 lbs
- Table Rotation Speed: 48 rpm
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 120.833333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Pneumatic Drive
-
Supplier: DCM Tech Inc.
Description: The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: DCM Tech Inc.
Description: An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable
- Rotary Speed: 0 to 2,400 rpm
- Power: 20 HP
- Current: 80 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: United Grinding Technologies Inc.
Description: execution as well as horizontal or vertical Specifications: Models: Z-axis Travel MFR 063 14" MFR 125 26" Rotary Table 25.2" 50" Rotary table Table diameter Speed range (See above) 100 rpm Y-axis Wheelhead vertical travel Feed Rate 26" 0...120 inch/min. Z-axis
-
Supplier: DCM Tech Inc.
Description: DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface grinder
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 to 10 HP
- Current: 30 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
The RTMC series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. This (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A. -
The RTMB+ is a family of high precision indexing tables and is the ideal standard solution for all applications where high repeatability and short indexing times are required. Learn More (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
RTMB+ is a family of high precision indexing tables proposed with 2 different diameters, active lengths and windings per size. Integrating ETEL TMB+ direct drive torque motors, the RTMB+ (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
protective covers. Compact and lightweight, these magnetic encoders provide improved precision at the mechanism level, making them ideal for use in food processing, packaging, textile and winding equipment, woodworking machinery, and index tables. Key Features & Benefits (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
-and-pulley mechanism, they help detect rotation discrepancies between the motor and the driven mechanism caused by belt deflection or breakage. Additionally, when integrated into customer equipment, these encoders accurately track position and speed in applications such as index tables. With this (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
environments Supports optional slip rings, RF rotary joints, and fiber optic joints for signal transmission Customizable specifications to meet specific application requirements Technical Specifications (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
,000 cycles/rev (200,000 counts/rev) at -40 to 100°C - LED illumination for long life (>100,000 hours) - Differential photo-detectors for signal stability - Zero index signal - IP64 sealing for harsh environments The Series R176H is available in two basic (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
encoder + disc/hub) include: Resolutions up to 5000 cycles/rev (20,000 counts/rev, or 0.018 /count) TTL/CMOS-compatible square wave output, 10mA sink Standard once-per-rev zero index signal Click here for more info (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Rotary Incremental vs. Rotary Absolute Encoders Rotary encoders come in two main types: absolute and incremental. Absolute encoders assign a unique code to every shaft position, so the (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
Indexing
Indexing is a type of application where a motor moves a load for a pre-defined distance, decelerates to rest, pauses for some defined interval, and repeats this motion cycle. Common applications for indexing are conveyors, rotary tables, and feed-to-length rolls. Common industries for indexing
-
How Does an Optical Encoder Work?
the electronic signals are amplified and converted, they are then available for the evaluation of the position. In some applications the encoder shaft makes one revolution for one complete cycle of machine operation (angular rotation of a crankshaft in a punch press or rotary indexing table). Absolute
-
Profile - Macomb Community College: Smooth Sailing - 02/06
Mill-1, holding an indexable insert drill with a cart of tools and a fourth axis rotary table. Photos courtesy of Macomb Community College. Walters explains that the past five years have been full of changes. "Companies became leaner and the demand for CNC greater, " he notes. He sought out
More Information Top
-
anyone make a welding turntable ?
they are manual rotary tables for indexing parts accurately when machining them.
-
Multiaxis machining with additional-axis NC system: Theory and development
The attachment ( manual indexing table or servo controlled rotary /tilt table) has been used extensively in machine shops, as a means of changing part orientation.
-
Abrasive Filament Brush Deburring of Powdered Metal Components
A. Manual - Manual rotary tables require an operator to load a part onto the spindle fixture and activate the indexing sequence.
-
CR4 - Thread: Rotary Indexing Table
… either where the part would be placed on and it would turn automatically or push a button, but manual is also an option … … I have found a rotary table for blasting which rotates … … but if a cheaper indexing system were available it …
-
Materials Handling Handbook 2nd Edition Complete Document
INDEX … 759-760 dumbwaiters as materials movers, 736-737 intercommunication capability, 761 performance parameters, 761 special design, 757-761 standard manual dumbwaiter, 737-738 tote … … bottom car, 1288 random rotary , 1289 rapid-discharge, 1288 … … dump car, 1288 tilt table unloader, 1288 tippler style …
Indicates content that may require registration and/or purchase.