Products/Services for Marco Sandblasting Equipment

  • Abrasive Blast Machines and Sandblasters-Image
    Abrasive Blast Machines and Sandblasters - (286 companies)
    Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Blast wheels, pressurized water or compressed air drive the abrasive or blasting media...
    Machine Type
    Precision Blast / Micro-jet
    Carrier Fluid & Abrasive Feed
  • Minerals, Aggregates, and Sands-Image
    Minerals, Aggregates, and Sands - (407 companies)
    Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials.
  • Blasting and Peening Services-Image
    Blasting and Peening Services - (371 companies)
    Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface...
  • Blasting Media and Abrasives-Image
    Blasting Media and Abrasives - (170 companies)
    Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening. Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media...
  •  
    Blast Rooms and Blasting Booths - (46 companies)
    Blasting rooms and blasting booths are designed to contain the abrasive blasting process used with large workpieces. They are self-contained enclosures that have internal lighting and can accommodate both the workpiece and the operator.
  •  
    Mask and Stencil Fabrication Services - (35 companies)
    ...surfaces, and can protect key areas of printed circuit boards during wave soldering and chemical bath processing. Rubber masks are also used in selective abrasive or sandblasting and surface treatment applications to allow selective frosting of glass...
  •  
    Plastic Media and Abrasives - (88 companies)
    Plastic media and abrasives are used in blasting, tumbling, and other finishing processes. Plastic blast media allows removal of paints or organic coating without abrading the underlying metal substrate.
  •  
    Pressure Washers - (335 companies)
    ...fluid (air or water) through a nozzle and at the appropriate region of the workpiece. Some pressure washers have wear resistant nozzles and optional abrasive injectors to provide wet sandblasting capability. The pumping unit is the pressure generator...
  •  
    Stop Off Coatings and Masking Compounds - (48 companies)
    Stopoffs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region of a part such as threaded areas, seal surfaces or areas not part of the joint or not requiring environmental protection.
  •  
    Dust Collectors and Dust Collector Filters - (765 companies)
    ...to: grinding or sandblast applications, welding fumes, laser and plasma cutter fumes, graphite, pharmaceuticals, and fine chemical powders. Industrial vacuums are dust collection devices that use vacuum suction to pull air in for filtering. During operation...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire