Products/Services for Marine Cable Wireways
-
Wireways - (198 companies)Wireways are designed to protect cables from environmental contaminants such as dust, dirt, oil, and moisture. Wireways—sometimes known as "troughs" or "gutters" within the electrical contracting field—are commonly used to control wiring...StyleNominal Cross SectionMaterial -
Cable Trays - (259 companies)...cable tray systems are suitable for underfloor use. Tray systems are alternatives to wireways and electrical conduit, which completely enclose cables. Materials. Metallic. Aluminum: Resists corrosion; excellent strength-to-weight ratio. Steel: Electric... -
Marine Lanterns - (24 companies)...unobstructed power source. LEDs are compact, use relatively little power, and when packaged together properly can withstand some of the harshest weather conditions. Wired/cabled marine lanterns are available as a traditional and reliable choice...
-
Marine Coatings - (104 companies)Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures...
-
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Cable Bus Systems - (14 companies)How to Select Cable Bus Systems. Cable bus systems are used to transfer large amounts of power (very high current and voltage) between a power source and a load center. They are engineered systems that include cable trays, wireways, and conductors...
-
Marine Fenders - (39 companies)Marine fenders are used between marine vessels and docking structures to prevent damage during berthing. They are also used to protect ships during cargo transfers at sea. Marine fenders differ in terms of size, shape, buoyancy, energy absorption...
-
Thrusters (marine) - (33 companies)Thrusters (marine) are marine drive systems that are used for bow or stern watercraft maneuvering or as the primary propulsion drive system for watercraft. Marine thrusters are marine drive systems used for bow or stern watercraft maneuvering...
-
Marine Services - (345 companies)Marine services provide repair, maintenance, logistics, testing, storage, and transportation services for boats, ships, oil tankers, and other watercraft. Marine repair services and marine maintenance services usually have facilities at boatyards...
-
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
Product News
-
Automationdirect.com
Hammond NEMA 1 Hinged Lay-in Wireways AutomationDirect now offers Hammond wireways which are designed to house electrical cables and wires, keep them organized, and protect them from environmental contaminants or physical damage. The new CW series carbon steel lay-in wireways are available with a NEMA 1 rating, a hinged screw cover, and are offered with or without knockouts. Wireways with hinged covers allow for quick access to wiring, splices, taps, and distribution blocks. In addition to these wireways, many fittings... (read more) -
Eteily Technologies India Pvt. Ltd.
High-Precision GPS Marine Antenna with N Connector Eteily Technologies introduces its durable GPS Marine Antenna, designed for maritime applications that need precise navigation and dependable signal reception. This antenna has a robust white housing, a 3 m RG58 cable, and a tough N-female straight connection, making it perfect for deployment on a boat, yacht, or maritime craft. The specification states that it runs at the GPS L1 frequency of 1575.42 MHz with a gain of 28 dB +-3 dB. This ensures strong and steady GNSS performance in difficult... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Marine Equipment Liquid Rotary Joint 40mm Flow internal flow path design. 3.4 Low-Speed Rotary Stability. Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. 3.5 Corrosion Resistance. The stainless steel body provides excellent resistance to saltwater corrosion, rust, and pitting. Unlike standard carbon steel or brass joints, this product maintains its integrity after prolonged exposure... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Heilind Electronics, Inc.
Rugged Connectivity for Marine Environments Rugged Interconnect Solutions for Marine Environments. Built for the Water. Engineered for Reliability. From open seas to engine bays, marine environments demand connectors that withstand water, salt, vibration, and UV exposure without compromising performance. Heilind Electronics highlights the rugged reliability of the AT Series TM connectors from Amphenol Sine Systems. These high-performance, thermoplastic multi-pin connectors deliver marine-grade resilience --featuring IP68/IP69K sealing... (read more)Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Finder S.p.A. con unico socio
Solutions For The Marine Industry and components that meet specific design requirements, ensuring optimal performance and passenger comfort. From electrical distribution to advanced monitoring. Finder 's range of solutions for the marine industry includes a wide selection of products and components spanning various applications such as power management, air conditioning systems, and cabin light management. It also includes components for electrical distribution boards, navigation automation boards,hoists and general service systems... (read more)Browse Protective Relays and Monitoring Relays Datasheets for Finder S.p.A. con unico socio -
Arnold Magnetic Technologies
Marine Motor Expertise Today 's boat engines, gallon for gallon, emit more pollutants than vehicles on the road. As a result, the US Environmental Protection Agency introduced requirements for catalytic converters on inboard and stern-drive boats beginning in 2011. Many manufactures of personal watercraft initially switched to outboard propulsion and are now looking to electric motors as the next step. Converting a boat from gasoline to electric is not as straightforward as dropping in a battery and motor from a car,... (read more)Browse Specialty Steels and Other Iron Alloys Datasheets for Arnold Magnetic Technologies -
Cygnus Instruments Limited
Your Holistic Solution for Marine Inspection In marine operations, reliable marine inspection tools are essential to maintain safety, structural integrity, and compliance, with accurate thickness measurement and watertight testing key to reducing risk and controlling maintenance costs. Cygnus Instruments, a leader in digital ultrasonic testing (UT), provides reliable inspection solutions for harsh marine environments. The Cygnus Underwater and Cygnus 6+ PRO deliver robust, data-driven inspection for dry dock, afloat, and subsea use... (read more)Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Anderson Power Products
Lithionics with Connectors for Marine, RVs, & More Anderson Power TM Provides Lithionics with Connectors for Marine Trolling, RVs, and MoreLithionics and Anderson Power collaborated to connect the battery management system to the battery modules using an Anderson Power Industrial Battery DIN Style Connector. The Challenge: How to Find a High-Quality Battery Connector. Click to read more! (read more) -
Bansbach Easylift®
Marine Stainless Steel Gas Springs Marine Stainless Steel Gas Springs. Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry. Bansbach 's products can add quality and durability to your marine products. Bansbach provides free engineering for our products in your applications, and free samples for prototyping. Catalog Download!. You can find detailed product information in our Catalog. Visit Our New E-Store !. Watch > > >Image... (read more)Browse Gas Springs Datasheets for Bansbach Easylift®
-
135 years railways between Karlsruhe and Wörth ‐ The Rhine bridges by maximally pasture
For equipment of the bridge, a service web belongs with integrated cable duct as well as different shipping character and a descent from the bridge to the current pillar.
-
In the focus: strategies of the evolution
peller plow through shafts, the oil oil rigs rotate screaming its drills in Earth's crust and the wheel excavators scrape channels for cable ducts in the low maritime bottom.
-
Reactor safety for power nuclear power stations
Over the air path as well as through introductions, the sea before the Japanese east coast has .... In basements, that tube and cable ducts as well as the maintenance shafts of the reactor buildings and the powerhouses of the blocks 1-3 had come it to accumulations of partially highly contaminated water.
-
Nuclear energy
About, operators determined a week after the accident that uncontrollably highly came the contaminated water from destroyed reactors over flooded cable ducts into the Pacific. .... peak concentrations of iodine-131 and cesium-137 of 100 million in the sea water immediately before…
-
Manual bridges
The train video tape effect could that the cable ducts to the reduction of the displacement between pillar shaft and foundation the have contributed hard damaged pillar on the above mentioned measure (image 12.3-14). .... The image 12.3-12 Because of ship impact became the pillar shaft against the foundation shifted…
-
Manual bridges
The train video tape effect could that the cable ducts to the reduction of the displacement between pillar shaft and foundation the have contributed hard damaged pillar on the above mentioned measure (image 11.3-14). .... The image 11.3-12 Because of ship impact became the pillar shaft against the foundation shifted…
-
Transnational series culture
In the meantime, the American series become above all when they are produced by the cable duct HBO, presented as quality standard. .... Because of clarity, terms become hereinafter Serial and uses maritime ream to illuminate different forms of the…
Indicates content that may require registration and/or purchase.